Application Software Digital Voltmeters
2 Results
Wireless Power Monitoring Device -- DIRIS B-30
from SOCOMEC
from SOCOMEC
The DIRIS B-30 is a measuring device in a modular format that communicates wirelessly or RS485. The 4, RJ12 independent current inputs of the device allow it to manage several types and numbers of circuits :for example, 4 single-phase loads or 1 three-phase load + 1 single-phase load. The DIRIS B-30... [See More]
- Options & Features: Has Application Software for Host Computer
- Measurement Type: AC
- Form Factor: Rack mount
- Phase: Single Phase; Three Phase
Cell Voltage Recorder Plus -- CVR+
from Albér
from Albér
The Alber CVR+ Cell Voltage Recorder Plus. The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA ‑35 or DMA ‑35N digital hydrometer, and downloads data to a computer running the... [See More]
- Options & Features: Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging
- Measurement Type: DC
- Form Factor: Handheld
- Display Digits: 4 Digits