RS232 Digital Voltmeters

5 Results
Measurement And Monitoring System For Electrical Installations -- DIRIS Digiware
from SOCOMEC

The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and... [See More]

  • Output Interface: Universal Serial Bus; RS232; RJ45
  • Measurement Type: AC
  • Form Factor: Rack mount
  • Phase: Single Phase; Three Phase
786
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]

  • Output Interface: RS232
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits; Plus a 1/2 digit
4700 Precision High Voltage Meter
from Vitrek Corporation

The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. [See More]

  • Output Interface: Universal Serial Bus; GPIB (optional feature); RS232; Ethernet
  • Measurement Type: AC; DC; AC / DC
  • Form Factor: Bench top
  • Phase: Single Phase (optional feature); Three Phase (optional feature)
RF Power Meters -- 4530 Peak Power Meter
from Boonton Electronics Corporation

The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz. Dynamic Range: Peak Power >60 dB CW Power -90 dB. Synchronous/Asynchronous Triggering. Dual-channel statistical measurements... [See More]

  • Output Interface: GPIB; RS232; Video
  • Display Digits: 7 or more digits
  • Form Factor: Bench top
  • Bandwidth: 5.00E7 to 4.00E10
Low-Cost Handheld DMM -- HHM10 / HHM20 / HHM30
from OMEGA Engineering, Inc.

bull;. GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree. •. Models: HHM26 and HHM28 have RS-232 Interface. •. Safety Input Jacks. •. Logic Probe Tester Models: HHM15, HHM20, HHM23. •. Temperature Measurement Models: HHM19, HHM21. •. [See More]

  • Output Interface: RS232
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits