True RMS Measurement Digital Voltmeters

Last Updated: April 1, 2025

Description

True RMS Measurement Digital Voltmeters are specialized instruments designed to measure the root mean square (RMS) value of alternating current (AC) voltages. These devices are capable of accurately capturing both AC and DC voltage levels, providing precise readings that reflect the effective power of the voltage signal. They typically display measurements in a digital format, offering high accuracy and precision with readings that can range from three to seven digits.

Working Principle

True RMS Measurement Digital Voltmeters work by implementing the RMS equation, which is essential for accurately measuring the effective value of an AC voltage. This is particularly important for non-sinusoidal waveforms where the RMS value provides a more accurate representation of the power content than average or peak measurements. The voltmeter converts the AC input into its True RMS DC value through a process of filtering, isolation, amplification, and conversion to a standard process voltage or current output. This capability makes them invaluable for applications requiring precise voltage measurements across a range of frequencies and signal types.

Applications

True RMS Measurement Digital Voltmeters are used in a variety of applications where accurate voltage measurement is critical. For example, they are employed in monitoring resistance temperature detectors (RTDs), thermocouples, transistors, and diodes. They are also used in environments where voltage spikes need to be captured, as some models can record minimum and maximum voltage levels. Additionally, these voltmeters are essential in industrial settings for ensuring the proper functioning of electrical equipment and systems.

Limitations

One limitation of True RMS Measurement Digital Voltmeters is that the techniques and circuit topologies used in these devices are often proprietary and not publicly disclosed, which can limit the ability to fully understand or modify the device's operation. Additionally, while they provide accurate measurements, the complexity of the internal circuitry can lead to higher initial costs and potential maintenance challenges compared to simpler measurement devices.

Considerations

When considering the use of True RMS Measurement Digital Voltmeters, it is important to evaluate factors such as initial costs, which can vary significantly depending on the device's features and capabilities. Operating expenses may include the need for periodic calibration to maintain accuracy. Durability is another consideration, as these devices are often used in demanding environments. Accuracy is a key advantage, but it must be weighed against the potential for higher replacement and maintenance costs due to the complexity of the device's internal components.

31 Results
Multimeters -- 1233239
from RS Components, Ltd.

RS PRO APPA 71 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233242
from RS Components, Ltd.

RS PRO APPA 72 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233243
from RS Components, Ltd.

RS PRO APPA 73 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233253
from RS Components, Ltd.

RS PRO APPA 66RT Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233302
from RS Components, Ltd.

RS PRO APPA 106N Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233356
from RS Components, Ltd.

RS PRO APPA 201N Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1233654
from RS Components, Ltd.

RS PRO IDM-8341 Multimeter [See More]

  • Special Measurement Types: Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1233682
from RS Components, Ltd.

RS PRO IDM-8342 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1233683
from RS Components, Ltd.

RS PRO IDM-8342 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1236465
from RS Components, Ltd.

RS PRO RSDM3055 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1236466
from RS Components, Ltd.

RS PRO RSDM3055A Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1238853 [1908 from Aim-Tti Instruments]
from RS Components, Ltd.

Aim-TTi 1908 Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1238855 [1908 from Aim-Tti Instruments]
from RS Components, Ltd.

Aim-TTi 1908 Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1238856 [1908 from Aim-Tti Instruments]
from RS Components, Ltd.

Aim-TTi 1908 Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1238862 [1908P from Aim-Tti Instruments]
from RS Components, Ltd.

Aim-TTi 1908P Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1238863 [1908P from Aim-Tti Instruments]
from RS Components, Ltd.

Aim-TTi 1908P Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1240228
from RS Components, Ltd.

RS PRO IDM-8342 (WITH GPIB) Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1241960
from RS Components, Ltd.

RS PRO IDM505 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1336520 [P01191757 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01191757 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 1347345 [FLUKE-787B from Fluke]
from RS Components, Ltd.

Fluke FLUKE-787B Multimeter [See More]

  • Special Measurement Types: Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 1365803 [M248A from GMC-I Gossen-Metrawatt GmbH]
from RS Components, Ltd.

Gossen Metrawatt M248A Multimeter [See More]

  • Special Measurement Types: Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Operating Temp: -100
Multimeters -- 1365804 [M248B from GMC-I Gossen-Metrawatt GmbH]
from RS Components, Ltd.

Gossen Metrawatt M248B Multimeter [See More]

  • Special Measurement Types: Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Operating Temp: -100
Multimeters -- 1365805 [M246B from GMC-I Gossen-Metrawatt GmbH]
from RS Components, Ltd.

Gossen Metrawatt M246B Multimeter [See More]

  • Special Measurement Types: Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1445337
from RS Components, Ltd.

RS PRO RS HS608 Multimeter [See More]

  • Special Measurement Types: True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1446603
from RS Components, Ltd.

RS PRO IDM72/131407/RS Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Handheld Voltmeter / Megohmmeter -- R1M-B
from TEGAM, Inc.

Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]

  • Special Measurement Types: True RMS Current Measurement
  • Measurement Type: AC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
610
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits; Plus a 1/2 digit
Multimeter -- DM-310
from Greenlee Textron, Inc.

DIGITAL TYPE. +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. TEST LEAD,... [See More]

  • Special Measurement Types: Continuity Check; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 6 to 1000
RF Volt Meters -- 9240 RF Voltmeter
from Boonton Electronics Corporation

The 9240 series is the latest addition to Boonton ’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range. Dual-channel and differential voltage... [See More]

  • Special Measurement Types: True RMS Current Measurement
  • Display Digits: 7 or more digits
  • Form Factor: Bench top
  • Bandwidth: 10000 to 1.20E9
TRMS Voltmeter with Continuity Tester -- 125
from TEGAM, Inc.

Voltman TRMS Voltmeter. with Continuity Tester. If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate... [See More]

  • Special Measurement Types: Continuity Check; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit