Continuity Check Digital Voltmeters

Last Updated: April 1, 2025

Description

Continuity Check Digital Voltmeters are electronic devices designed to measure electrical voltage and check the continuity of electrical circuits. They display voltage readings digitally, typically showing between three and seven digits. These devices are equipped with features such as audibility continuity, which emits a beep when the probes touch, indicating a closed circuit.

Working Principle

Continuity Check Digital Voltmeters operate by measuring the voltage across two points in an electrical circuit. When used for continuity testing, the device sends a small current through the circuit and measures the resistance. If the resistance is low, indicating a closed circuit, the device will beep to signal continuity. This functionality is particularly useful for quickly identifying breaks or faults in electrical circuits.

Applications

Continuity Check Digital Voltmeters are widely used in various fields for testing and troubleshooting electrical circuits. For example, they are essential tools for electricians when installing or repairing electrical systems, allowing them to verify the integrity of wiring and connections. In manufacturing, these voltmeters help ensure that electrical components meet quality standards by checking for continuity in circuit boards and assemblies.

Limitations

One limitation of Continuity Check Digital Voltmeters is their dependency on battery power, which can lead to operational downtime if the battery is depleted. Additionally, these devices may not be suitable for measuring very high voltages or currents, as they are primarily designed for low-voltage applications. Regular calibration is necessary to maintain accuracy, which can be an inconvenience for users.

Considerations

When selecting a Continuity Check Digital Voltmeter, consider factors such as initial cost, operating expenses, and durability. Battery-powered units offer portability but require regular battery replacements, adding to operating costs. The accuracy of the device is crucial, especially for professional applications, so investing in a model with high precision and reliability is advisable. Maintenance costs, including calibration and potential repairs, should also be factored into the overall cost of ownership.

42 Results
Multimeters -- 1231923
from RS Components, Ltd.

RS PRO 113A Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233237
from RS Components, Ltd.

RS PRO APPA 61 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233238
from RS Components, Ltd.

RS PRO APPA 62T Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233239
from RS Components, Ltd.

RS PRO APPA 71 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233240
from RS Components, Ltd.

RS PRO APPA 63N Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233241
from RS Components, Ltd.

RS PRO APPA 67 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233242
from RS Components, Ltd.

RS PRO APPA 72 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233243
from RS Components, Ltd.

RS PRO APPA 73 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233244
from RS Components, Ltd.

RS PRO APPA 91 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233302
from RS Components, Ltd.

RS PRO APPA 106N Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1233682
from RS Components, Ltd.

RS PRO IDM-8342 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1233683
from RS Components, Ltd.

RS PRO IDM-8342 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1236465
from RS Components, Ltd.

RS PRO RSDM3055 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1236466
from RS Components, Ltd.

RS PRO RSDM3055A Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1240228
from RS Components, Ltd.

RS PRO IDM-8342 (WITH GPIB) Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1241960
from RS Components, Ltd.

RS PRO IDM505 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1336519 [P01191755 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01191755 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 1336520 [P01191757 from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01191757 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 1446603
from RS Components, Ltd.

RS PRO IDM72/131407/RS Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 156730 [FLUKE 289 from Fluke]
from RS Components, Ltd.

Fluke FLUKE 289/EUR Multimeter [See More]

  • Special Measurement Types: Continuity Check; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 1611625
from RS Components, Ltd.

RS PRO RS600 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1681349 [DM66 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

FLIR DM66 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1739960
from RS Components, Ltd.

Keithley DMM6500 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Bench top
  • Standards and Certifications: RoHS
Multimeters -- 1757817 [FLUKE-279FC I/B from Fluke]
from RS Components, Ltd.

Fluke FLUKE-279FC I/B Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Multimeters -- 1799512
from RS Components, Ltd.

RS PRO RS-9889 Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Digital Auto-Range Multimeter -- Model 3250
from Traceable® Products

Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by solving problems and... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 4 Digits
35
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Multimeter -- DM-310
from Greenlee Textron, Inc.

DIGITAL TYPE. +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. TEST LEAD,... [See More]

  • Special Measurement Types: Continuity Check; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 6 to 1000
Electrical Service Voltmeter with Continuity Tester -- 122
from TEGAM, Inc.

Voltman Electrical Service Voltmeter. with Continuity Tester. TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then... [See More]

  • Special Measurement Types: Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Digital Clamp Meter -- 3800 CL
from Hoyt Electrical Instrument Works, Inc.

Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
OMEGAETTE® Multimeter -- HHM90
from OMEGA Engineering, Inc.

•. Large 3 1 /2 or 3 3 /4 Display. •. AC/DC Current. •. Resistance Measurement. •. Capacitance Measurement. •. Continuity Check Feature [See More]

  • Special Measurement Types: Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Special Measurement Types: Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Multimeter -- DM-860A
from Greenlee Textron, Inc.

DIGITAL TYPE. 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY. 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE... [See More]

  • Special Measurement Types: Continuity Check; Temperature
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 6 Digits
TRMS Voltmeter with Continuity Tester -- 125
from TEGAM, Inc.

Voltman TRMS Voltmeter. with Continuity Tester. If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate... [See More]

  • Special Measurement Types: Continuity Check; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Multifunction Tester -- 2788 MF
from Hoyt Electrical Instrument Works, Inc.

Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads... [See More]

  • Special Measurement Types: Audible Continuity; Battery Test; Continuity Check; Diode test
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 7 or more digits
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Multimeter -- DML-430
from Greenlee Textron, Inc.

DIGITAL TYPE. 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT DISPLAY TYPE. UL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58 TO 1832... [See More]

  • Special Measurement Types: Continuity Check; Temperature
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 0.0500 to 1000
Multifunction Tester -- 4153 IN
from Hoyt Electrical Instrument Works, Inc.

A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF. All, not only Rugged, but designed... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Portable
  • Display Digits: 7 or more digits
Multimeter -- DML-430A
from Greenlee Textron, Inc.

DIGITAL TYPE. 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58... [See More]

  • Special Measurement Types: Continuity Check; Temperature
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 0.0600 to 1000
Multifunction Tester -- 4175 TMF
from Hoyt Electrical Instrument Works, Inc.

Auto-Rang microprocessor controlled. Telecommunication test voltage : 50V and 100V. Large range of insulation test voltages : 50, 100, 125, 250, 500, 1000V. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Battery test at Switch... [See More]

  • Special Measurement Types: Battery Test; Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Portable
  • Display Digits: 7 or more digits
Multimeter -- DML-430A-C
from Greenlee Textron, Inc.

DIGITAL TYPE. 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58... [See More]

  • Special Measurement Types: Continuity Check; Temperature
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 0.0600 to 1000
Multimeter -- PDMM-20
from Greenlee Textron, Inc.

DIGITAL TYPE. 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY. LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) CR2032 3 V BATTERY TYPE. CARRYING CASE INCLUSION. AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED. 600 OHM, 6/60/600 KILO... [See More]

  • Special Measurement Types: Continuity Check
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 6 to 450