6 Digits Digital Voltmeters

2 Results
Active Energy Meter Single-Phase - Direct 32 A -- COUNTIS E0x
from SOCOMEC

The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact. The... [See More]

  • Display Digits: 5 Digits; 6 Digits
  • Measurement Type: AC
  • Form Factor: Rack mount
  • Phase: Single Phase
Multimeter -- DM-860A
from Greenlee Textron, Inc.

DIGITAL TYPE. 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY. 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE... [See More]

  • Display Digits: 6 Digits
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • DC Voltage: 5 to 1000