Battery Powered Digital Voltmeters
from RS Components, Ltd.
RS PRO DT-960BT Multimeter [See More]
- Options & Features: Battery powered
- Measurement Type: AC; DC
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
from Greenlee Textron, Inc.
DIGITAL TYPE. 3-1/2 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.06 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200/400 AMPERE AC... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- Display Digits: 3 Digits; Plus a 1/2 digit
from Hoyt Electrical Instrument Works, Inc.
Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]
- Options & Features: Battery powered
- Measurement Type: AC
- Form Factor: Clamp Meter
- Phase: Single Phase
from Traceable® Products
Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by solving problems and... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from Albér
The Alber CVR+ Cell Voltage Recorder Plus. The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA ‑35 or DMA ‑35N digital hydrometer, and downloads data to a computer running the... [See More]
- Options & Features: Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging
- Measurement Type: DC
- Form Factor: Handheld
- Display Digits: 4 Digits
from AlphaLab, Inc.
The Surface DC Voltmeter model SVM2 is a handheld electrostatic voltmeter that measures essentially all the parameters associated with static electricity. Its principle function-- measuring the voltage of a sample or surface without touching it-- is intuitive and the meter can be used for this... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: DC
- Form Factor: Handheld
- Display Digits: 5 Digits
from TEGAM, Inc.
Voltman Electrical Service Voltmeter. with Continuity Tester. TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from REED-Direct
Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]
- Options & Features: Auto-ranging; Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from OMEGA Engineering, Inc.
The Omega ® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power supply when... [See More]
- Options & Features: Auto-ranging; Battery powered
- Display Digits: 5 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 1000
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from Greenlee Textron, Inc.
DIGITAL TYPE. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 3 V STANDARD BUTTON BATTERY TYPE. TEST LEAD INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.02 INCH JAW OPENING. 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE. 40/400/600 AMPERE AC CURRENT RANGE. [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- DC Voltage: 4 to 600
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Options & Features: Auto-ranging; Battery powered; Built in Buzzer
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from TEGAM, Inc.
Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from REED-Direct
3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from Greenlee Textron, Inc.
DIGITAL TYPE. TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED. 10 TO 1000 HZ FREQUENCY RANGE. 2.17 INCH... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- Display Digits: 4 Digits
from Hoyt Electrical Instrument Works, Inc.
Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 7 or more digits
from TEGAM, Inc.
Safety Voltmeter. CAT III and CAT IV. The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be... [See More]
- Options & Features: Auto-ranging; Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
from Greenlee Textron, Inc.
ANALOG TYPE. LCD, LED DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED. 1.02 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200 AMPERE AC CURRENT... [See More]
- Options & Features: Battery powered
- Measurement Type: AC / DC
- Form Factor: Clamp Meter
- AC Voltage: 200 to 1000
from Hoyt Electrical Instrument Works, Inc.
A new generation of Modern Digital MultiFunction Testers is born. These Testers have a range of new features not even found in Expensive Advanced Tes t Equipments. They are models 4152 IN, 4153 IN, 4154 MF, 4155 MF, 4156 IN, 4157 MF, 4158 MF, 4159 MF and 4160 MF. All, not only Rugged, but designed... [See More]
- Options & Features: Battery powered; Overload Protection
- Measurement Type: AC / DC
- Form Factor: Portable
- Display Digits: 7 or more digits
from TEGAM, Inc.
Voltman TRMS Voltmeter. with Continuity Tester. If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate... [See More]
- Options & Features: Auto-ranging; Battery powered
- Measurement Type: AC / DC
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit