Video Display Water Baths
Last Updated: April 1, 2025
Description
Video Display Water Baths are specialized devices that integrate a video display terminal (VDT) with a water bath system. These devices are designed to provide visual feedback and control over the temperature and conditions within the water bath, allowing for precise monitoring and adjustments.
Working Principle
Video Display Water Baths operate by using a video display terminal to present data and control options to the user. The display, which can be a cathode ray tube or a flat panel, shows real-time information about the temperature and status of the water bath. The system includes sensors and controllers that regulate the heating process, ensuring that the desired temperature is maintained. This setup is useful because it allows for accurate temperature control and monitoring, reducing the risk of overheating or underheating the contents of the bath.
Applications
Video Display Water Baths are used in various scientific and industrial applications where precise temperature control is crucial. For example, they are employed in laboratories for conducting experiments that require stable temperature conditions. In the oil and gas industry, they are used to maintain the temperature of fluids during processing, ensuring that the fluids remain at optimal conditions for further processing or analysis.
Advantages over other Water Baths
One of the main advantages of Video Display Water Baths over traditional water baths is the integration of a video display terminal, which provides real-time data and control options. This feature enhances the accuracy and ease of use, allowing operators to make quick adjustments based on the displayed information. Additionally, the use of digital readouts can improve the precision of temperature settings compared to analog systems.
Limitations
A limitation of Video Display Water Baths is the potential for user error in interpreting the displayed data, especially if the interface is not user-friendly. Additionally, the complexity of the integrated systems may lead to higher initial costs and maintenance requirements compared to simpler water bath systems.
Considerations
When considering the purchase and use of a Video Display Water Bath, it is important to evaluate the initial costs, which may be higher due to the advanced technology involved. Operating expenses should also be considered, as the system may require more energy to power the display and control systems. Durability and accuracy are critical factors, as the system must withstand regular use while maintaining precise temperature control. Finally, replacement and maintenance costs should be factored in, as the integrated display and control systems may require specialized servicing.
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog... [See More]
- Display Type: Video Display
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 45 to 280
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from Cole-Parmer
bull; Economical alternative to stainless steel baths. • Control temperatures up to 65 Â °C. • Two controller options to precisely suit your requirements. These versatile baths provide additional features and flexibility than previous heated baths. Each unit features a removable... [See More]
- Display Type: Video Display
- Temperature Control: Heating
- Configuration: Bath; Controlled Bath
- Frequency Range: 50
from AMETEK Brookfield
The compact TC-150 is a circulating heating bath for use with water-jacketed Brookfield accessories. Also accommodates 600 mL beaker. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from Cole-Parmer
bull; Economical alternative to stainless steel baths with better heat resistance than acrylic. • Control temperatures up to 100 <deg >C. • Two controller options to precisely suit your requirements. These versatile baths provide additional features and flexibility than previous... [See More]
- Display Type: Video Display
- Temperature Control: Heating
- Configuration: Bath; Controlled Bath
- Frequency Range: 50
from AMETEK Brookfield
Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and... [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Display Type: Video Display
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 25 to 100
from Cole-Parmer
bull; Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy. • Temperature range from -45 to 700 <deg >C. • Optional ITS-90 reference input reads PRTs to <tol >0.006 <deg >C. These units combine bath-level performance with dry-well... [See More]
- Display Type: Video Display
from AMETEK Brookfield
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for... [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 200
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Display Type: Video Display
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 25 to 100
from Cole-Parmer
bull; Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy. • Temperature range from -45 to 700 <deg >C. • Optional ITS-90 reference input reads PRTs to <tol >0.006 <deg >C. These units combine bath-level performance with dry-well... [See More]
- Display Type: Video Display
from AMETEK Brookfield
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for... [See More]
- Display Type: Video Display
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 200
from Cole-Parmer
bull; Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy. • Temperature range from -45 to 700 <deg >C. • Optional ITS-90 reference input reads PRTs to <tol >0.006 <deg >C. These units combine bath-level performance with dry-well... [See More]
- Display Type: Video Display
from Cole-Parmer
bull; Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy. • Temperature range from -45 to 700 <deg >C. • Optional ITS-90 reference input reads PRTs to <tol >0.006 <deg >C. These units combine bath-level performance with dry-well... [See More]
- Display Type: Video Display
from Cole-Parmer
bull; Adjustable temperature, stroke length, and speed give these 10- and 20-liter baths the versatility you want. These digital shaking water baths feature a microprocessor-based keypad and digital display with preset time, continuous run, rpm, and temperature. Nonvolatile memory safely stores... [See More]
- Display Type: Video Display
- Frequency Range: 60
- Configuration: Bath
- Volume: 10
from Cole-Parmer
bull; Save time <emdash >seven viscometer holders and seven bath timers allow multiple measurements at the same time. • Motorized stirrer provides uniform temperature control and thorough circulation without turbulence. Baths feature PID microprocessor controller to deliver precise... [See More]
- Display Type: Video Display
- Volume: 17
- Configuration: Controlled Bath
- Operating Temperature: 302
from Cole-Parmer
bull; Save time <emdash >seven viscometer holders and seven bath timers allow multiple measurements at the same time. • Motorized stirrer provides uniform temperature control and thorough circulation without turbulence. Baths feature PID microprocessor controller to deliver precise... [See More]
- Display Type: Video Display
- Volume: 7
- Configuration: Controlled Bath
- Operating Temperature: 302
from Cole-Parmer
bull; Large user-friendly digital display. • Integral heating coil and re-circulating pump. • Stainless steel tank with drain valve, bridge and lid. Designed with a large, easy-to-read backlit display that easily shows both the process value and set value from a distance, as well as... [See More]
- Display Type: Video Display
- Frequency Range: 60
- Configuration: Bath
- Volume: 6
from Cole-Parmer
bull; An economical alternative for kinematic viscosity measurement. These kinematic viscosity baths meets ASTM D-445 specifications for measuring petroleum, lubricants, polymer coatings, food, paint, and other liquids. Advanced PID controls maintain precise temperatures and quick responsiveness... [See More]
- Display Type: Video Display
- Operating Temperature: 275
- Configuration: Controlled Bath
from Cole-Parmer
bull; An economical alternative for kinematic viscosity measurement. These kinematic viscosity baths meets ASTM D-445 specifications for measuring petroleum, lubricants, polymer coatings, food, paint, and other liquids. Advanced PID controls maintain precise temperatures and quick responsiveness... [See More]
- Display Type: Video Display
- Operating Temperature: 275
- Configuration: Controlled Bath