Serial Interface Water Baths
from Sigma-Aldrich
MC, AC input 115 V, has adjustable high temperature cut-off [See More]
- Remote Interface: Computer Interface; Serial Interface
- Temperature Control: Heating
- Configuration: Controller
- Termperature Range: -20 to 200
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog... [See More]
- Remote Interface: Computer Interface; Serial Interface
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 45 to 280
from Isotech North America
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have... [See More]
- Remote Interface: Computer Interface; Serial Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 50 to 700
from Isotech North America
Deep Immersion Calibration Baths Available in Three Ranges Covering -80 °C to 300 °C. Stability of ±0.007 °C. Deep immersion depth (470mm or 18.5 ”) with low filling costs. Capable of calibrating liquid in glass thermometers, no level adapters required. Variable Speed... [See More]
- Remote Interface: Computer Interface; Serial Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: 40 to 300
from Isotech North America
The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005 °C over the complete temperature range of -65 °C to +300 °C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model... [See More]
- Remote Interface: Computer Interface; Serial Interface; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -65 to 300