Heating Water Baths
from Isotech North America
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have... [See More]
- Temperature Control: Heating
- Termperature Range: 50 to 700
- Configuration: Controlled Bath
- Temperautre Stability: 0.0090
from Cole-Parmer
• Make the most of your Buchi system. Use with Buchi rotary evaporators or alone. Accomodates either water or oil. Provides temperature range of 20-180 <deg >C. Digital display provides readout of set and actual bath temperatures. Easy to clean, stainless steel pan. [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Frequency Range: 50
from CANNON Instrument Company
CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. Common Applications. Formulated oil analysis. Hydraulic... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 20 to 100
- Configuration: Controlled Bath
- Temperature Accuracy: 0.0100
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 150
- Configuration: Controlled Bath
- Temperautre Stability: 0.1800
from AMETEK Brookfield
The compact TC-150 is a circulating heating bath for use with water-jacketed Brookfield accessories. Also accommodates 600 mL beaker. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 150
- Configuration: Controlled Bath
- Temperautre Stability: 0.0100
from Sigma-Aldrich
Heavy-gauge stainless steel bath, suitable for magnetic stirring [See More]
- Temperature Control: Heating
- Termperature Range: ? to 250
- Configuration: Controlled Bath
- Depth: 3.58
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ AC150 is ideal when applications require greater pumping performance, ramp programming, application alarms and temperature ranges from −50 ° to +150 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -50 to 150
- Configuration: Controller
- Temperautre Stability: 0.0180
from Isotech North America
Deep Immersion Calibration Baths Available in Three Ranges Covering -80 °C to 300 °C. Stability of ±0.007 °C. Deep immersion depth (470mm or 18.5 ”) with low filling costs. Capable of calibrating liquid in glass thermometers, no level adapters required. Variable Speed... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 40 to 300
- Configuration: Controlled Bath
- Temperautre Stability: 0.0126
from Cole-Parmer
• Make the most of your Buchi system. Use with Buchi rotary evaporators or alone. Accomodates either water or oil. Provides temperature range of 20-180 <deg >C. Digital display provides readout of set and actual bath temperatures. Easy to clean, stainless steel pan. [See More]
- Temperature Control: Heating
- Display Type: Digital Numerical Display
- Frequency Range: 60
from CANNON Instrument Company
For Kinematic Viscosity from 20 °C to 150 °C. ASTM D445/D446, ISO 3104/3105. The microprocessor-controlled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The unit... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 20 to 100
- Configuration: Controlled Bath
- Temperature Accuracy: 0.0100
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 150
- Configuration: Controlled Bath
- Temperautre Stability: 0.1800
from AMETEK Brookfield
Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 150
- Configuration: Controlled Bath
- Temperautre Stability: 0.0180
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ A10 refrigerated bath circulators provide efficient cooling for open and closed applications, with temperatures ranging from −10 ° to +100 °C and maximum bath volume of 6 liters. Powerful bath circulators with a stainless-steel reservoir can be configured with... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -10 to 100
- Configuration: Controlled Bath
- Temperautre Stability: 0.0180 to 0.0360
from Isotech North America
The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005 °C over the complete temperature range of -65 °C to +300 °C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -65 to 300
- Configuration: Controlled Bath
- Temperature Accuracy: 5.00E-4
from Cole-Parmer
bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Controlled Bath
- Volume: 3 to 5
from CANNON Instrument Company
For Kinematic Viscosity from 20 °C to 100 °C. ASTM D445/D446, ISO 3104/3105. The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 100 °C . The unit accommodates up to 7... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 20 to 100
- Configuration: Controlled Bath
- Temperature Accuracy: 0.0100
from BEING Scientific Inc.
BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Temperature Control: Heating
- Termperature Range: ? to 100
- Configuration: Controlled Bath
- Temperautre Stability: 0.3600
from AMETEK Brookfield
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 200
- Configuration: Controlled Bath
- Temperautre Stability: 0.0180
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A10B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -10° to +100°C and maximum bath volume of 30 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -10 to 100
- Configuration: Controlled Bath
- Power: 250
from Cole-Parmer
bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Controlled Bath
- Volume: 7 to 11
from CANNON Instrument Company
For Kinematic Viscosity from 10 °C to 100 °C. ASTM D445/D446, ISO 3104/3105. The CT-600 series constant temperature bath, with its external thermoelectric cooler, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 100... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 10 to 100
- Configuration: Controlled Bath
- Temperature Accuracy: 0.0100
from BEING Scientific Inc.
BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Temperature Control: Heating
- Termperature Range: ? to 100
- Configuration: Controlled Bath
- Temperautre Stability: 0.3600
from AMETEK Brookfield
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -20 to 200
- Configuration: Controlled Bath
- Temperautre Stability: 0.0180
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
ARCTIC A24B Refrigerated Circulators. Thermo Scientific ™ A24B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -24 ° to +200 °C and maximum bath volume of 27 liters. Configure your refrigerated bath with a... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -24 to 200
- Configuration: Controlled Bath
- Pumping Capacity: 17 to 24
from Cole-Parmer
bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Controlled Bath
- Volume: 14 to 26
from CANNON Instrument Company
For Kinematic Viscosity from −30 °C to +10 °C. ASTM D445/D446, ISO 3104/3105. The TE-1500 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from −30... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -30 to 10
- Configuration: Controlled Bath
- Power: 1000
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Temperature Control: Heating
- Termperature Range: 25 to 100
- Configuration: Controlled Bath
- Power: 500
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A25 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −25 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a stainless-steel reservoir can be configured... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -25 to 100
- Configuration: Controlled Bath
- Power: 500
from Cole-Parmer
bull; Economical alternative to stainless steel baths. • Control temperatures up to 65 Â °C. • Two controller options to precisely suit your requirements. These versatile baths provide additional features and flexibility than previous heated baths. Each unit features a removable... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Bath; Controlled Bath
- Volume: 6
from CANNON Instrument Company
For Kinematic Viscosity from −30 °C to +30 °C. ASTM D445/D446, ISO 3104/3105. The microprocessor-controlled TE-3000 series constant temperature bath, with integrated thermoelectric cooling, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -30 to 30
- Configuration: Controlled Bath
- Power: 1000
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- Temperature Control: Heating
- Termperature Range: 25 to 100
- Configuration: Controlled Bath
- Power: 1450
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A28F refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −28 ° to +200 °C and maximum bath volume of 10 liters. Powerful bath circulators with a stainless-steel reservoir can be... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -28 to 100
- Configuration: Controlled Bath
- Power: 320
from Cole-Parmer
bull; Economical alternative to stainless steel baths with better heat resistance than acrylic. • Control temperatures up to 100 <deg >C. • Two controller options to precisely suit your requirements. These versatile baths provide additional features and flexibility than previous... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Bath; Controlled Bath
- Volume: 3 to 6
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
ARCTIC A40 Refrigerated Circulator. The Thermo Scientific ™ A40 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from -40 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -40 to 200
- Configuration: Controlled Bath
- Power: 800
from Cole-Parmer
bull; Superior performance for the most demanding applications. • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature. • Large color LCD (262K colors) <emdash >graphical display of operating ramp program. • Pump speed adjustment to 10... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Controlled Bath
- Display Type: Digital Numerical Display
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ A5B refrigerated baths feature a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -5° to +100°C and maximum bath volume of 20 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED controller... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -5 to 100
- Configuration: Controlled Bath
- Power: 200
from Cole-Parmer
bull; Seamless 304 stainless steel interior. <B >Analog Baths </B > feature analog control and manual high-limit thermostat. Ideal for applications with fixed setpoints. Read bath temperature from the spirit-filled glass thermometer; thermometer reads from 0 to 100 <deg >C in 1... [See More]
- Temperature Control: Heating
- Frequency Range: 50 to 60
- Configuration: Bath; Controlled Bath
- Volume: 1.5
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
A simple solution for direct cooling of small samples. Thermo Scientific ™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -45 to 150
- Configuration: Controller
- Temperature Accuracy: 0.1000
from Cole-Parmer
lt;b >Digital Baths </b > offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Bath; Controlled Bath
- Volume: 1.5
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ GLACIER Series G50 Ultra-Low Refrigerated Circulators are cost effective and offer extreme temperature performance. These circulators deliver high heating and cooling capacities for rapid heat-up and cool-down times. Fitted with adjustable castors, drainport and... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -50 to 200
- Configuration: Controlled Bath
- Power: 900
from Cole-Parmer
bull; Seamless 304 stainless steel interior. <B >Analog Baths </B > feature analog control and manual high-limit thermostat. Ideal for applications with fixed setpoints. Read bath temperature from the spirit-filled glass thermometer; thermometer reads from 0 to 100 <deg >C in 1... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Bath; Controlled Bath
- Volume: 2.5
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog... [See More]
- Temperature Control: Heating
- Termperature Range: 45 to 280
- Configuration: Controlled Bath
- Pumping Capacity: 24
from Cole-Parmer
bull; Seamless 304 stainless steel interior. <B >Analog Baths </B > feature analog control and manual high-limit thermostat. Ideal for applications with fixed setpoints. Read bath temperature from the spirit-filled glass thermometer; thermometer reads from 0 to 100 <deg >C in 1... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Bath; Controlled Bath
- Volume: 18
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ PC200 Immersion Circulators are ideal for applications that require sophisticated control, multiple ramp programming and extreme temperature performance ranging from −50 ° to +200 °C. Features include an enhanced digital display and easy –to –use... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -50 to 200
- Configuration: Controller
- Temperautre Stability: 0.0180
from Cole-Parmer
lt;b >Digital Baths </b > offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Bath; Controlled Bath
- Volume: 18
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50 ° to +300 °C. Features include an enhanced digital display and easy... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: -50 to 300
- Configuration: Controller
- Temperautre Stability: 0.0180
from Cole-Parmer
bull; Economical alternative to stainless steel baths for less demanding applications. • Three programmable set points. • Two-speed pump with adjustable nozzle and up to 17 L/min flow. • Plumbed inlet/outlet connections for external circulation. These versatile baths provide... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 12.8
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Precision ™ circulating water baths are ideal when temperature uniformity and control are particularly critical, such as when working with enzymes and in serological applications. Available in three different models, these high performance baths feature a... [See More]
- Temperature Control: Heating
- Termperature Range: 5 to 100
- Configuration: Controlled Bath
- Power: 1200 to 1500
from Cole-Parmer
bull; Powerful refrigeration system provides excellent cooling capacity across range of operating temperatures. • Two-speed pump with up to 21 L/min flow. • User-friendly interface available in three languages: English, French, German. <div class="cp-accordion" > <h3 >These... [See More]
- Temperature Control: Heating; Cooling
- Frequency Range: 50
- Configuration: Controlled Bath
- Volume: 15
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Support your fecal coliform testing with Thermo Scientific ™ Precision ™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5 °C for easy use. Each bath is factory is factory calibrated, with later... [See More]
- Temperature Control: Heating
- Termperature Range: 35 to 45.5
- Configuration: Controlled Bath
- Power: 1200 to 1500
from Cole-Parmer
bull; Quality performance at an affordable price!. • Easy-to-use PID controller with moisture-tight LCD (0.01  °) in  °C,  °F, or K. • Two-speed pump includes plumbing connections for external circulation. • Safety features include high-temperature... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 19.6
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Support a wide range of applications with Thermo Scientific ™ Precision ™ general purpose water baths, designed to maintain water temperature from ambient to 100 °C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry... [See More]
- Temperature Control: Heating
- Termperature Range: 100
- Configuration: Controlled Bath
- Power: 200 to 1200
from Cole-Parmer
bull; Fast heat-ups and accurate temperature control to 600 Â ° C. • Safer operation than oil and salt baths. • Dry, inert, nontoxic aluminum oxide ensures hazard-free operation. • Upgrade bath system with optional temperature controller. • Protect bath with optional... [See More]
- Temperature Control: Heating
- Frequency Range: 50 to 60
- Configuration: Bath
- Operating Temperature: 122 to 1112
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Precision ™ shaking water baths support a range of sensitive life science and QA/QC applications – from warming fragile reagents to tissue culturing and genetics sequencing. Easily clean and maintain your bath with new coil-free interior. The Precision shallow... [See More]
- Temperature Control: Heating
- Termperature Range: 5 to 100
- Configuration: Controlled Bath
- Power: 1200 to 1500
from Cole-Parmer
LCB-7 Calibration Bath (less controller) w/drain tap, cooling coil & lid Working area (l x w x d) 5.6 in x 6 in x 7 in [See More]
- Temperature Control: Heating
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S12T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 12 liters. The SAHARA series of heated bath circulators are... [See More]
- Temperature Control: Heating
- Termperature Range: 13 to 60
- Configuration: Controlled Bath
- Volume: 4 to 19
from Cole-Parmer
Heating bath [See More]
- Temperature Control: Heating
- Configuration: Bath
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S19T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are... [See More]
- Temperature Control: Heating
- Termperature Range: 13 to 60
- Configuration: Controlled Bath
- Volume: 4 to 19
from Cole-Parmer
bull; Precise and reproducible temperature control results for closed-loop applications. • Environmentally friendly temperature control units use natural refrigerants. • Electronic, user-adjustable overtemperature protection and optical low-level sensor. • Intuitive Pilot ONE... [See More]
- Temperature Control: Heating; Cooling
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 3
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are... [See More]
- Temperature Control: Heating
- Termperature Range: 13 to 60
- Configuration: Controlled Bath
- Volume: 4 to 19
from Cole-Parmer
bull; Designed specifically to provide heat to external open systems. • Rugged heater, housing, and pump are constructed of stainless steel. • Intuitive Pilot ONE touchscreen controller. • Store and load temperature settings to and from a USB stick (not included). The Hotbox... [See More]
- Temperature Control: Heating
- Frequency Range: 50
- Configuration: Controlled Bath
- Volume: 3.5
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required. Thermo Scientific ™ SAHARA PPO S14P Heated Bath Circulators maintain temperatures from ambient +13 ° to 100 °C, with maximum bath volume of 14 liters. The SAHARA series of heated bath circulators are available with a wide variety... [See More]
- Temperature Control: Heating
- Termperature Range: 13 to 100
- Configuration: Controlled Bath
- Volume: 14
from Cole-Parmer
bull; Super-compact size fits easily on any benchtop <emdash >even inside fume hoods!. • Three-key operation for fast and easy programming. • LED display and indicators show set point or actual temperature, plus pump, cooling and heating status. • R290 natural refrigerant is... [See More]
- Temperature Control: Heating; Cooling
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 1.4
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Perfect for internal or external circulation, Thermo Scientific ™ SAHARA Series S3 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13 ° to 200 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are available... [See More]
- Temperature Control: Heating
- Termperature Range: 13 to 150
- Configuration: Controlled Bath
- Volume: 2 to 51
from Cole-Parmer
bull; Smallest cooling circulator available <emdash >perfect for fume hood work. • Environmentally friendly temperature control units utilize natural refrigerants. • Combined electronic low-level and user-adjustable overtemperature protection. • Intuitive Pilot ONE touchscreen... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 2.75
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ SC100 is one of the basic models in the new generation of superior quality thermostats that maintain temperature from −28 ° to +100 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you to easily tune... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 13 to 100
- Configuration: Controller
- Temperautre Stability: 0.0360
from Cole-Parmer
bull; Atmospherically sealed thermostat can be set above or below the level of the application. • Environmentally friendly temperature control units utilize natural refrigerants. • Electronic, user-adjustable overtemperature protection and optical low-level sensor. • Intuitive Pilot... [See More]
- Temperature Control: Heating; Cooling
- Frequency Range: 60
- Configuration: Controlled Bath
- Volume: 2.4
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Maintain temperature from −28 ° to +150 °C, with Thermo Scientific ™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy –to –use touchpad settings. Easily tune the... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 13 to 150
- Configuration: Controller
- Temperautre Stability: 0.0360
from Cole-Parmer
bull; Extra-large backlit digital display can be easily seen from across a room. • Waterproof control panel swivels 180 Â °, allowing viewing at almost any angle. • Unique LidDock <reg > system stores the lid in open position for easy sample placement and drains... [See More]
- Temperature Control: Heating
- Frequency Range: 60
- Configuration: Bath; Controlled Bath
- Volume: 7
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Maintain temperature from −28 ° to +150 °C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific ™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital... [See More]
- Temperature Control: Heating; Cooling
- Termperature Range: 13 to 150
- Configuration: Controller
- Temperautre Stability: 0.0360