Computer Interface Water Baths
Last Updated: April 1, 2025
Description
Computer Interface Water Baths are specialized devices designed to maintain precise temperature control of fluids through a computer interface. These baths allow users to set, monitor, and adjust temperature parameters digitally, ensuring consistent and accurate thermal conditions for various applications.
Working Principle
Computer Interface Water Baths operate on the principle of indirect heating. A heating element generates heat, which is transferred to a fluid medium such as water or oil. This medium then evenly distributes the heat to the process fluid, minimizing the risk of hotspots and maintaining a stable temperature. The computer interface allows for precise control and monitoring of the temperature, enhancing the bath's utility by providing real-time data and adjustments.
Applications
Computer Interface Water Baths are used in a variety of applications where precise temperature control is critical. For example, in the oil and gas industry, they are used to maintain the temperature of gases passing through coils, ensuring they do not become too hot or cold for subsequent processes like cleaning or moisture removal . They are also employed in laboratory settings for experiments requiring stable thermal conditions.
Advantages over other Water Baths
Compared to direct heating techniques, Computer Interface Water Baths offer several advantages. They provide a safer alternative by using enclosed systems and indirect heat transfer methods, reducing the risk of gas leaks or fire . Additionally, they ensure uniform heating, which eliminates the chance of thermal degradation or uneven treatment, thereby maintaining consistent product quality .
Limitations
One limitation of Computer Interface Water Baths is the potential for increased complexity in setup and operation due to the integration of computer interfaces and sensors. This complexity can lead to higher initial costs and may require specialized training for effective use.
Considerations
When considering the use of Computer Interface Water Baths, several factors should be taken into account. Initial costs may be higher due to the advanced technology and components involved. Operating expenses can also be significant, particularly if the system requires frequent calibration or maintenance. Durability and accuracy are generally high, but regular maintenance is necessary to ensure long-term performance. Replacement and maintenance costs should be factored into the overall budget, as these systems may require specialized parts and service.
from Isotech North America
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have... [See More]
- Configuration: Controlled Bath
- Termperature Range: 50 to 700
- Temperature Control: Heating
- Temperautre Stability: 0.0090
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog... [See More]
- Configuration: Controlled Bath
- Termperature Range: 45 to 280
- Temperature Control: Heating
- Pumping Capacity: 24
from Sigma-Aldrich
MC, AC input 115 V, has adjustable high temperature cut-off [See More]
- Configuration: Controller
- Termperature Range: -20 to 200
- Temperature Control: Heating
- Volume: 4.5
from Isotech North America
Deep Immersion Calibration Baths Available in Three Ranges Covering -80 °C to 300 °C. Stability of ±0.007 °C. Deep immersion depth (470mm or 18.5 ”) with low filling costs. Capable of calibrating liquid in glass thermometers, no level adapters required. Variable Speed... [See More]
- Configuration: Controlled Bath
- Termperature Range: 40 to 300
- Temperature Control: Heating; Cooling
- Temperautre Stability: 0.0126
from Isotech North America
The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005 °C over the complete temperature range of -65 °C to +300 °C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model... [See More]
- Configuration: Controlled Bath
- Termperature Range: -65 to 300
- Temperature Control: Heating; Cooling
- Temperature Accuracy: 5.00E-4