Digital Numerical Display Water Baths

Last Updated: April 1, 2025

Description

Digital Numerical Display Water Baths are precision instruments designed to maintain a consistent temperature for various substances. They feature a digital display that provides real-time temperature readings, allowing users to monitor and adjust the temperature settings with high accuracy.

Working Principle

Digital Numerical Display Water Baths operate by using digital control panels equipped with temperature sensors. These sensors measure the current temperature of the water and compare it to a predefined setpoint. If the temperature deviates from the setpoint, the digital controller sends signals to either start or stop the heating process, ensuring the water remains at the desired temperature. This precise control makes them highly useful for applications requiring stable temperature conditions.

Applications

Digital Numerical Display Water Baths are commonly used in laboratories for tasks such as incubating cell cultures, warming reagents, and melting substrates. They are also employed in the food industry for quality control processes and in the pharmaceutical industry for testing drug stability.

Advantages over other Water Baths

One of the primary advantages of Digital Numerical Display Water Baths is their ability to maintain precise temperature control through digital sensors and controllers. This results in improved efficiency and reliability compared to traditional water baths, which may rely on less accurate analog controls. Additionally, the digital display provides clear and immediate feedback, reducing the likelihood of human error in temperature monitoring.

Limitations

Despite their advantages, Digital Numerical Display Water Baths can be limited by their reliance on electronic components, which may be susceptible to malfunctions or require regular calibration to maintain accuracy. Additionally, they may have higher initial costs compared to simpler water bath models.

Considerations

When considering the purchase of a Digital Numerical Display Water Bath, it is important to evaluate the initial costs, which can be higher due to the advanced technology involved. Operating expenses may also be influenced by the need for regular maintenance and calibration to ensure accuracy and reliability. Durability is generally high, but the electronic components may require periodic replacement. Accuracy is a significant benefit, but it is contingent on proper maintenance and calibration.

50 Results
Constant Temp Liquid Circulating Baths -- HCTB-3000 RCTB-3000
from OMEGA Engineering, Inc.

A choice of three temperature controllers with either analog or digital temperature selectors offers temperature management over the range of -40 to 250 °C with stability as good as ±0.005 °C. Each model has a rugged, splashproof case with all submerged parts being made of either... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating (optional feature); Cooling (optional feature)
  • Configuration: Controller
  • Termperature Range: -40 to 250
Julabo® Immersion Circulator -- Z557307
from Sigma-Aldrich

MC, AC input 115 V, has adjustable high temperature cut-off [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controller
  • Termperature Range: -20 to 200
048200 - Heating bath for Buchi Rotary Evaporators, 230V -- GO-23123-51
from Cole-Parmer

• Make the most of your Buchi system. Use with Buchi rotary evaporators or alone. Accomodates either water or oil. Provides temperature range of 20-180 <deg >C. Digital display provides readout of set and actual bath temperatures. Easy to clean, stainless steel pan. [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50
  • Temperature Control: Heating
AC150 Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ AC150 is ideal when applications require greater pumping performance, ramp programming, application alarms and temperature ranges from −50 ° to +150 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: -50 to 150
Fluidized Calibration Bath -- Model 875 Ayres
from Isotech North America

The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 50 to 700
048201 - Heating bath for Buchi Rotary Evaporators, 115V -- GO-23123-50
from Cole-Parmer

• Make the most of your Buchi system. Use with Buchi rotary evaporators or alone. Accomodates either water or oil. Provides temperature range of 20-180 <deg >C. Digital display provides readout of set and actual bath temperatures. Easy to clean, stainless steel pan. [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 60
  • Temperature Control: Heating
ARCTIC A10 Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ A10 refrigerated bath circulators provide efficient cooling for open and closed applications, with temperatures ranging from −10 ° to +100 °C and maximum bath volume of 6 liters. Powerful bath circulators with a stainless-steel reservoir can be configured with... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -10 to 100
Parallel Tube Liquid Calibration Bath -- Model 915LW
from Isotech North America

The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005 °C over the complete temperature range of -65 °C to +300 °C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -65 to 300
152-0011 - Thermo Scientific SC 100 Digital Immersion Circulator, 100<deg>C w/clamp, 230VAC -- GO-12135-05
from Cole-Parmer

bull; Wide range of performance levels for up to 50-liter baths. • Easy to use and energy efficient â € ”rotate control head 90 <deg > for easier viewing. Standard (SC) Controllers feature an LCD with temperature and set point values displayed simultaneously in choice of... [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50
  • Configuration: Controlled Bath
  • Operating Temperature: 212
ARCTIC A10B Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

The Thermo Scientific ™ A10B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -10° to +100°C and maximum bath volume of 30 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -10 to 100
152-1031 - Thermo Scientific SC100-S3, 2-5L Heated Bath, Amb +13 to 100C, 230V -- GO-12140-05
from Cole-Parmer

bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Frequency Range: 50
ARCTIC A24B Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

ARCTIC A24B Refrigerated Circulators. Thermo Scientific ™ A24B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -24 ° to +200 °C and maximum bath volume of 27 liters. Configure your refrigerated bath with a... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -24 to 200
152-1131 - Thermo Scientific SC100-S13, 7-11L Heated Bath, Amb +13 to 100C, 230V -- GO-12142-05
from Cole-Parmer

bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Frequency Range: 50
ARCTIC A25 Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

The Thermo Scientific ™ A25 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −25 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a stainless-steel reservoir can be configured... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -25 to 100
152-1301 - Thermo Scientific SC100-S30, 14-26L Heated Bath, Amb +13 to 100C, 230V -- GO-12144-05
from Cole-Parmer

bull; Rugged and corrosion resistant for high temperature applications up to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be indexed 90 Â... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Frequency Range: 50
ARCTIC A28F Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

The Thermo Scientific ™ A28F refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −28 ° to +200 °C and maximum bath volume of 10 liters. Powerful bath circulators with a stainless-steel reservoir can be... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -28 to 100
152-4051 - Thermo Scientific SC100-A5B, 12-20L Circulating Bath, -5 to 100C, 230V -- GO-12125-05
from Cole-Parmer

bull; Rugged and corrosion resistant baths for application temperatures from -28 <deg >C to 150 <deg >C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head can be... [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50
  • Configuration: Controlled Bath
  • Volume: 20
ARCTIC A40 Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

ARCTIC A40 Refrigerated Circulator. The Thermo Scientific ™ A40 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from -40 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -40 to 200
155-0021 - Thermo Scientific Immersion Circulator w/bridge, AC 150 thermostat (230V/50Hz) -- GO-12135-30
from Cole-Parmer

bull; Wide range of performance levels for up to 50-liter baths. • Easy to use and energy efficient â € ”rotate control head 90 <deg > for easier viewing. Advanced (AC) Controllers have all the same features as the SC models (SC Controllers feature an LCD with... [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50
  • Configuration: Controlled Bath
  • Operating Temperature: 302
ARCTIC A5B Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ A5B refrigerated baths feature a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -5° to +100°C and maximum bath volume of 20 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED controller... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -5 to 100
157-1072 - Thermo Scientific PC200-S7, 8L Heated Bath, Amb +13 to 200C, 115V -- GO-12148-00
from Cole-Parmer

bull; Superior performance for the most demanding applications. • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature. • Large color LCD (262K colors) <emdash >graphical display of operating ramp program. • Pump speed adjustment to 10... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Frequency Range: 60
EK Immersion Cooler
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

A simple solution for direct cooling of small samples. Thermo Scientific ™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: -45 to 150
157-4241 - Thermo Scientific PC200-A24B, 27L Circulating Bath, -24 to 200C, 230V -- GO-12129-04
from Cole-Parmer

bull; Rugged and corrosion-resistant baths for application temperatures from â € “50 to 200 Â °C. • Microprocessor PID controller for fast and precise temperature control. • Large selection of bath sizes to meet your application requirements. • Control head... [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50
  • Configuration: Controlled Bath
  • Volume: 27
GLACIER Series G50 Ultra-Low Refrigerated Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

The Thermo Scientific ™ GLACIER Series G50 Ultra-Low Refrigerated Circulators are cost effective and offer extreme temperature performance. These circulators deliver high heating and cooling capacities for rapid heat-up and cool-down times. Fitted with adjustable castors, drainport and... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -50 to 200
2825 - Thermo Scientific Precision General-Purpose Heated 1.5L Digital Bath; 115V -- GO-12428-00
from Cole-Parmer

lt;b >Digital Baths </b > offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Bath; Controlled Bath
  • Frequency Range: 60
PC200 Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ PC200 Immersion Circulators are ideal for applications that require sophisticated control, multiple ramp programming and extreme temperature performance ranging from −50 ° to +200 °C. Features include an enhanced digital display and easy –to –use... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: -50 to 200
2830 - Thermo Scientific Precision General-Purpose Heated 2.5L Digital Bath; 230V -- GO-12428-15
from Cole-Parmer

lt;b >Digital Baths </b > offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Bath; Controlled Bath
  • Frequency Range: 50 to 60
PC300 Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50 ° to +300 °C. Features include an enhanced digital display and easy... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: -50 to 300
2845 - Thermo Scientific Precision General-Purpose Heated Digital Bath; 18 Liters; 115V -- GO-12428-50
from Cole-Parmer

lt;b >Digital Baths </b > offer high performance and reliability. Microprocessor-based controller and fiberglass insulation provide excellent heat control and uniformity. Program temperature setpoint with the push of a button. Each bath features LED readout, automatic over-temperature... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Bath; Controlled Bath
  • Frequency Range: 60
Precision™ Circulating Water Bath
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ Precision ™ circulating water baths are ideal when temperature uniformity and control are particularly critical, such as when working with enzymes and in serological applications. Available in three different models, these high performance baths feature a... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 5 to 100
2860 - Precision Coliform Water Bath; 17.5 Liters; 115V -- GO-12424-00
from Cole-Parmer

Water Bath [See More]

  • Display Type: Digital Numerical Display
  • Volume: 3.2
  • Configuration: Bath
Precision™ Coliform Water Bath
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Support your fecal coliform testing with Thermo Scientific ™ Precision ™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5 °C for easy use. Each bath is factory is factory calibrated, with later... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 35 to 45.5
5150M41A130E - PolyScience 5150 Recirculating Chiller, -10 to 70C, Centrifugal, 240V -- GO-12910-22
from Cole-Parmer

bull; Handle process temperatures from -10 to 40 <deg >C <emdash >ideal for many routine process cooling needs. • Temperature and pressure/flow readouts. • Quiet operation, simple maintenance. • High and low temperature alarms. • Sealable reservoir. These affordable... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Cooling
  • Configuration: Controlled Bath
  • Frequency Range: 50
Precision™ General Purpose Bath
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Support a wide range of applications with Thermo Scientific ™ Precision ™ general purpose water baths, designed to maintain water temperature from ambient to 100 °C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 100
6102 - Fluke Calibration 6102 Portable Calibration Bath; 35 to 200C -- GO-90912-00
from Cole-Parmer

These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and stabilization... [See More]

  • Display Type: Digital Numerical Display
Precision™ Shaking Water Bath
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ Precision ™ shaking water baths support a range of sensitive life science and QA/QC applications – from warming fragile reagents to tissue culturing and genetics sequencing. Easily clean and maintain your bath with new coil-free interior. The Precision shallow... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 5 to 100
7102 - Fluke Calibration 7102 Portable Calibration Bath; -5 to 125C -- GO-90912-02
from Cole-Parmer

These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and stabilization... [See More]

  • Display Type: Digital Numerical Display
SAHARA Acrylic S12T Heated Bath Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S12T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 12 liters. The SAHARA series of heated bath circulators are... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 13 to 60
7103 - Fluke Calibration 7103 Portable Calibration Bath; -30 to 125C -- GO-90912-04
from Cole-Parmer

These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The heating, cooling, and stabilization... [See More]

  • Display Type: Digital Numerical Display
SAHARA Acrylic S19T Heated Bath Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S19T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 13 to 60
74220-706 - Lab Armor Waterless bead bath 6L, with beads 5L, 220V -- GO-10122-05
from Cole-Parmer

bull; Low maintenance, eco-friendly alternative to water baths. • Eco-friendly <emdash >beads are recyclable, use 50% less electricity, and do not require germicides. • Beads hold things in place, eliminating the need for racks and weights. • Bath is always ready, eliminating... [See More]

  • Display Type: Digital Numerical Display
  • Volume: 6
  • Frequency Range: 50 to 60
  • Operating Temperature: 41 to 176
SAHARA Acrylic S6T Heated Bath Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 13 to 60
FTE10DDC - High-Stability Immersion Digital Circulator; 240V; 50/60Hz -- GO-01262-07
from Cole-Parmer

• Accurate PID temperature control. This immersion circulator offers precise PID temperature control at a competitive price. Circulator features digital LED display, <tol >0.01 <deg >C stability, overtemperature indicator light, pressure pump, and low-liquid level cutoff. [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50 to 60
  • Configuration: Controlled Bath
  • Operating Temperature: 248
SAHARA PPO S14P Heated Bath Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Ideal when visibility of your application is required. Thermo Scientific ™ SAHARA PPO S14P Heated Bath Circulators maintain temperatures from ambient +13 ° to 100 °C, with maximum bath volume of 14 liters. The SAHARA series of heated bath circulators are available with a wide variety... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 13 to 100
FTU20DDC - Techne Standard Digital Circulator, 240 VAC, 50/60 Hz, 8 Amps -- GO-01262-15
from Cole-Parmer

bull; High <tol >0.005 <deg >C temperature stability. This digital immersion circulator offers a wide temperature range of 40 to 200 <deg >C (with optional chiller). Circulator includes all of the features found on the basic digital circulator model, plus RS-232 interface... [See More]

  • Display Type: Digital Numerical Display
  • Frequency Range: 50 to 60
  • Configuration: Controlled Bath
  • Operating Temperature: 392
SAHARA S3 Stainless-Steel Heated Bath Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Perfect for internal or external circulation, Thermo Scientific ™ SAHARA Series S3 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13 ° to 200 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are available... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
  • Configuration: Controlled Bath
  • Termperature Range: 13 to 150
SC100 Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ SC100 is one of the basic models in the new generation of superior quality thermostats that maintain temperature from −28 ° to +100 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you to easily tune... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: 13 to 100
SC150 Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Maintain temperature from −28 ° to +150 °C, with Thermo Scientific ™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy –to –use touchpad settings. Easily tune the... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: 13 to 150
SC150L Immersion Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Maintain temperature from −28 ° to +150 °C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific ™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controller
  • Termperature Range: 13 to 150
Ultra-Low Temperature Circulator
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers

Thermo Scientific ™ Ultra-Low Temperature Circulators meet a variety of application needs. The ULT baths are designed primarily to circulate to external closed loop applications. Featuring ultra-low temperatures down to −80 °C or −90 °C, the ULTs have digital displays for... [See More]

  • Display Type: Digital Numerical Display
  • Temperature Control: Heating; Cooling
  • Configuration: Controlled Bath
  • Termperature Range: -80 to 10