Cast Iron Injection Pumps
Last Updated: April 1, 2025
Description
Cast iron injection pumps are designed to deliver precise amounts of fluid under high pressure. These pumps are typically used to inject fluids into systems where maintaining specific pressure levels is crucial. The cast iron construction provides the pump with excellent strength and abrasion resistance, making it suitable for demanding environments.
Working Principle
Cast iron injection pumps operate by trapping a fixed volume of fluid at the inlet, compressing it to a higher pressure, and then discharging it into the system. This process is characteristic of positive displacement pumps, which do not rely on fluid velocity to achieve pumping action. Instead, they use mechanical means to move the fluid, ensuring consistent flow rates even under varying pressure conditions. This makes them particularly useful in applications requiring precise fluid delivery and high-pressure operation.
Applications
Cast iron injection pumps are used in various industries, including diesel engines, where they are driven by gears or chains from the crankshaft to inject fuel at high pressures. They are also employed in irrigation systems, horticulture, and water treatment technologies, where precise fluid control is necessary.
Advantages over other Injection Pumps
One of the primary advantages of cast iron injection pumps is their durability and resistance to abrasion, which is particularly beneficial in harsh environments. The high-pressure ratings of cast iron make these pumps suitable for applications that require robust performance under demanding conditions. Compared to other materials, cast iron offers a balance of strength and cost-effectiveness, making it a preferred choice for many industrial applications.
Limitations
Despite their advantages, cast iron injection pumps can be limited by their weight and susceptibility to corrosion if not properly maintained. The material's brittleness can also be a concern in applications where the pump is subject to significant mechanical stress or impact.
Considerations
When selecting a cast iron injection pump, it is important to consider the initial cost, which can be higher than pumps made from less durable materials. However, the long-term operating expenses may be lower due to the pump's durability and resistance to wear. Maintenance costs should also be considered, as regular inspections and proper lubrication are necessary to prevent corrosion and ensure optimal performance. Additionally, the accuracy of fluid delivery and the pump's ability to maintain consistent pressure levels are critical factors in determining its suitability for specific applications.
from Sulzer Ltd.
Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications. Crude oil pipeline. Boiler feed boosting. Hydraulic Power Recovery Turbine (HPRT). [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 4152.0
- Liquid Flow: 5200.0 to 132000.0
- Discharge Size: 6.000 to 32.000
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.0
- Liquid Flow: 39.0
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Sulzer Ltd.
Sulzer offers five models of barrel casing pumps: The GSG and CP are for high-temperature hydrocarbon processes, oil production, and offshore crude oil services, the HPcp and HPcpV for water injection to 1000 bar and offshore high energy services, and the HPT for electric utility boiler feed duties. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60665.1
- Liquid Flow: 285.0 to 20000.0
- Discharge Size: 1.500 to 20.000
from Watson Marlow Pumps Group
Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 110.0
- Liquid Flow: 0.6
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Watson Marlow Pumps Group
Finally, a hose pump to handle tough hydrocarbons!. Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW!. As the world leader in hose pump technology, the research and development team at... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 72.5
- Liquid Flow: 2.4
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC