Metering Pumps Injection Pumps
from YZ Systems, Inc.
The NJEX low volume odorizer delivers reliability to low flow odorization applications. Its unique design delivers accuracy, reliability and odor-free performance and it eliminates the risk for "vapor locking" at even the lowest of flow rates. The system provides three levels of verification to... [See More]
- Pump Type: Injection Pump; Metering Pump; Sampling Pump
- Power Source: AC
- Liquid Flow: 0.0
- Media: Odorant
from Witte Pumps & Technology GmbH
CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.0 to 20.0
- Media Temperature: 580
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 700.0
- Liquid Flow: 65.7
- Discharge Size: 1.500
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.0
- Power Source: DC; 12 VDC
from Scherzinger Pump Technology Inc.
The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]
- Pump Type: Booster Pump; Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Automotive, Machine Tool, Medical, Power Generation
- Power Source: DC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high reliability digital control system... [See More]
- Pump Type: Injection Pump; Metering Pump
- HP: 1.07
- Liquid Flow: 0.2
- Power Source: AC
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 150.0
- Liquid Flow: 0.0
- Discharge Size: 0.375
from OMEGA Engineering, Inc.
The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]
- Pump Type: Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 70.0 to 125.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.250
from YZ Systems, Inc.
The HVO High Volume Odorizer is designed for ultra-high accuracy and precision high volume injection. HVO injects at a customer-specified rate while automatically adjusting to changes in process flow rates and pump variability. HVO Features a large touch-screen interface with multiple layers and... [See More]
- Pump Type: Injection Pump; Metering Pump; Sampling Pump
- Discharge Pressure: 1500.0
- Liquid Flow: 0.2
- Power Source: AC
from Witte Pumps & Technology GmbH
PURO – Precision gear pump for the food Industries. Easy to clean and individually tunable. Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 1958.0
- Liquid Flow: 2.0 to 20.0
- Media Temperature: 392
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 3.0
- Discharge Size: 0.375
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.0
- Power Source: AC; 115 VAC, 230 VAC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high reliability digital control system... [See More]
- Pump Type: Injection Pump; Metering Pump
- HP: 2.14
- Liquid Flow: 1.9
- Power Source: AC
from OMEGA Engineering, Inc.
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]
- Pump Type: Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 20.0 to 125.0
- Liquid Flow: 0.0 to 0.2
- Discharge Size: 0.250
from YZ Systems, Inc.
The 6300 is ideal for lower flow applications where accurate injection and performance verification is expected. This proven system reliably provides proportional-to-flow odorant injection, onboard metering of the odorant injected, system monitoring and alarm notification. Additionally the system... [See More]
- Pump Type: Injection Pump; Metering Pump; Sampling Pump
- Discharge Pressure: ? to 1440.0
- Liquid Flow: 0.0
- Power Source: AC
from Witte Pumps & Technology GmbH
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.0 to ?
- Media Temperature: 580
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 2.9
- Discharge Size: 0.500
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.3
- Power Source: DC; 12 VDC
from Guangzhou Ascend Precision Machinery Co., Ltd.
The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is more suitable for injection / glue dispensing / spraying application. System features:... [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from YZ Systems, Inc.
The 7300 Series was the first system in the NJEX family and remains the industry flagship for most user applications. This mid-use, primary odorizer provides proportional-to-flow odorant injection, onboard metering of the odorant injected, system monitoring and alarm notification. Additionally the... [See More]
- Pump Type: Injection Pump; Metering Pump; Sampling Pump
- Discharge Pressure: ? to 1440.0
- Liquid Flow: 0.0
- Power Source: AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 7.8
- Discharge Size: 0.750
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.5
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery injection,... [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from YZ Systems, Inc.
The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides proportional-to-flow... [See More]
- Pump Type: Injection Pump; Metering Pump; Sampling Pump
- Discharge Pressure: ? to 1440.0
- Liquid Flow: 0.0
- Power Source: AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 7.8
- Discharge Size: 0.750
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.0
- Power Source: DC; 12 VDC, 24 VDC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is the top choice for automated fluid filling systems and... [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 13.4
- Discharge Size: 0.750
from Watson Marlow Pumps Group
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.1
- Power Source: AC (optional feature); DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CM series of micro fluid_metering pump systemis a new microfluid metering pump system with high efficiency, high precision,high stability and digital-control. It is suitable for all kinds of automatic dispensing,lineation and continuous filling. Typical Application: PhotoResist coating. Slot die... [See More]
- Pump Type: Injection Pump; Metering Pump
- Industry Served: PhotoResist coating, Slot die coating, Perovskite solar cell coating
- Pump Housing Material: Stainless Steel; Teflon, Ceramic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1200.0
- Liquid Flow: 36.5
- Discharge Size: 1.250
from Watson Marlow Pumps Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.0
- Power Source: AC (optional feature); DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body.The system maintains high precision dispensing with maximum... [See More]
- Pump Type: Injection Pump; Metering Pump
- HP: 2.14
- Liquid Flow: 1.9
- Power Source: AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 1.0
- Discharge Size: 0.375
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features. UL/ATEX explosion-proof certification. [See More]
- Pump Type: Injection Pump; Metering Pump
- HP: 1.07 to 2.95
- Liquid Flow: 0.6
- Power Source: AC
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 20.0
- Discharge Size: 1.000
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-LA is Guangzhou Ascend ’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA system consists... [See More]
- Pump Type: Injection Pump; Metering Pump
- Power Source: AC
- HP: 0.13
- Industry Served: Lithium battery electrolyte injection, Super capacitor electrolyte injection, Drug/reagent filling Cosmetics filling, Cleaning of electronic products
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0
- Discharge Size: 2.000
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-LA series integrated linear injection pump is designed to meet the needs of small volume fluid injection,filling, reduce the installation space of injection pump and reduce cost.This series of fluid injection pump integrates the control module ,without a separate controller, greatly saving... [See More]
- Pump Type: Injection Pump; Metering Pump
- HP: 0.13
- Liquid Flow: 0.0 to 0.3
- Pump Housing Material: Stainless Steel; Teflon, Ceramic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 4.2
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-LA is Guangzhou Ascend ’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA system consists... [See More]
- Pump Type: Injection Pump; Metering Pump
- Power Source: AC
- HP: 0.40
- Industry Served: Lithium battery electrolyte injection, Super capacitor electrolyte injection, Drug/reagent filling Cosmetics filling, Cleaning of electronic products
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.0
- Discharge Size: 1.250
from Watson Marlow Pumps Group
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 4.8
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-LA is Guangzhou Ascend ’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA system consists... [See More]
- Pump Type: Injection Pump; Metering Pump
- Power Source: AC
- HP: 0.40
- Industry Served: Lithium battery electrolyte injection, Super capacitor electrolyte injection, Drug/reagent filling Cosmetics filling, Cleaning of electronic products
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Smaller footprint saves valuable space. One pump covers a wide range of... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1500.0
- Liquid Flow: 0.5
- Discharge Size: 0.375
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 30.0
- Liquid Flow: 8.8
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-MIC high-precision fluid point-to-liquid/cleaning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be completed according to the specified program. The system design is flexible, convenient for... [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump; Cleaning Pump
- Industry Served: Cleaning agent point solution (chip, screen, lithium battery, etc.), Biochemical reagent point solution, Flavoring essence point liquid, Batching reagent addition
- HP: 0.03
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 1.4
- Discharge Size: 0.375
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 50.0
- Liquid Flow: 9.6
- HP: 2.00
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-FMI2020-AP standard series is Guangzhou Ascend ’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high precision rotary ceramic pump modules driven by step motor. AP series is based on sapphire grade... [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Reagent dispensing/filling, Glue dispensing for LED chip / semiconductor chip
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 1.4
- Discharge Size: 0.500
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
- Discharge Pressure: 232.0
- Liquid Flow: 39.0
- Pump Housing Material: Cast Iron
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. The system ’s flexible design allows customers for easy system integration. [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 4.0
- Discharge Size: 0.750
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 1.3
- Pump Housing Material: Plastic
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical reaction. [See More]
- Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Designed to handle a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Multiple diaphragm design provides linear, virtually pulse-less flow. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 2500.0
- Liquid Flow: 7.1
- Discharge Size: 0.750
from Watson Marlow Pumps Group
Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.6
- Pump Housing Material: Cast Iron
from Wanner Engineering, Inc.
Electronic Precision Metering. Versatile, Reliable Pumps for a Wide Range of Applications. Handles a wide range of fluids from clear water to thick slurries. Electronic flow control increases accuracy and reliability. Smaller footprint saves valuable space. One pump covers a wide range of flows and... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 14.8
- Discharge Size: 1.000
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 0.0
- Power Source: AC; 115 VAC, 230 VAC
from Wanner Engineering, Inc.
Triplex Metering Pump with “Pulse-Free ” Linear Flow. Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump... [See More]
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 3500.0
- Liquid Flow: 0.1
- Discharge Size: 0.250
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.8
- Pump Housing Material: Plastic
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
- Discharge Pressure: 300.0
- Liquid Flow: 35.0
- Discharge Size: 1.250
from Watson Marlow Pumps Group
Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Aluminum
- Liquid Flow: 0.2
- Power Source: DC; 12 VDC, 24 VDC
from Wanner Engineering, Inc.
Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 3.1
- Discharge Size: 0.500
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 350.0 to 1200.0
- Liquid Flow: 3.1
- Discharge Size: 0.375
from Wanner Engineering, Inc.
Exclusive Seal-less Diaphragm Design. Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing. Low NPSH requirements allow for operation with a vacuum condition on the suction - positive inlet pressure is not... [See More]
- Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 3500.0
- Liquid Flow: 157.0
- Discharge Size: 3.000