Magnetic Drive Pumps Injection Pumps
Last Updated: April 1, 2025
Description
Magnetic drive pumps are a type of pump that utilize magnets to generate movement. These pumps are designed to transfer fluids without the need for a direct mechanical seal, which helps to prevent leaks and contamination. They are particularly useful in handling hazardous or corrosive liquids due to their seal-less design.
Working Principle
Magnetic drive pumps operate by using two sets of permanent magnets. The outer set of magnets is driven by a standard electric motor, creating a rotating magnetic field. This field moves the inner set of magnets, which in turn drives the pumping mechanism. This design eliminates the need for a direct mechanical connection between the motor and the pump, reducing the risk of leaks and increasing reliability. The pumps can be configured as either dynamic pumps, which move an impeller, or positive displacement pumps, which expand and contract a cavity to move fluid .
Applications
Magnetic drive pumps are widely used in chemical-transfer applications, particularly where the handling of hazardous or corrosive fluids is required. They are suitable for applications involving cavitation and vapor mixtures, and they can handle solids effectively. Specific examples include their use in chemical manufacturing processes where the prevention of leaks and contamination is critical .
Advantages over other Injection Pumps
Magnetic drive pumps offer several advantages over traditional centrifugal and gear pumps. They have an indefinite dry-run capability, meaning they can operate without damage even when not fully primed. They also handle solids and operate well with cavitation and vapor mixtures. The seal-less design reduces the risk of leaks, making them ideal for handling hazardous chemicals. Additionally, the MAGNES Series Sliding Vane Magnetic Drive Pumps provide enhanced safety and reduced operating costs by eliminating the need for pre-priming and offering product recovery features .
Limitations
One limitation of magnetic drive pumps is their sensitivity to overheating. The magnets can demagnetize if exposed to temperatures above their upper limit, which can lead to pump failure. Additionally, these pumps are vulnerable to decoupling, a state where the magnets operate at reduced speeds due to exceeding the maximum torque rating. This can permanently damage the magnets, making them less suitable for applications with variable operating conditions that result in high power demands .
Considerations
When selecting magnetic drive pumps, several factors should be considered. Initial costs may be higher due to the complexity of the magnetic drive system. However, operating expenses can be lower due to reduced maintenance needs and the elimination of seal replacements. Durability is generally high, but care must be taken to avoid conditions that could lead to overheating or decoupling. Accurate selection of pump specifications, such as flow rate and operating temperature, is crucial to ensure reliable performance. Maintenance costs can be minimized by choosing pumps with fewer moving parts, which simplifies maintenance and reduces the likelihood of failure .
from ARGAL s.r.l.
MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]
- Pump Type: Centrifugal Pump; Dosing Pump; Injection Pump; Magnetic Drive Pump; Water Pump
- Discharge Size: 1.260 to 1.969
- Liquid Flow: 74.8 to 396.3
- Media Temperature: -22 to 230
from Witte Pumps & Technology GmbH
CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.0 to 20.0
- Media Temperature: 580
from Magnatex Pumps, Inc.
The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
- Discharge Pressure: ? to 85.0
- Liquid Flow: ? to 20.0
- Discharge Size: 0.500 to 0.750
from Magnatex Pumps, Inc.
Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
- Discharge Pressure: ? to 150.0
- Liquid Flow: ? to 320.0
- Discharge Size: 1.000 to 2.000
from Magnatex Pumps, Inc.
Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
- Discharge Pressure: ? to 70.0
- Liquid Flow: ? to 90.0
- Discharge Size: 0.750 to 1.500
from Magnatex Pumps, Inc.
The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
- Discharge Pressure: ? to 285.0
- Liquid Flow: ? to 2000.0
- Discharge Size: 0.470 to 0.710