Plastic Injection Pumps
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Pump Housing Material: Plastic
- Power Source: DC; 12 VDC
- Liquid Flow: 0.0
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from OMEGA Engineering, Inc.
The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]
- Pump Housing Material: Plastic; Polypropylene, Acrylic Optional
- Discharge Pressure: 70.0 to 125.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.250
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 8.0
- Discharge Size: 0.750
from Magnatex Pumps, Inc.
Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]
- Pump Housing Material: Plastic; Polypropylene, PP, Polyvinylidene Fluoride, PVC
- Discharge Pressure: ? to 55.0
- Liquid Flow: ? to 106.0
- Discharge Size: 1.500
from ARGAL s.r.l.
MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]
- Pump Housing Material: Plastic
- Discharge Size: 1.260 to 1.969
- Liquid Flow: 74.8 to 396.3
- Media Temperature: -22 to 230
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]
- Pump Housing Material: Plastic; Glass Fiber Reinforced Thermoplastic
- Discharge Pressure: 150.0
- Liquid Flow: 0.0
- Discharge Size: 0.375
from INTEGRA Biosciences AG
Designed to make the dispensing of culture media, buffers & solutions easy [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 1.3
- Pump Type: Dosing Pump; Injection Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from OMEGA Engineering, Inc.
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Discharge Pressure: 20.0 to 125.0
- Liquid Flow: 0.0 to 0.2
- Discharge Size: 0.250
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 35.0
- Discharge Size: 1.250
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Housing Material: Plastic
- Power Source: DC; 12 VDC
- Liquid Flow: 0.3
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 20.0
- Discharge Size: 1.000
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.5
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Pump Housing Material: Plastic
- Power Source: DC; 12 VDC, 24 VDC
- Liquid Flow: 0.0
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]
- Pump Housing Material: Plastic
- Power Source: AC (optional feature); DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.1
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Housing Material: Plastic
- Power Source: AC (optional feature); DC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 100.0
- Liquid Flow: 0.1
- HP: 0.33
from Watson Marlow Pumps Group
Flow rates from 12ml/min to 4.0 litre/min. Variable speed, high torque, reversible four vane pneumatic motor. Clutched rotor for rapid and effortless tube loading. 24-hour-duty rated. One-year full warranty. Value for Life: The lowest cost of ownerhip. Chemical and knock-resistant finish. A... [See More]
- Pump Housing Material: Plastic
- Power Source: Air or Pneumatic
- Discharge Pressure: 30.0
- Pump Type: Injection Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 30.0
- Liquid Flow: 4.2
- Power Source: AC; 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 60.0
- Liquid Flow: 4.8
- Power Source: AC; 230V to 460V, Three Phase
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 100.0
- Liquid Flow: 7.7
- Power Source: Air or Pneumatic
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 60.0
- Liquid Flow: 1.3
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.0
- Pump Type: Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Housing Material: Plastic
- Discharge Pressure: 29.0
- Liquid Flow: 0.8
- Pump Type: Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump