Specialty / Other Plating and Anodizing Equipment

22 Results
Anode Layer Ion Source Coating Machine -- TLC1500
from Guangdong Huasheng Nanotechnology Co., Ltd.

The TLC series anode layer ion source coating equipment integrates advanced Magnetron Sputtering (MS) and anode layer ion source technology, offering enhanced performance for high-quality thin film deposition. The anode layer ion source is a cold cathode gas ion source with a simple structure, large... [See More]

  • Process / Technology: Magnetron sputtering&Anode layer ion source
Arc discharge type high-vacuum ion plating system SHINKO SEIKI
from Daitron Co., Ltd.

Using an internally developed method, this system ionizes volatile particles under high vacuum. The smooth fine film quality has been proven in many applications over many years. [See More]

  • Process / Technology: Ion Plating
Arc Coating Equipment -- MD200
from Guangdong Huasheng Nanotechnology Co., Ltd.

MD200 is a compact arc ion plating system designed for small-batch production, non-standard tools, and resharpened tool coating. With 4 arc sources and WET lateral hot filament etching, it delivers stable coating quality, flexible production, and practical in-house coating capability. Key Benefits... [See More]

  • Process / Technology: Arc ion plating
Arc Filament type Ion Plating equipment (AF-IP equipment) SHINKO SEIKI
from Daitron Co., Ltd.

Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on evaporation source. [See More]

  • Process / Technology: Ion Plating
  • Application / Industry: Semiconductor / Wafer; Precision metal mold or parts of semiconductor manufacturing equipment
Arc Coating Equipment -- MD500
from Guangdong Huasheng Nanotechnology Co., Ltd.

MD500 is a multi-arc ion plating coating system designed for small and medium-batch cutting tool production, especially suitable for carbide end mills, drills, inserts, and resharpened tools. It integrates advanced multi-arc ion plating technology and WET lateral hot filament etching to ensure... [See More]

  • Process / Technology: Arc ion plating
PIG type DLC film forming system SHINKO SEIKI
from Daitron Co., Ltd.

Using an internally developed PIG plasma source, this system can form smooth DLC film at high speed. It is mostly used for surface processing of automotive parts, whose applications are expected to expand in the future. [See More]

  • Process / Technology: Penning Ionization Gauge (PIG) plasma source
  • Application / Industry: Surface processing of automotive parts
Arc Coating Equipment -- MD800 PLUS
from Guangdong Huasheng Nanotechnology Co., Ltd.

MD800 Plus is a high-capacity arc ion plating system for industrial cutting tool coating lines. Equipped with multi-arc ion plating technology and WET lateral hot filament etching, it is designed for batch coating production of inserts, end mills, drills, and hobbing tools. The system delivers... [See More]

  • Process / Technology: Arc ion plating
Arc Coating Equipment for Saw Blade Coating -- MD1500
from Guangdong Huasheng Nanotechnology Co., Ltd.

MD1500 is a customized arc coating equipment for saw blade coating. Designed for industrial saw tool manufacturers, it supports stable PVD arc coating, WET lateral etching, strong coating adhesion, and customized loading solutions for different saw blade production needs. Key Benefits of MD1500 Arc... [See More]

  • Process / Technology: Arc Ion Plating
Brand-new Composite Ion Coating Equipment of HD Series -- HD500
from Guangdong Huasheng Nanotechnology Co., Ltd.

The HD500 is built upon Huasheng's brand-new composite coating technology platform, enabling a composite process framework integrating high-ionization sputtering and arc processes. The films fabricated through this technology exhibit broader versatility. Notably, they demonstrate distinct advantages... [See More]

  • Process / Technology: Brand-new composite coating technology
Chemical Vapor Aluminizing Equipment -- CVA 190 L
from Guangdong Huasheng Nanotechnology Co., Ltd.

The CVA 190 L is a compact chemical vapor aluminizing equipment system for turbine blades and other high-temperature components that require oxidation- and corrosion-resistant aluminide diffusion layers. It uses a gas-phase chemical process to treat complex external surfaces, internal cooling... [See More]

  • Process / Technology: CVD Coating Equipment
Chemical Vapor Aluminizing Equipment -- CVA 440 L
from Guangdong Huasheng Nanotechnology Co., Ltd.

The CVA 440 L is a chemical vapor aluminizing system developed for turbine blades, engine hot-section parts and other components exposed to high-temperature oxidation and corrosion. Based on chemical vapor deposition technology, the system forms a uniform aluminide diffusion layer on the substrate... [See More]

  • Process / Technology: CVD Coating Equipment
Coating Equipment -- GFOUR
from Guangdong Huasheng Nanotechnology Co., Ltd.

GFOUR is Huasheng ’s latest high-power pulsed magnetron sputtering coating equipment. It is equipped with four magnetron cathodes, each capable of independent high-power pulse output, and a highly adaptable bias system with flexible parameter adjustment. The equipment supports full-range... [See More]

  • Process / Technology: 4th generation hybrid coating technology
Coating Equipment Sputter Deposition Process -- WCC800
from Guangdong Huasheng Nanotechnology Co., Ltd.

The Huasheng WCC800 coating equipment adopts the DC+HiPIMS magnetron sputtering deposition process, capable of preparing various coatings such as WC and TiAlN with strong adhesion and stable, reliable performance. It features outstanding loading adaptability, accurately meeting the coating... [See More]

  • Process / Technology: Products // Tribology
Composite DLC Coating Machine-Ultra Wear-Resistant Coating -- AC1500ULTRA
from Guangdong Huasheng Nanotechnology Co., Ltd.

AC1500ULTRA innovatively combines the advantages of PECVD (Plasma-Enhanced Chemical Vapor Deposition) technology and arc technology to create an outstanding coating solution. Based on the PECVD high-hard carbon film, it further incorporates the ultra-high hardness characteristics (greater than... [See More]

  • Process / Technology: Products // Tribology
Custom Coating Equipment -- MD1800
from Guangdong Huasheng Nanotechnology Co., Ltd.

MD1800 is a custom-designed PVD arc coating system for broach manufacturers and industrial tool producers. Unlike standard coating machines, MD1800 is configured according to the customer ’s broach size, loading method, coating requirements, and production capacity. The equipment is especially... [See More]

  • Process / Technology: PVD Coating Equipment
Customized PVD Coating Machine -- BLD
from Guangdong Huasheng Nanotechnology Co., Ltd.

Specilized coating equipment for band saw. BLD series equipment is Huasheng's brand new PVD coating machine specially used for band saw tool coating. BLD series is equipped with fully automated & intelligent operation. The unique clamping & equipment structure design of BLD enpower band saw... [See More]

  • Process / Technology: Arc ion plating
Customized PVD Coating Machine -- WO1500
from Guangdong Huasheng Nanotechnology Co., Ltd.

HuaSheng newly launched WO1500 PVD coating machine for circular saw blades, specializing in the design and development of customized coating solutions for conventional/non-standard circular saw blades, using a unique clamping and equipment structure design, suitable for conventional, large-size... [See More]

  • Process / Technology: Arc ion plating
CVD Coating Equipment -- 530L
from Guangdong Huasheng Nanotechnology Co., Ltd.

The 530L is an industrial CVD coating equipment system developed for cutting tools, dies and other components that require hard, wear-resistant coatings. Its 530 × 1600 mm reactor, 400 kg maximum loading capacity and five-zone heating configuration support stable batch processing at coating... [See More]

  • Process / Technology: CVD Coating Equipment
  • Application / Industry: Cutting tools, dies and selected aero-engine blade coating applications
Benchtop Electroplating Machines -- IKo Jr.
from ECSI Fibrotools

IKo ™ Jr. is a practical benchtop tool with the smallest footprint on the market capable of efficiently electroplating 4 ” wafers with just 1 gallon of solution. Designed for fast electroplating of high-resolution interconnects and fine metallic features on wafers and substrates. [See More]

  • Process / Technology: Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
  • Machinery Type: Batch - Vibratory / Ultrasonic; Laboratory / Pilot System
  • Application / Industry: Medical Devices; Semiconductor / Wafer
Benchtop Electroplating Machines -- IKo Slim
from ECSI Fibrotools

The Slim version of IKo ™ CLASSIC ™ is designed to fit a fume hood. With the footprint of 17 ″ x 28 ″ it enables fitting up to 3 modules in a fume hood for multiple simultaneous operating sites within a single electroplating Station. The power supply is located in prefered... [See More]

  • Process / Technology: Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
  • Machinery Type: Batch - Vibratory / Ultrasonic; Laboratory / Pilot System
  • Application / Industry: Medical Devices; Semiconductor / Wafer
Benchtop Electroplating Machines -- IKo Station
from ECSI Fibrotools

The IKo ™ STATION ™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8 ″ odd shape substrates and wafers. Easily retrofitted to a... [See More]

  • Process / Technology: Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
  • Machinery Type: Batch - Vibratory / Ultrasonic; Laboratory / Pilot System
  • Application / Industry: Medical Devices; Semiconductor / Wafer
Benchtop Electroplating Machines -- IKo™ CLASSIC™
from ECSI Fibrotools

The original. The IKo ™ CLASSIC ™ is a practical benchtop tool with the smallest footprint for up to 8 ″ wafers on the market. It ’s designed simply to electroplate high-resolution interconnects and fine metallic features on wafers and substrates. Contamination Resistant. [See More]

  • Process / Technology: Electroplating; Electrochemical Depostion (ECD); Nano Wire (NW), Seedless Electroplating (SL), Magnetic field (MG)
  • Machinery Type: Batch - Vibratory / Ultrasonic; Laboratory / Pilot System
  • Application / Industry: Medical Devices; Semiconductor / Wafer