Center Bore Bevel and Miter Gears

8 Results
Bevel Gear
from Chengdu Leno Machinery Co., Ltd.

Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]

  • Gear Center: Center Bore
Bevel Gears - American Standard -- 20 Pressure Angle
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Gear Center: Center Bore
  • Design: English
  • Number of Teeth: 14 to 60
  • Pressure Angle: 20°
Bevel Gears - European Standard -- Type A: 1:1, 1:2, 1:3, 1:4
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Gear Center: Center Bore
  • Design: Metric
  • Number of Teeth: 16 to 64
  • Pressure Angle: 20°
Bevel Gears - European Standard -- Type B: 1:1, 1:2, 1:3, 1:4
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Gear Center: Center Bore
  • Design: Metric
  • Number of Teeth: 16 to 60
  • Pressure Angle: 20°
GE-101 [GE-101 from Boston Gear]
from Reid Supply

Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A [See More]

  • Gear Center: Center Bore
  • Design: English
  • Number of Teeth: 15
  • Pitch: 12
Bevel Gears -- B330-2
from Martin Sprocket & Gear, Inc.

Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:1 [See More]

  • Gear Center: Center Bore
  • Design: English
  • Number of Teeth: 30
  • Pressure Angle: 20°
Bevel Gear -- 40 10 116
from ATLANTA Drive Systems, Inc.

Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]

  • Gear Center: Center Bore
  • Design: Metric
  • Number of Teeth: 16
  • Tooth Form: Straight
Miter Gears -- M424
from Martin Sprocket & Gear, Inc.

Miter gears, 20 degree pressure angle, 1:1 ratio [See More]

  • Gear Center: Center Bore
  • Design: English
  • Number of Teeth: 24
  • Pressure Angle: 20°