Hub Bevel and Miter Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Mounting: Hub; Set Screw
- Pressure Angle: 20°
- Design: English
- Tooth Form: Straight
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Mounting: Hub
- Pressure Angle: 20°
- Design: English
- Tooth Form: Straight
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Mounting: Hub
- Pressure Angle: 20°
- Design: Metric
- Tooth Form: Straight
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Mounting: Hub
- Design: English
- Number of Teeth: 12
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Mounting: Hub
- Design: Metric
- Number of Teeth: 16
- Pressure Angle: 20°
from Martin Sprocket & Gear, Inc.
Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:1 [See More]
- Mounting: Hub; Simple Bore
- Design: English
- Number of Teeth: 30
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]
- Mounting: Hub; Simple Bore
- Design: Metric
- Number of Teeth: 16
- Gear Center: Center Bore
from Martin Sprocket & Gear, Inc.
Miter gears, 20 degree pressure angle, 1:1 ratio [See More]
- Mounting: Hub; Simple Bore
- Design: English
- Number of Teeth: 24
- Pressure Angle: 20°