Nylon Bevel and Miter Gears
from KHK USA, Inc.
MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Nylon; MC901 Nylon
- Design: Metric
- Number of Teeth: 20
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Nylon; Nylon Set
- Design: English
- Number of Teeth: 16
- Pressure Angle: 20°
from KHK USA, Inc.
MC nylon products are light and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Nylon; MC901 Nylon
- Design: Metric
- Number of Teeth: 20
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Nylon; Commercial / Nylon
- Design: Metric
- Number of Teeth: 20
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Material: Nylon; Pinion (Nylon)
- Pressure Angle: 20°
- Design: Metric
- Tooth Form: Straight
from Circle Gear & Machine Co., Inc.
With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
- Tooth Form: Straight; Spiral
- Design: English
- OD: 48
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Design: Metric
- Tooth Form: Straight; Spiral
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Design: Metric
- Tooth Form: Straight; Spiral