Aluminum Bevel and Miter Gears

8 Results
1:1-1/2 / 48 DP Bevel Gear, Stainless Steel & Aluminum material -- S1346Z-48A30A045
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Material: Aluminum; Aluminum (Set)
  • Pressure Angle: 20°
  • Design: English
  • Tooth Form: Straight
20 Teeth, 0.6 Module, ISO 8 /Aluminum Miter Gear -- A 1A 4MY06020
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Aluminum; ISO 8 /Aluminum
  • Design: Metric
  • Number of Teeth: 20
  • Pressure Angle: 20°
24 Teeth, 72DP / AGMA 10, Miter Gear ( Precision Matched Set ) -- S1343Z-72A24A024
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Aluminum; Aluminum Set
  • Design: English
  • Number of Teeth: 24
  • Pressure Angle: 20°
48 Pitch, 1:1.5 Ratio Aluminum Fairloc® Bevel Gear Set -- S13F6Z-48A30A045
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Material: Aluminum; Aluminum Set
  • Face Width: 0.18
  • Pressure Angle: 20°
  • Bore Diameter: 0.2498
ANTI-BACKLASH MITER GEARS -- M48N-1AB
from W.M. Berg

Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross... [See More]

  • Material: Aluminum; Stainless
  • PD: 0.62
  • Pressure Angle: 20°
  • Bore Diameter: 0.2500
Custom Bevel Gears and Spiral Bevel Gears
from Circle Gear & Machine Co., Inc.

With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Tooth Form: Straight; Spiral
  • Design: English
  • OD: 48
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Design: Metric
  • Tooth Form: Straight; Spiral
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Design: Metric
  • Tooth Form: Straight; Spiral