Top Mounted Actuator Rotary Limit Switches
from Azbil Corporation
We offer an extensive lineup of limit switches that can be installed and used in many different environments. These switches are widely used in general industrial machinery, various industrial plants, outdoor equipment, and designated explosion-proof equipment. Select the optimal limit switch for... [See More]
- Orientation: Top Mounted Actuator
- Features: Rated for Hazardous Locations
- Actuator Type: Standard Roller
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller; Adjustable Roller; Rod or Wire
from Eaton Corporation - Sensors
The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. sWave ® wireless technology. Power supply by ex-proof Lithium battery (exchange inside Ex areas possible). Thermoplastic enclosure. Mounting details to EN 50047. No wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Eaton Corporation - Sensors
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single break. Mounting details to EN 50047. [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller; Rod or Wire
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -35 °C or heat-resistant up to +180 °C. Metal enclosure. Change-over contact with double break or 2 NC contacts. 3 cable entries M16 x 1.5. Locking screws, brass nickel-plated [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l per minute. The jet diametre is 12.5 mm, test duration is 1 min/m surface for at least 3 min. Salt-mist proof. With NIRO... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Heat-resistant up to +90 °C. High degree of protection IP 69K. Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 98: Snap action , 2 NC/1 NO contact with double break [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller; Adjustable Roller
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Orientation: Top Mounted Actuator
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 98: Snap action , 2 NC/1 NO contact with double break [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller; Adjustable Roller
from steute
Features/Options. Thermoplastic enclosure. sWave ® wireless technology (SW868/SW915). Smallest self-sufficient position switch. Switching behaviour/ hysteresis similar to microswitch. No power supply, no wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from steute
Features/Options. Thermoplastic enclosure. Design to EN 50047. sWave ® wireless technology (SW868/SW915) or EnOcean ® wireless technology (EN868). No power supply, no wiring and pipe laying required [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from steute
Features/Options. Thermoplastic enclosure. Mounting details to EN 50047. sWave ® wireless technology (SW868/SW915) or EnOcean ® wireless technology (EN868). No wiring and pipe laying required. Power supply by Lithium battery. Easy programming of receiver. Multi-network capable. Output signal... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from steute
Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier movements in intralogistics to security tasks in various areas of industrial building... [See More]
- Orientation: Top Mounted Actuator
- Actuator Type: Standard Roller; Offset Roller; Adjustable Roller; Wide Roller; Rod or Wire; Wobble Type (Spring)
- Switch Type: Electromechanical
- Mechanical Life Minimum: 1000000
from steute
Features/Options. Metal enclosure. Design to EN 50041. EnOcean ® wireless technology. No power supply, no wiring and pipe laying required. Easy programming of receiver. Multi-network capable. Output signal can be individually configurated at the receiver. Available on request with sWave ®... [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from steute
Features/Options. Metal enclosure. Design to EN 50041. EnOcean ® wireless technology. No power supply, no wiring and pipe laying required [See More]
- Orientation: Top Mounted Actuator; Side Mounted Actuator
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal