CE Certification Rotary Limit Switches
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: PG13.5/M20 X 1.5 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
from OMEGA Engineering, Inc.
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical; Solid State
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Euchner-U.S.A., Inc.
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]
- Certifications / Approvals: CE Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: PG13.5/M20 X 1.5 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: PG13.5/M20 X 1.5 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 5 PIN RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 5 PIN MINI CONNECTOR, RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13,... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 5 PIN MINI CONNECTOR
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Double Pole, Double Throw (DPDT)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Actuator Type: SIDE ROTARY
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN MINI CONNECTOR
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rod or Wire; Wobble Type (Spring)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 5 PIN RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller