Enclosed Switch Housing Rotary Limit Switches

21 Results
Limit Switch -- PS21L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Double Pole Limit Switch, Hazardous Location -- EA800
from Specialty Product Technologies

The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Mantained Contact (optional feature)
  • Actuator Type: Cam
Compact Prewired Switch -- E47BCC15
from Eaton Corporation - Sensors

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Actuator Type: Standard Roller
Control Valve Limit Switch -- NEXUS-LS
from SVF Flow Controls, Inc.

The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to satisfy outdoor... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Contact Type: Mantained Contact
  • Actuator Type: Wobble Type (Spring)
LS7 Limit Switch
from Joyce/Dayton Corp.

Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through 150-ton jacks,... [See More]

  • Switch Type: Electromechanical
  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Housing Type: Enclosed Switch Housing
Limit Switch -- PS21L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Hazardous Location Switch -- 10316H1002
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Control Valve Limit Switch Box for Hazardous Locations -- NEXUS-LX
from SVF Flow Controls, Inc.

The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Contact Type: Mantained Contact
  • Actuator Type: Wobble Type (Spring)
Limit Switch -- PS21M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Heavy-Duty Factory Sealed 6P+ Switch -- E50AR16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Heavy-Duty Plug-In Switch -- E50AR1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Side Rotary Operated -- 10316H187
from Eaton Corporation - Sensors

10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Special Purpose Switch -- 10316H1580
from Eaton Corporation - Sensors

10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31M-T
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Limit Switch -- PS42L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Limit Switch -- PS42L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Limit Switch -- PS43L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Safety Limit Switch -- PS21S
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Actuator Type: Standard Roller (optional feature); Adjustable Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature)