Wobble Type (Spring) Rotary Limit Switches
from RS Components, Ltd.
RS PRO SFP5K50A5X12P Safety Limit Switch [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/2 NC
- Normal State: Normally Open; Normally Closed
- Certifications / Approvals: RoHS Compliant
from RS Components, Ltd.
RS PRO AP5T91Z11 Limit Switch [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Certifications / Approvals: RoHS Compliant
from RS Components, Ltd.
Omron D5B-1533 Limit Switch [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Certifications / Approvals: RoHS Compliant
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
from RS Components, Ltd.
Telemecanique Sensors XCKN2108P20 [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Certifications / Approvals: RoHS Compliant
from RS Components, Ltd.
RS PRO SN4100-SP-B Limit Switch [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Certifications / Approvals: RoHS Compliant
from RS Components, Ltd.
RS PRO SN6200-SP-C Limit Switch [See More]
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Certifications / Approvals: RoHS Compliant
from steute
Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier movements in intralogistics to security tasks in various areas of industrial building... [See More]
- Actuator Type: Standard Roller; Offset Roller; Adjustable Roller; Wide Roller; Rod or Wire; Wobble Type (Spring)
- Orientation: Top Mounted Actuator
- Switch Type: Electromechanical
- Mechanical Life Minimum: 1000000
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 2 LB-INCH OPERATING FORCE. [See More]
- Actuator Type: Wobble Type (Spring)
- Connections: 1/2 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1000 to 10
from Eaton Corporation - Sensors
The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from SVF Flow Controls, Inc.
The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to satisfy outdoor... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Rod or Wire; Wobble Type (Spring)
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 2 LB-INCH OPERATING FORCE. [See More]
- Actuator Type: Wobble Type (Spring)
- Connections: 1/2 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1000 to 10
from Eaton Corporation - Sensors
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from SVF Flow Controls, Inc.
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 7
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Actuator Type: Wobble Type (Spring)
- Connections: 5 PIN RECEPTACLE
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 7
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Actuator Type: Wobble Type (Spring)
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Rod or Wire; Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Actuator Type: Rod or Wire; Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 5
from Honeywell Sensing & IoT
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 5
from Honeywell Sensing & IoT
All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 5
from Honeywell Sensing & IoT
All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 3
from Honeywell Sensing & IoT
MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is removed... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 20
from Honeywell Sensing & IoT
MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is removed... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 20
from Honeywell Sensing & IoT
MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is removed... [See More]
- Actuator Type: Wobble Type (Spring)
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 5
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 11
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 11
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 5
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 11
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 11
from Honeywell Sensing & IoT
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 11
from Honeywell Sensing & IoT
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Orientation: Side Mounted Actuator
from Honeywell Sensing & IoT
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring... [See More]
- Actuator Type: Wobble Type (Spring)
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring... [See More]
- Actuator Type: Wobble Type (Spring)
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring... [See More]
- Actuator Type: Wobble Type (Spring)
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring... [See More]
- Actuator Type: Wobble Type (Spring)
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Orientation: Side Mounted Actuator