Normally Closed (NC) Rotary Limit Switches
from DigiKey
SWITCH SNP ACT SPST-NC 0.1A 125V [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: Wire Leads
from Schmersal Inc.
2 cable entries M20. Metal enclosure. 2 Contacts. 106 mm x 99 mm x 63 mm ( basic component). Suitable for heavy duty [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Switch Type: Electromechanical
- Maximum Current Rating: 16
from RS Components, Ltd.
RS PRO SFP5K50A5X12P Safety Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/2 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
SWITCH SNAP ACT SPST-NC 0.1A 12V [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: SMD (SMT) Tab
from Schmersal Inc.
2 cable entries M20. Metal enclosure. 2 Contacts. 106 mm x 99 mm x 63 mm ( basic component). Suitable for heavy duty [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Switch Type: Electromechanical
- Maximum Current Rating: 16
from RS Components, Ltd.
Telemecanique Sensors XCSP3918P20 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: 3P
from DigiKey
SWITCH SNAP ACT SPST-NC 0.1A 12V [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: SMD (SMT) Tab
from Schmersal Inc.
Metal enclosure. 2 Contacts. 106 mm x 99 mm x 63 mm ( basic component). Suitable for heavy duty [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Switch Type: Electromechanical
- Maximum Current Rating: 16
from RS Components, Ltd.
RS PRO AP5T91Z11 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Wobble Type (Spring); Coil Spring
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
SWITCH SNAP ACT SPST-NC 6A 125V [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: "Quick Connect - 0.187"" (4.7mm)"
from Schmersal Inc.
2 cable entries M20. Continuous adjustment of lever position 360 °. Metal enclosure. 2 Contacts. 106 mm x 99 mm x 63 mm ( basic component). Suitable for heavy duty [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Switch Type: Electromechanical
- Maximum Current Rating: 16
from RS Components, Ltd.
Honeywell SZL-VL-S-A-N-M Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Side rotary fixed lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Connections: Integral Cable
from DigiKey
Switch SPST-NC Panel Mount, Snap-In [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: "Quick Connect - 0.187"" (4.7mm)"
from Schmersal Inc.
Cast iron enclosure, 2K paint. Exterior parts made of stainless steel. 2 switching angles (prewarning, deactivation) [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Switch Type: Electromechanical
- Maximum Current Rating: 10
from RS Components, Ltd.
Honeywell SZL-VL-S-B-N-M Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Adjustable Roller; Side rotary adjustable lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Connections: Integral Cable
from DigiKey
Switch SPST-NC Chassis Mount [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: Wire Leads
from Schmersal Inc.
Pre-wired cable bottom, 2. Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Cable, 4-pole Pre-wired cable
- Operating Temp: -30 to 80
from RS Components, Ltd.
Honeywell SZL-VL-S-C-N-M Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Adjustable Roller; Side rotary adjustable rod
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Connections: Integral Cable
from DigiKey
TD1260BHQJR [See More]
- Normal State: Normally Closed
- Switch Configuration: Single Pole, Single Throw (SPST); SPST-NC
- Contact Type: Momentary Contact
- Connections: J Lead
from Schmersal Inc.
connector plug M12, right. Slow action 1 Normally open contact (NO) / 1 Opener (NC). Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Connector M12, 4-pole
- Operating Temp: -30 to 80
from RS Components, Ltd.
Telemecanique Sensors ZCKJ404H29 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Spring return rotary head
- Switch Configuration: 2P
- Connections: Screw Terminal
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
Pre-wired cable right, 2 m. Slow action 1 Normally open contact (NO) / 1 Opener (NC). Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Open; Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Cable, 4-pole Pre-wired cable
- Operating Temp: -30 to 80
from RS Components, Ltd.
Telemecanique Sensors ZCKJ4H29 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary Head
- Switch Configuration: 2P
- Connections: Screw Terminal
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
connector plug M12, bottom. Slow action 1 Normally open contact (NO) / 1 Opener (NC). Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Open; Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Connector M12, 4-pole
- Operating Temp: -30 to 80
from RS Components, Ltd.
Telemecanique Sensors ZCKS1H29 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary Head
- Switch Configuration: 2P
- Connections: Screw Terminal
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
Pre-wired cable bottom, 2. with latching. Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Cable, 4-pole Pre-wired cable
- Operating Temp: -30 to 80
from RS Components, Ltd.
Honeywell GLAC20A1B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Double Pole, Double Throw (DPDT); DPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Screw Terminal; Screw Terminal
from Schmersal Inc.
Pre-wired cable right, 2 m. Snap action 1 Normally open contact (NO) / 1 Opener (NC). with latching. Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Open; Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Cable, 4-pole Pre-wired cable
- Operating Temp: -30 to 80
from RS Components, Ltd.
Honeywell GLAC01A1B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); DPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller; Adjustable Roller
from Schmersal Inc.
connector plug M12, right. Slow action 1 Normally open contact (NO) / 1 Opener (NC). plastic roller Ø 9,5 mm. Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Open; Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Connector M12, 4-pole
- Operating Temp: -30 to 80
from RS Components, Ltd.
Honeywell GLAC01A2B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); DPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Screw Terminal; Screw Terminal
from Schmersal Inc.
Pre-wired cable bottom, 2. Snap action 1 Normally open contact (NO) / 1 Opener (NC). plastic roller Ø 9,5 mm. Thermoplastic enclosure. Symmetric enclosure. Protection class IP66, IP67 [See More]
- Normal State: Normally Open; Normally Closed
- Mechanical Life Minimum: 10000000
- Connections: Cable, 4-pole Pre-wired cable
- Operating Temp: -30 to 80
from RS Components, Ltd.
Honeywell GLEB01A1B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); DPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller
from Schmersal Inc.
Metal enclosure. Wide range of alternative actuators. Good resistance to oil and petroleum spirit. 40,5 mm x 76 mm x 38 mm. Actuator heads can be repositioned by 4 x 90 °. Design to EN 50041 [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 30000000
from RS Components, Ltd.
Honeywell GLFC01A2B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller; Adjustable Roller
from Schmersal Inc.
Metal enclosure. Wide range of alternative actuators. Good resistance to oil and petroleum spirit. 40,5 mm x 76 mm x 38 mm. Actuator heads can be repositioned by 4 x 90 °. Design to EN 50041 [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 30000000
from RS Components, Ltd.
Honeywell LSQ310-20 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller; Adjustable Roller
from Schmersal Inc.
with brass roller. Explosion protection for ATEX Zones 2 and 22. Metal enclosure. Good resistance to oil and petroleum spirit. 40,5 mm x 76 mm x 38 mm. Mounting details to EN 50041. 1 Cable entry M 20 x 1.5 [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 30000000
from RS Components, Ltd.
Honeywell LS4A3K-2B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Screw Terminal; Screw Terminal
from Schmersal Inc.
with brass roller. Explosion protection for ATEX Zones 2 and 22. Metal enclosure. Good resistance to oil and petroleum spirit. 40,5 mm x 76 mm x 38 mm. Mounting details to EN 50041. 1 Cable entry M 20 x 1.5 [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 30000000
from RS Components, Ltd.
Siemens 3SE5112-0CH80 Interlock Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Screw Terminal; Screw Terminal
from Schmersal Inc.
Metal enclosure. Good resistance to oil and petroleum spirit. 66,7 mm x 76 mm x 38 mm. Actuator heads can be repositioned by 4 x 90 °. Including Ex-certified screwed cable gland and screw plug. Mounting details to EN 50041. 3 cable entries M 20 x 1.5 [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 30000000
from RS Components, Ltd.
Siemens 3SE5212-0CK50 Interlock Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Screw Terminal; Screw Terminal
from Schmersal Inc.
Ex-Zone 1 and 21. Metal enclosure. Good resistance to oil and petroleum spirit. 40,5 mm x 76 mm x 38 mm. Actuator heads can be repositioned by 4 x 90 °. Mounting details to EN 50041. 1 Cable entry M 20 x 1.5 [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 10
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 1000000
from RS Components, Ltd.
Siemens 3SE5132-0CJ80 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: Single Pole, Double Throw (SPDT); 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller; Adjustable Roller
from Schmersal Inc.
Single wire entry. Thermoplastic enclosure. Contact pins in the switch. 1 Actuating planes. Protection against accidental contact with additional wall. transparent cover. fixing screws M4 undetachable, captive. Fitting dimensions suitable for AZ 05x. Self-cleaning through the frictional mouvement of... [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 4
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 1000000
from RS Components, Ltd.
Siemens 3SE5112-0CH02 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: Double Pole, Double Throw (DPDT); DPDT
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Actuator Type: Standard Roller
from Schmersal Inc.
Single-conductor entry with strain relief. Thermoplastic enclosure. Contact pin in actuator bridge. 1 Actuating planes. Protection against accidental contact with additional wall. transparent cover. fixing screws M4 undetachable, captive. Fitting dimensions suitable for AZ 06x. Self-cleaning through... [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 4
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 1000000
from RS Components, Ltd.
Honeywell GLBC02A4J Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
1 Actuating planes. without cable ducts. Thermoplastic enclosure. Contact pin in actuator bridge. transparent cover. Self-cleaning through the frictional mouvement of the contact bridges. Protection class IP20. double-break switch. fixing screws M4 Pozidriv self-forming, undetachable, captive [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 4
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 10000000
from RS Components, Ltd.
Honeywell GLBC02A2B Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary lever
- Switch Configuration: Single Pole, Double Throw (SPDT); 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
Thermoplastic enclosure. Contact pin in actuator bridge. 1 Actuating planes. transparent cover. Self-cleaning through the frictional mouvement of the contact bridges. Protection class IP20. double-break switch. fixing screws M4 Pozidriv self-forming, undetachable, captive [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 4
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 10000000
from RS Components, Ltd.
Siemens 3SE5112-0BH50 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
Single wire entry (1 cable per clamp). Thermoplastic enclosure. Contact pin in actuator bridge. 1 Actuating planes. Protection class IP20. Inseparable cover and enclosure. Enclosure with mounting slots. Self-cleaning through the frictional mouvement of the contact bridges [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 4
- Connections: Screw Terminal; Screw terminals M 3
- Mechanical Life Minimum: 10000000
from RS Components, Ltd.
Siemens 3SE5112-0CH51 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from DigiKey
Switch DPST-NO/NC Chassis Mount [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
- Contact Type: Momentary Contact
- Connections: Integral Cable; Cable Leads
from Schmersal Inc.
Thermoplastic enclosure. Protection class IP20. Contact pin in actuator bridge. Self-cleaning through the frictional mouvement of the contact bridges. Enclosure with centered slotted hole and anchoring element. 30mm x 38mm x 15,5mm [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 6
- Connections: Screw Terminal; Screw terminals M20 x 1.5
- Mechanical Life Minimum: 1000000
from RS Components, Ltd.
Siemens 3SE5112-0CH60 Limit Switch [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rotary
- Switch Configuration: 1 NO/1 NC
- Certifications / Approvals: RoHS Compliant
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 15
from Eaton Corporation - Sensors
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Actuator Type: Standard Roller
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH
- Actuator Type: SIDE ROTARY
- Maximum Current Rating: 0.1000 to 10
from Radwell International
LIMIT SWITCH, MINI METAL BODY, SIDE ROTARY, 1 N.O, & 1 N.C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Closed
from steute
Features / Options. Metal enclosure. Slow action: 2 contacts [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Specialty Product Technologies
The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Mantained Contact (optional feature)
- Switch Type: Electromechanical
- Actuator Type: Cam
from Euchner-U.S.A., Inc.
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 15
from Eaton Corporation - Sensors
The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 2 LB-INCH OPERATING FORCE. [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH
- Actuator Type: Wobble Type (Spring)
- Maximum Current Rating: 0.1000 to 10
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, (1) 1/2 IN NPT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features / Options. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Ex version available [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 2 LB-INCH OPERATING FORCE. [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH
- Actuator Type: Wobble Type (Spring)
- Maximum Current Rating: 0.1000 to 10
from Radwell International
LIMIT SWITCH, IEC, SIDE ROTARY ADJUSTABLE METAL LEVER WITH 18MM METAL ROLLER, 90-DEGREE ADJUSTABLE HEAD, 1 N.O./ 1 N.C., SNAP ACTION, 30.3MM WIDE BODY, 20-22MM HOLE SPACING, DIE-CAST ZINC, MINIATURE DIN MOUNT, 1/2IN NPT CABLE ENTRY, IP66. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Feautes / Options. Metal enclosure. 2 contacts. Release by push-button (VD) or key (VS) possible. Belt-alignment roller made of stainless steel 1.4104. Indicator lamps for various voltages are indicated in chapter accessories in the appendix. Indicator lamp position in the left side cable entry,... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: 1/2 INCH NPT
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
COMEPI SAFETY LIMIT SWITCH, SIDE ROTARY ADJUSTABLE LEVER WITH NYLON ROLLER, (2) N.C. SAFETY OUTPUT(S), SLOW ACTION, PLASTIC, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Closed
from steute
Features / Options. Metal enclosure. 2 contacts. Watertight collar W for protection against penetration of dirt. Max. traction force 130 N. For limiting the hoist height. Ex version available [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 7
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: 1/2 INCH NPT
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE LP, ROTARY SHAFT, SPRING RETURN,1N.O./1N.C., CW/CCW, 600VAC, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Feautes / Options. Metal enclosure. 2 or 4 contacts. Release by push-button (VD) or key (VS) possible. Belt-alignment roller made of stainless steel 1.4104. Version with Dupline or Dupline Safe available on request. Indicator lamps for various voltages are indicated in chapter accessories in the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. CLOCKWISE, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: 1/2 INCH NPT
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,FRONT MOUNT,SIDE ROTARY,SPRING RETURN,1 N.O./1 N.C.,5IN PRE TRAVEL,CW / CCW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Heat-resistant up to +90 °C. High degree of protection IP 69K. Metal enclosure. 2 contacts [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE. 600 VAC 1 AMPERE, 250 VDC 0.4 AMPERE CONTACT RATING. -50 TO 80 DEG C OPERATING TEMPERATURE. 2.99 LB OPERATING FORCE. 30 DEG OPERATING TRAVEL. 12 DEG DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 600
- Maximum Current Rating: 0.4000 to 1
- Maximum DC Voltage Rating: 250
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY ADJUSTABLE METAL LEVER WITH POLYAMIDE ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30.3MM WIDE BODY, MINIATURE DIN MOUNT, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Metal enclosure. 2 contacts [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum Current Rating: 7
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: PG13.5/M20 X 1.5 INCH
- Maximum AC Voltage Rating: 24 to 600
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY ADJUSTABLE LEVER WITH STAINLESS STEEL ROLLER, CONTACT RATING 400VAC AT 1.8AMP/24VDC AT 2.8 AMP, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 2.8
from steute
Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +100 °C. High degree of protection IP 67. Metal enclosure. 2 contacts. Release by push-button (VD) possible. Available without unlocking mechanism (per EN 60947-5-1). Belt-alignment roller made of stainless steel 1.4104 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum Current Rating: 10
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: PG13.5/M20 X 1.5 INCH
- Maximum AC Voltage Rating: 24 to 600
from Radwell International
LIMIT SWITCH, GENERAL PURPOSE, LEVER-LESS TYPE, SIDE ROTARY, 1 N.O. / 1 N.C., SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 67. Metal enclosure. 4 contacts. Release by push-button (VD). Available without unlocking mechanism (per EN 60947-5-1). Belt-alignment roller made of stainless steel 1.4104 [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Contact Type: Mantained Contact
- Actuator Type: Standard Roller
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
- Connections: PG13.5/M20 X 1.5 INCH
- Maximum AC Voltage Rating: 24 to 600
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, ALUMINUM, (1) PG13.5 CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia,... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Rod or Wire; Wobble Type (Spring)
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 5 PIN RECEPTACLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
LIMIT SWITCH, IEC, SIDE ROTARY ADJUSTABLE LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, 1 N.O./1 N.C., SNAP ACTION, 40MM WIDE BODY, 30MM HOLE SPACING, ALUMINUM, 1X PG13.5 CABLE ENTRY, IP66. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Mounting details to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY STAINLESS STEEL ROD, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 41MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. N.B.: Please state required approvals for Russia with your order!. Special version only for dust Ex zone... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 5 PIN MINI CONNECTOR, RECEPTACLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY LEVER WITH POLYAMIDE ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30.3MM WIDE BODY, MINIATURE DIN MOUNT, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Cable. With latching and release by push-button possible. Belt-alignment roller made of stainless steel 1.4104. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia and Brazil with your... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 5 PIN MINI CONNECTOR
- Maximum AC Voltage Rating: 120
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY ADJUSTABLE STAINLESS STEEL ROD, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30.3MM WIDE BODY, PLASTIC, MINIATURE DIN MOUNT, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. 2 or 4 contacts. Cable. With latching and release by push-button possible. Belt-alignment roller made of stainless steel 1.4104. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia and Brazil with... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY FACTORY SEALED PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN MINI CONNECTOR
- Actuator Type: SIDE ROTARY
- Maximum Current Rating: 1 to 10
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 66MM WIDE BODY, ALUMINUM, (3) 1/2IN NPT CABLE ENTRIES.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Device group I (Mining). Equipment category M2. Metal enclosure. 2 contacts [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Offset Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 6
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE
- Maximum AC Voltage Rating: 24 to 120
from Radwell International
AUTOMATIONDIRECT IEC LIMIT SWITCH, SIDE ROTARY LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM HOLE SPACING, ALUMINUM, (3) PG13.5 CABLE ENTRIES.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller; Adjustable Roller; Rod or Wire
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN MINI CONNECTOR
- Actuator Type: SIDE ROTARY
- Maximum Current Rating: 1 to 10
from Radwell International
IEC LIMIT SWITCH, SIDE ROTARY STAINLESS STEEL ROD, 90-DEGREE ADJUSTABLE HEAD, 1 N.O./1 N.C., SNAP ACTION, 40MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single break. Mounting details to EN 50047. [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller; Rod or Wire
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Contact Type: Mantained Contact
- Actuator Type: Standard Roller
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTARY, RIGHT SHAFT POSITION, NEMA 4, CLASS 54 WATERTIGHT, 18:1 GEAR RATIO, 2 NO / 2 NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -35 °C or heat-resistant up to +180 °C. Metal enclosure. Change-over contact with double break or 2 NC contacts. 3 cable entries M16 x 1.5. Locking screws, brass nickel-plated [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
LIMIT SWITCH, SIDE ROTARY, 2 N.O./2 N.C., 1/2" NPT THREADED OPENING, NO LEVER, 6 A, 120 V AC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l per minute. The jet diametre is 12.5 mm, test duration is 1 min/m surface for at least 3 min. Salt-mist proof. With NIRO... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. DP-2NO-2NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE. 2 POSITION, MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 0.5-14 INCH NPT CONDUIT, 1 NC / 1 NO SNAP ACTION, SIDE ROTARY (REQUIRES LEVER), ADJUSTABLE METAL (R20 MM TO 75 MM), 17 MM DIAMETER METAL ROLLER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Heat-resistant up to +90 °C. High degree of protection IP 69K. Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 98: Snap action , 2 NC/1 NO contact with double break [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller; Adjustable Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. DP-2NO-2NC CONTACT CONFIGURATION. 9 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING TEMPERATURE. 2... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Connections: 9 PIN RECEPTACLE
- Maximum AC Voltage Rating: 120
from Radwell International
COMPACT LIMIT SWITCH, SIDE ROTARY ADJUSTABLE 3MM SQUARE STEEL SHAFT, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 98: Snap action , 2 NC/1 NO contact with double break [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller; Adjustable Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. DP-2NO-2NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1 to 10
- Connections: 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE
- Maximum AC Voltage Rating: 120 to 600
from Radwell International
DISCONTINUED BY THE SUPPLIER, LIMIT SWITCH, SWITCH LIMIT, N.O./N.C., SPDT, SIDE ROTARY WITH ROLLER LEVER, CONDUIT ,0.8A ,550VDC ,ROTARY, SCREW MOUNT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from steute
Metal enclosure. Slow or snap action: 2 contacts. Available on request with various actuating rollers [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE. 600 VAC/VDC CONTACT RATING. UL APPROVAL. NEMA 4 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 0 TO 180 DEG F OPERATING TEMPERATURE. 40 DEG OPERATING TRAVEL. 35 DEG DIFFERENTIAL... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 600
- Connections: 1/2 INCH NPT
- Total Travel: 40
from Radwell International
LIMIT SWITCH, 600 V, 3 AMP, C +OPTIONS, ROTARY HEAD TYPE, 1 NO / 1 NC CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 3
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Eaton Corporation
2NO-2NC CONTACT CONFIGURATION. 1/2 INCH NPT/20 MM CONNECTION TYPE. CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 200 DEG F OPERATING TEMPERATURE. 1.8... [See More]
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH NPT/20 MM
- Actuator Type: SIDE ROTARY
- Maximum Current Rating: 1 to 10
from Radwell International
LIMIT SWITCH, ROTARY, NO LEVER HEAVY DUTY, LOCATION: SIDE, CONTACT FORM: 1 NC / 1 NO, CW LOW TORQUE, CCW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Normal State: Normally Open; Normally Closed
- Actuator Type: Standard Roller
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Radwell International
LIMIT SWITCH, ROTARY/LEVER ARM, SPDT, 1.2 AMP AT 600 VAC, 0.1 AMP AT 600 VDC, 10 A BY CC FUSE, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1000 to 1.2
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage Rating: 600