1600 x 1200 Touch Screen Displays
from CyberTouch
20.1in Touch Screen LCD Monitor Desktop/Wall Mount. O2081U. USB. O2081S. Serial. O2081-Mac. Mac mini. O2081-Mac/Win7. Mac mini/Win 7. is professional-grade 20.1 " integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1 " diagonal color TFT LCD... [See More]
- Image Resolution: 1600x1200
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Wall
from Small PC Computers
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features. 20.0" TFT active matrix LCD. Resistive Touch Screen. VGA HD15 and DVI-D inputs. Native resolution 1600 x 1200 (auto... [See More]
- Image Resolution: 1600x1200
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Panel
from CyberTouch
20.1in Touch Screen LCD Monitor Open Frame/Rear Mount. S2081U. USB. S2081S. Serial. S2081-Mac. Mac mini. S2081-Mac/Win7. Mac mini/Win 7. is professional-grade 20.1 " integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1 " diagonal color TFT... [See More]
- Image Resolution: 1600x1200
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Open Frame
from Small PC Computers
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD200PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Image Resolution: 1600x1200
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Panel