Computer Touch Screen Displays

24 Results
17-inch SXGA Display System
from Interface Displays & Controls

Multi-sync, multi-format video monitor with infrared touch system and bezel keys. [See More]

  • Applications: Computer; ARINC / Avionic; Automotive; MIL-SPEC / Military
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Rack; Panel
Custom Touch Screens -- PRECI-Touch®
from New Vision Display

PRECI-Touch ® – PCAP Solutions for Real World Environments. NVD is one of the most trusted custom touch screen manufacturers with decades of experience serving major OEMs across all markets. Our PRECI-Touch ® solutions are known for their performance in some of the most challenging... [See More]

  • Applications: Computer; Automotive
  • Sensor Type: Capacitive
  • Screen Type: LCD or other Flat Panel Display
  • Screen Diagonal: 2 to 25
Desktop Monitors & Touch Screen Monitors
from Planar Systems, Inc.

Planar desktop monitors are sure to dazzle with unbeatable image quality and high performance. Planar Touch Screen monitors are perfect for a variety of high-traffic environments and provide the ultimate touch experience on the desktop. [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel (optional feature); Stand Alone; VESA
10.4" Color TFT Monitor -- XLM-EVUE-10T
from EarthLCD, a division of Earth Computer Technologies, Inc.

XLM-EVUE-10T (XLMEVUE10T) 10.4" Color TFT Monitor. SPECIFICATIONS: • 10.4" LCD Panel. • EarthLCD LED Driver. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. •800x600 resolution. • 300:1 contrast ratio. • 262K colors. • 400 cd/m2. • Digital... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • External Connections: Serial Interface (optional feature); USB (optional feature)
15" Panel Mount LCD -- Model SD150PC
from Small PC Computers

The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel
8.4-inch AMLCD Head Assembly
from Interface Displays & Controls

Amorphous-silicon, TFT (thin film transistor) liquid crystal, 1024 x RBG stripe x 768 pixel matrix. [See More]

  • Applications: Computer; ARINC / Avionic; Automotive; MIL-SPEC / Military
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel
Touch Displays
from Planar Systems, Inc.

Solutions from Desktop Monitors to Video Walls [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal (optional feature); External
  • Mounting Options: Panel (optional feature); Wall (optional feature); VESA
10.4" Panel Mount Color TFT LCD Kit -- PM-104AVT
from EarthLCD, a division of Earth Computer Technologies, Inc.

10.4" Panel Mount 400 Nit Color TFT LCD Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
19" Panel Mount LCD -- Model SD190PC
from Small PC Computers

The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel
Control Display Unit -- CDU
from Interface Displays & Controls

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]

  • Applications: Computer; ARINC / Avionic; Automotive; MIL-SPEC / Military
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Rack
10.4" Panel Mount Color TFT LCD Kit -- PM-104T-R01
from EarthLCD, a division of Earth Computer Technologies, Inc.

10.4" Panel Mount 400 Nit Color TFT LCD VGA Input only Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB VGA Input, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Waterproof LCD-PC -- Model SDC100
from Small PC Computers

The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable. All of our sealed systems use a unique and specialized... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount
Multi-Function Display -- F-16 A/B REO
from Interface Displays & Controls

The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]

  • Applications: Computer; ARINC / Avionic; Automotive; MIL-SPEC / Military
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Rack
12.1" Multi-Media Color TFT LCD Kit -- PM-121AVRT-USB
from EarthLCD, a division of Earth Computer Technologies, Inc.

12.1" Multi-Media Color TFT OpenFrame LCD Kit with USB Touch. SPECIFICATIONS: • NTSC Composite, S-Video, VGA RGB inputs. • TFT Active Transmissive Color. • Display Area: 12.1" Diagonal. • 16.7 Million colors. • 1024 X 768 resolution. • 0.24 x 0.24 mm pixel pitch. •... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Waterproof LCD-PC -- Model SDC150
from Small PC Computers

The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount
Tactile Touch Screen
from Interface Displays & Controls

A completed unit comprises of a COTS AMLCD with touch-screen overlay with controller board, actuators and driver board, and single-board computer in a ruggedized package. In addition, field programmable software allows for reconfiguring touch keys without changing hardware, thus building... [See More]

  • Applications: Computer; ARINC / Avionic; Automotive; MIL-SPEC / Military
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel
4U Dual 8" LCD Rackmount -- RM-8
from EarthLCD, a division of Earth Computer Technologies, Inc.

4U DUAL 8" LCD RACKMOUNT. 800X600 RESOLUTION. 250 NITS. VGA INPUT. +12V OPERATION. +5V OPERATION OPTIONAL. AV INPUT OPTIONAL. RESISTIVE TOUCH OPTIONAL [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Waterproof LCD-PC -- Model SDC150HB
from Small PC Computers

The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Wall; Desk / Arm Mount
5.7" VGA LED Kit -- OF-5.7-VGA
from EarthLCD, a division of Earth Computer Technologies, Inc.

OF-5.7-VGA - 5.7" VGA 220 Nit LED kit. Includes: NEW 5.7" LED 220 Nit LCD. VGA Input controller. OSD Button Board. Mounting Bracket [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Waterproof LCD-PC -- Model SDC170
from Small PC Computers

The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount
6.4" Color TFT Monitor With Touch -- XLM-EVUE-64T
from EarthLCD, a division of Earth Computer Technologies, Inc.

XLM-EVUE-64T (XLMEVUE64T) 6.4" Color TFT Monitor with Touch. SPECIFICATIONS: • NEW LG Phillips LB064V02-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. • 640 x 480 resolution. • 300:1 contrast ratio. • 262K colors. [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Sensor Type: Resistive
Waterproof LCD-PC -- Model SDC170HB
from Small PC Computers

The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Wall; Desk / Arm Mount
7.8" Color STN Touchscreen LCD -- EDMGRB8KJF
from EarthLCD, a division of Earth Computer Technologies, Inc.

Panasonic EDMGRB8KJF 7.8" Color STN Touchscreen LCD. • Passive Transmissive Color STN Touchscreen. • Effective Display Area: 7.8" Diagonal. • 640 x 480 resolution. • 0.246 x 0.246 mm pixel pitch. • 45:1 contrast ratio. • 80 cd/m2 brightness. • Includes DynaPro four... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Waterproof LCD-PC -- Model SDC190
from Small PC Computers

The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]

  • Applications: Computer
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount