Rack Mount Touch Screen Displays
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 15" XGA (1024 x 768) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Easy-To-Maintain: Two Front USB Ports. Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection. Flexible... [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Interface Displays & Controls
Multi-sync, multi-format video monitor with infrared touch system and bezel keys. [See More]
- Mounting Options: Rack; Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 17"SXGA (1280 x 1024) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Easy-To-Maintain: Two Front USB Ports. Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection. Flexible... [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Interface Displays & Controls
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]
- Mounting Options: Rack
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: Serial Interface; USB
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 17" SXGA (1280 x 1024) TFT LCD Display. Supports Remote Display Technology. IP-65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD) Function [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Interface Displays & Controls
The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]
- Mounting Options: Rack
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: Serial Interface; USB