800 x 600 Touch Screen Displays
from RS Components, Ltd.
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 12.1
- Screen Type: LCD or other Flat Panel Display
from RS Components, Ltd.
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 12.1
- Screen Type: LCD or other Flat Panel Display
from RS Components, Ltd.
The E1101 terminals has a 10.4in. TFT touch screen and offer resolutions of 800x600 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes,... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 10.4
- Screen Type: LCD or other Flat Panel Display
from RS Components, Ltd.
The Mobile panel 277 10 Inch is intended for HMI tasks of medium to higher complexity and for use in PROFIBUS DP networks or PROFINET environments. TFT Touch Display with 64 K colors and resolution of 800 x 600 pixels. Rugged design for industrial use with IP65 degree of protection. Ergonomic,... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 10.4
- Screen Type: LCD or other Flat Panel Display
from RS Components, Ltd.
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55 °C for hot environment. Product Range = Magelis GTO. Display Type = TFT. Display... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 12.1
- Screen Type: LCD or other Flat Panel Display
from RS Components, Ltd.
Magelis XBT GT is a compact and robust series of Touchscreen Graphic Terminals. Available with different screen sizes. Accurate analogue touch pad. Adjustable contrast and brightness. Perfect readability, even in strong sunlight. Multi-windows with pop-up. Up to 40 fonts (Latin, Japanese, Chinese,... [See More]
- Image Resolution: 800x600; 800 x 600pixels
- Screen Diagonal: 12.1
- Screen Type: LCD or other Flat Panel Display
from Teguar Corporation
The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI,... [See More]
- Image Resolution: 800x600; 1024x768 (optional feature)
- Mounting Options: Panel; VESA 100 Mount
- Screen Type: LCD or other Flat Panel Display
- External Connections: Serial Interface; USB
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 10.4" SVGA (800 x 600) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Flexible Interfaces: DVI/VGA For Video Input. RS-232/USB For Touch Screen. Wide Temperature Range: 14 °F ~131 °F... [See More]
- Image Resolution: 800x600
- Mounting Options: Panel; VESA
- Screen Type: LCD or other Flat Panel Display
- External Connections: USB
from Industrial PC, Inc.
Sunlight Readable 1000+ NIT Displays. Aluminum Front Bezel. 4/5W Resistive Touch. DVI-D and VGA input. Panel and VESA mountable [See More]
- Image Resolution: 800x600; 1024x768; 1280x1024
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- Mounting Options: Panel; VESA
from American Portwell Technology Inc.
Small footprint 12" LCD with Touch [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Wall; Stand Alone; VESA
from Maple Systems, Inc.
Take Industrial Control Further with Light Industrial PCs. Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from... [See More]
- Image Resolution: 800x600; 1024x768; 800 x 480, 1366 x 768, 1920 x 1080, 1280 x 800
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Panel
from PHOENIX CONTACT USA
Valueline ® flat panel monitors can be used in applications where a remote display location is required. They can be mounted in an enclosure (panel mount) or attached to a VESA mount. The VL FPM... works together with any Valueline box IPC or any computer with a VGA or DVI port. [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB
from AAEON Electronics, Inc.
Application. Factory Automation. Transportation. 10.4 ” SXGA Rugged Touch Display. Main Feature. 10.4 " SVGA (800 x600) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-wire Resistive Touch Screen. 400 Nits LED Backlight [See More]
- Image Resolution: 800x600
- Mounting Options: Panel; Stand Alone; VESA
- Screen Type: LCD or other Flat Panel Display
- External Connections: Serial Interface; USB
from Small PC Computers
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features. [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount
from Gefran
Operator panel allowing display and set of data. Colour touch screen available in four versions: 10.4 ” or 15 ”, either horizontal or vertical. Connection to the Controller made by DVI-D and USB cables. [See More]
- Image Resolution: 800x600; 1024x768
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Amongo Technology Co., Ltd.
The flange bezel designed capacitive touch monitor AMG-12OPZY01T9 for industrial applications made by Amongo is attractive with below features: Top LCD panels with a perfect image quality, industrial-grade electronics components to support 24/7/365 long time running;. Rugged and friendly mechanical... [See More]
- Image Resolution: 800x600
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Pixel Pitch: 0.3075
from EarthLCD, a division of Earth Computer Technologies, Inc.
XLM-EVUE-10T (XLMEVUE10T) 10.4" Color TFT Monitor. SPECIFICATIONS: • 10.4" LCD Panel. • EarthLCD LED Driver. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. •800x600 resolution. • 300:1 contrast ratio. • 262K colors. • 400 cd/m2. • Digital... [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface (optional feature); USB (optional feature)
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: RS232. Voltage: 12V/24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 247.8mm x 193.7mm x 19.4mm. Size: 10.4". Protocol: Topway. Active Area: 211.2mm x 158.4mm. Touch Screen: RTP. Casing: metal frame [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- External Connections: Serial Interface
from Teguar Corporation
The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC... [See More]
- Image Resolution: 800x600
- Mounting Options: Panel; VESA Mount
- Screen Type: LCD or other Flat Panel Display
- External Connections: Serial Interface; USB
from Aaeon Systems Inc.
The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal display options and encompasses an anti-fog design, combined with optical bonding technology. The... [See More]
- Image Resolution: 800x600
- Mounting Options: VESA
- Screen Type: LCD or other Flat Panel Display
- External Connections: USB
from Small PC Computers
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal... [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Panel (optional feature); Wall; Desk / Arm Mount
from Amongo Technology Co., Ltd.
The zero-bezel industrial PCAP touch LCD monitor AMG-12OPYH01T1made by Amongo features as below: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running;. Durable mechanical design to meet tough environmental... [See More]
- Image Resolution: 800x600
- Sensor Type: Capacitive
- Screen Type: LCD or other Flat Panel Display
- Pixel Pitch: 0.2400
from EarthLCD, a division of Earth Computer Technologies, Inc.
4U DUAL 8" LCD RACKMOUNT. 800X600 RESOLUTION. 250 NITS. VGA INPUT. +12V OPERATION. +5V OPERATION OPTIONAL. AV INPUT OPTIONAL. RESISTIVE TOUCH OPTIONAL [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- Mounting Options: Panel
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 236.0mm x 176.9mm x 7.3mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: RTP [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features. 10.4" LCD Display (Option High Bright... [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Wall; Desk / Arm Mount
from EarthLCD, a division of Earth Computer Technologies, Inc.
UNIVUE-8. 8" LCD Touch Monitor. 800x600 Resolution. 2 USB 2.0 Ports optional. CAT5 powered from UnivuePC. Up to 15 feet cable operation [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB (optional feature)
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: LVDS. Voltage: 5V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 272.0mm x 214.0mm x 35.0mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: RTP [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features. [See More]
- Image Resolution: 800x600
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Mounting Options: Wall; Desk / Arm Mount
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: RS232. Voltage: 12V/24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 272mm x 214mm x 35mm. Size: 10.4". Protocol: Topway. Active Area: 211.2mm x 158.4mm. Touch Screen: RTP. Casing: PC/ABS [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- External Connections: Serial Interface
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: RGB. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 183.0mm x 141.0mm x 7.1mm. Size: 8". Active Area: 162.0mm x 121.5mm. Touch Screen: RTP [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 196.0mm x 143.9mm x 14.2mm. Size: 8". Active Area: 162.0mm x 121.5mm. Touch Screen: RTP [See More]
- Image Resolution: 800x600
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive