Panel Mount Touch Screen Displays
from Advantech
12" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports. 12" XGA TFT LED LCD with 50,000 backlight lifetime. Direct HDMI, DP and VGA input interfaces. Anti-glare screen with tempered glass. Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA/DP and Wide Operating Temperature Range. 12.1" XGA TFT LED LCD with 50K backlight lifetime. Robust design with IP66 compliance aluminum front panel. Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F). Anti-glare... [See More]
- Mounting Options: Panel; Wall
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel. 15" XGA TFT LED LCD with 70K backlight lifetime. Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover. Wide operating temperature range (-20 ~ 60... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
15" XGA Industrial Monitor with Resistive Touchscreen and VGA / HDMI Port. 15" XGA TFT LED LCD with 70,000 backlight life time. Robust design with aluminum front panel. Supports VGA or HDMI interface with USB touchscreen. Supports panel, wall, desktop, or VESA arm mounting. Lockable HDMI port... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature. 15" XGA LED backlight LCD with low power consumption. Robust anodized coated aluminum front bezel and stainless steel rear cover. Supports wide operating temperatures. Increase reliability... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel. 17" SXGA TFT LED LCD with 50K backlight lifetime. Robust design with 304 stainless steel front bezel and anti-rust coated SPCC rear cover. Wide operating temperature range (-20 ~ 60... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports. 17" SXGA TFT LED LCD with 50,000 backlight lifetime. Direct HDMI, DP and VGA input interfaces. Anti-glare screen with tempered glass. Robust system with Die-casting aluminum chassis and IP66-rated aluminum... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports. 17 ” SXGA TFT LED LCD with 50,000 backlight lifetime. Direct HDMI, DP and VGA input interfaces. Anti-glare screen with tempered glass. Robust system with Die-casting aluminum chassis and IP66-rated... [See More]
- Mounting Options: Panel; Wall
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port. 21.5" Full HD TFT LED LCD with true-flat touchscreen. 16:9 wide screen aspect ratio, increases viewing area by 40%. Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS. Slim design enables easy... [See More]
- Mounting Options: Panel; Wall
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Image Resolution: 1920 x 1080
from Advantech
8U Rackmount 17" SXGA Industrial Monitor with Resistive Touchscreen, Direct-VGA and DVI Ports, and Wide Operating Temperature Range. 17"SXGA TFT LED LCD with 50,000 backlight life time. Robust design with stainless steel chassis and aluminum front panel. Anti-glare screen with tempered glass and... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
Advantech 15.0 inch Resistive Touch Panel Module. 15.0 ” diagonal size with 4:3 ratio. Five-wire analog resistive touch. Adopt Enhanced materials for durable use. With Stable performance meets critical environment. Support additional customized design [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Advantech
Advantech 17.0 inch Resistive Touch Panel Module. 17.1 ” diagonal size with 4:3 ratio. Five-wire analog resistive touch. Adopt Enhanced materials for durable use. With Stable performance meets critical environment. Support additional customized design [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Teguar Corporation
The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It can also be connected to... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Interface Displays & Controls
Multi-sync, multi-format video monitor with infrared touch system and bezel keys. [See More]
- Mounting Options: Rack; Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface
from Beijer Electronics
Large screen, Ethernet-enabled graphics, optional keyboard interface [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; Ethernet
from EarthLCD, a division of Earth Computer Technologies, Inc.
10.4" Panel Mount 400 Nit Color TFT LCD Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: Serial Interface (optional feature); USB (optional feature)
from Industrial PC, Inc.
Sunlight Readable 1000+ NIT Displays. Aluminum Front Bezel. 4/5W Resistive Touch. DVI-D and VGA input. Panel and VESA mountable [See More]
- Mounting Options: Panel; VESA
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: USB
from Maple Systems, Inc.
Advanced HMIs: Enhanced Features and Performance. Maple Systems Advanced HMI series offers the BEST value in today's Human Machine Interface marketplace. Enjoy enhanced data handling features, trusted performance, affordable pricing, and unparalleled support. Our HMI solutions are used in packaging,... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from AAEON Electronics, Inc.
Application. Factory Automation. Transportation. 10.4 ” SXGA Rugged Touch Display. Main Feature. 10.4 " SVGA (800 x600) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-wire Resistive Touch Screen. 400 Nits LED Backlight [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from CyberTouch
103in 1080p HD Touch Screen LCD Monitor Panel Desktop/Wall Mount [See More]
- Mounting Options: Panel; Wall
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Parallel Interface
from ELMA Electronic Inc.
Elma ’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer ’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: VGA, DVI
from Visual Sound, Inc.
CyberTouch - CyberTouch|AV 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount. CyberTouch Touchscreen Monitor CyberTouchAV. CyberTouchAV's E1081S is a professional-grade 10.4" integrated touch screen LCD monitor designed for panel mount/front mount applications. [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 10.4" SVGA (800 x 600) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Flexible Interfaces: DVI/VGA For Video Input. RS-232/USB For Touch Screen. Wide Temperature Range: 14 °F ~131 °F... [See More]
- Mounting Options: Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features. 12.0" TFT active matrix LCD. Resistive Touch Screen. Native... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Teguar Corporation
The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI,... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Interface Displays & Controls
Amorphous-silicon, TFT (thin film transistor) liquid crystal, 1024 x RBG stripe x 768 pixel matrix. [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface
from EarthLCD, a division of Earth Computer Technologies, Inc.
10.4" Panel Mount 400 Nit Color TFT LCD VGA Input only Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB VGA Input, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: Serial Interface (optional feature); USB (optional feature)
from Maple Systems, Inc.
Basic HMIs: Lowest Price for Standard Functions. Maple Systems Basic HMI (Human Machine Interface) series offers a great solution for organizations focused on cost-driven and OEM-related projects. Maple Basic HMIs provide standard HMI features and solid performance at the lowest price. You'll also... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from AAEON Electronics, Inc.
12 " XGA Rugged Touch Display. Main Feature. 12.1 " XGA (1024x768) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-Wire Resistive Touch Screen. 12.1 " 500 Nits XGA LED Backlight; 12.1 " 1000 Nits XGA LED Backlight. Application. [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from CyberTouch
103in 1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Parallel Interface
from ELMA Electronic Inc.
Elma ’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer ’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: VGA, DVI
from Visual Sound, Inc.
CyberTouch. 19" Panel-Mount Single Touch Monitor with USB Connection HDCP Compliant [See More]
- Mounting Options: Panel
from Aaeon Systems Inc.
Applications. Factory Automation. Transporation. Features. 12.1" XGA (1024 x 768) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Easy-To-Maintain: Two Front USB Ports. Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection. Flexible... [See More]
- Mounting Options: Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features. 15.0" TFT active matrix LCD. Resistive Touch... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; HDMI, DVI, S-Video, Composite
from Teguar Corporation
The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Interface Displays & Controls
A completed unit comprises of a COTS AMLCD with touch-screen overlay with controller board, actuators and driver board, and single-board computer in a ruggedized package. In addition, field programmable software allows for reconfiguring touch keys without changing hardware, thus building... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Features: Backlit
from EarthLCD, a division of Earth Computer Technologies, Inc.
12.1" Multi-Media Color TFT OpenFrame LCD Kit with USB Touch. SPECIFICATIONS: • NTSC Composite, S-Video, VGA RGB inputs. • TFT Active Transmissive Color. • Display Area: 12.1" Diagonal. • 16.7 Million colors. • 1024 X 768 resolution. • 0.24 x 0.24 mm pixel pitch. •... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: USB
from Maple Systems, Inc.
Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from AAEON Electronics, Inc.
Application. Factory Automation. Transportation. 15 " XGA Rugged Touch Display. Main Feature. 15 " XGA (1024 x 768) TFT LCD Display. 15 " 250 Nits XGA CCFL Backlight; 15 " 800 Nits XGA LED Backlight. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports... [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from CyberTouch
55in 1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Pixel Pitch: 0.6300
from ELMA Electronic Inc.
Elma ’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer ’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: VGA, DVI
from Visual Sound, Inc.
CyberTouch. 30" Panel- Mount High Definition Single Touch Monitor with Serial Connection [See More]
- Mounting Options: Panel
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 12.1" XGA (1280 x 1024) TFT LCD Display. Supports Remote Display Technology. IP-65 Aluminum Die Cast Front Bezel. 12.1" XGA 500 Nits LED Backlight; 12.1" XGA 1000 Nits LED Backlight. Supports On Screen Display (OSD) function [See More]
- Mounting Options: Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Teguar Corporation
The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The same model is available in screen sizes from 7" to 21.5"... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from EarthLCD, a division of Earth Computer Technologies, Inc.
4U DUAL 8" LCD RACKMOUNT. 800X600 RESOLUTION. 250 NITS. VGA INPUT. +12V OPERATION. +5V OPERATION OPTIONAL. AV INPUT OPTIONAL. RESISTIVE TOUCH OPTIONAL [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- Sensor Type: Resistive
from Maple Systems, Inc.
HMC Combines HMI + PLC. Maple Systems HMC series combines an HMI and PLC into one unit. Utilized worldwide to employ diverse applications, our. HMI + PLCs lower costs, save space, and feature options including: touchscreen and function key models, serial and Ethernet. communication, support for... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from AAEON Electronics, Inc.
17 " SXGA Rugged Touch Display. Main Feature. 17 " SXGA (1280x1024) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-Wire Resistive Touch Screen. Application. Factory Automation. Transportation [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Visual Sound, Inc.
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor. E3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch... [See More]
- Mounting Options: Panel
- Image Resolution: 1920 X 1080
- Screen Type: LCD or other Flat Panel Display
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 15" XGA (1024 x 768) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Easy-To-Maintain: Two Front USB Ports. Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection. Flexible... [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. [See More]
- Mounting Options: Panel; VESA Mount
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; VGA, Composite
from Teguar Corporation
The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. The TD-45-08 can be connected to... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from EarthLCD, a division of Earth Computer Technologies, Inc.
OF-5.7-VGA - 5.7" VGA 220 Nit LED kit. Includes: NEW 5.7" LED 220 Nit LCD. VGA Input controller. OSD Button Board. Mounting Bracket [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- External Connections: Serial Interface (optional feature); USB (optional feature)
from Maple Systems, Inc.
Take Industrial Control Further with Light Industrial PCs. Does your automation process require specific capabilities and customization? Maple's open-platform series of Light Industrial Panel PCs offers a Windows operating system and can be paired with the SCADA software of your choice. Choose from... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Visual Sound, Inc.
CyberTouch. CyberTouch EMT4202 is a 42" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT. CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous... [See More]
- Mounting Options: Panel
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 15" XGA (1024 x 768) TFT LCD Display. Supports Remote Display Technology. IP-65 Aluminum Die Cast Front Bezel. 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight. Supports On Screen Display (OSD) Function [See More]
- Mounting Options: Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. [See More]
- Mounting Options: Panel; VESA Mount
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; VGA, Composite
from Teguar Corporation
The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from EarthLCD, a division of Earth Computer Technologies, Inc.
Panasonic EDMGRB8KJF 7.8" Color STN Touchscreen LCD. • Passive Transmissive Color STN Touchscreen. • Effective Display Area: 7.8" Diagonal. • 640 x 480 resolution. • 0.246 x 0.246 mm pixel pitch. • 45:1 contrast ratio. • 80 cd/m2 brightness. • Includes DynaPro four... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: Internal
- Sensor Type: Resistive
from Maple Systems, Inc.
Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories. cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT Viewer software... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Visual Sound, Inc.
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT. CyberTouch PicoMT is a panel mount/ front mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user... [See More]
- Mounting Options: Panel
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 17"SXGA (1280 x 1024) TFT LCD Display. IP-65 Aluminum Die Cast Front Bezel. Supports 5-Wire Resistive Touch Screen. Easy-To-Maintain: Two Front USB Ports. Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection. Flexible... [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA... [See More]
- Mounting Options: Panel; Wall; Desk / Arm Mount
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB
from Teguar Corporation
The TD-45-19 is a touchscreen panel display made for industrial environments. This cost effective, versatile display has a die-cast aluminum enclosure and can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Aaeon Systems Inc.
Applications. Factory Automation. Transportation. Features. 17" SXGA (1280 x 1024) TFT LCD Display. Supports Remote Display Technology. IP-65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD) Function [See More]
- Mounting Options: Rack; Panel; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Small PC Computers
The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Teguar Corporation
The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5 ” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from... [See More]
- Mounting Options: Panel; VESA 100 Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Small PC Computers
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features. 19.0" TFT active matrix LCD. Resistive Touch Screen. Native resolution 1024x768 (auto sync.). NEMA-4 panel mount bezel. Universal AC Power Suppy. Options. USB or RS232 Resistive Touch Screen. [See More]
- Mounting Options: Panel; Wall (optional feature); Arm Mount
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; HDMI, DVI, S-Video, Composite
from Teguar Corporation
The TD-45-07 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The TD-45-07 has a wide range 9~36VDC power input for... [See More]
- Mounting Options: Panel; VESA Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Small PC Computers
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features. 20.0" TFT active matrix LCD. Resistive Touch Screen. VGA HD15 and DVI-D inputs. Native resolution 1600 x 1200 (auto... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB; VGA, DVI
from Teguar Corporation
The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC... [See More]
- Mounting Options: Panel; VESA Mount
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive; Capacitive (optional feature)
from Small PC Computers
The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features. 22.0" Wide Screen TFT active matrix LCD. Resistive Touch Screen. VGA HD15 and DVI-D inputs. Native resolution 1680 x... [See More]
- Mounting Options: Panel
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB; VGA, DVI
from Small PC Computers
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features. 17.0" TFT active matrix LCD. Resistive Touch Screen. Native resolution 1024x768 (auto sync.). NEMA-4 panel mount... [See More]
- Mounting Options: Rack (optional feature); Panel; Wall (optional feature); Arm Mount
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; HDMI, DVI, S-Video, Composite