640 x 480 Touch Screen Displays

21 Results
1222758 [GT2308-VTBD from Mitsubishi Corporation]
from RS Components, Ltd.

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 8.4
  • Screen Type: LCD or other Flat Panel Display
1222759 [GT2310-VTBD from Mitsubishi Corporation]
from RS Components, Ltd.

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 10.4
  • Screen Type: LCD or other Flat Panel Display
1222760 [GT2508-VTBD from Mitsubishi Corporation]
from RS Components, Ltd.

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 8.4
  • Screen Type: LCD or other Flat Panel Display
1222761 [GT2510-VTBD from Mitsubishi Corporation]
from RS Components, Ltd.

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 10.4
  • Screen Type: LCD or other Flat Panel Display
1233868
from RS Components, Ltd.

The E1071 terminals has a 6.5in. TFT touch screen and offer resolutions of 640x480 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes,... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 6.4
  • Screen Type: LCD or other Flat Panel Display
6173126 [NS8-TV00-V2 from OMRON Automation and Safety]
from RS Components, Ltd.

The NS5 & NS8 Human Machine Interfaces provide a graphical touch screen interface for systems and machines controlled by Omron PLCs via an RS-232C connection at up to 115Kbps, giving high-speed response to system/machine events and user input. Programming via the USB port. 2 x RS232 ports . Bright,... [See More]

  • Image Resolution: 640x480; 640 x 480pixels
  • Screen Diagonal: 8.4
  • Screen Type: LCD or other Flat Panel Display
  • Operating Temperature: 32
10.4" Panel Mount Color TFT LCD Kit -- PM-104AVT
from EarthLCD, a division of Earth Computer Technologies, Inc.

10.4" Panel Mount 400 Nit Color TFT LCD Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Control Display Unit -- CDU
from Interface Displays & Controls

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Rack
Touch panel - TP 3057V - 2400453
from PHOENIX CONTACT USA

Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system:... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • External Connections: USB
10.4in Touch Screen LCD Open Frame/Rear Mount -- S1081
from CyberTouch

10.4in Touch Screen LCD Monitor Open Frame/Rear Mount. S1081U. USB. S1081S. Serial. S1081-Mac. Mac mini. S1081-Mac/Win7. Mac mini/Win 7. is professional-grade 10.4 " integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 10.4 " diagonal color TFT... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Open Frame
Industrial / Commercial Terminals -- QTERM-G75
from Beijer Electronics

Large screen, Ethernet-enabled graphics, optional keyboard interface [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Panel; Stand Alone (optional feature)
Rugged, Flat Panel LCD Touch Screen Terminal -- VuePoint III™
from General Digital Corporation

The ease of use of man / machine interaction made possible with VuePoint III ™ gives new meaning to the term user-friendly. Resistive Touch Screen. The VuePoint III ™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Rack (optional feature); Stand Alone
5.6" RTP Smart TFT LCD 640x480 -- HMT056ATA-C
from Shenzhen Topway Technology Co., Ltd.

Resolution: 640x480. Interface: RS232. Voltage: 12V: 24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 114.8mm x 110.2mm x 21.6mm. Size: 5.6". Protocol: Topway. Active Area: 112.9mm x 84.6mm. Touch Screen: RTP [See More]

  • Image Resolution: 640x480
  • Mounting Options: Stand Alone
  • Screen Type: LCD or other Flat Panel Display
  • External Connections: Serial Interface
10.4" Panel Mount Color TFT LCD Kit -- PM-104T-R01
from EarthLCD, a division of Earth Computer Technologies, Inc.

10.4" Panel Mount 400 Nit Color TFT LCD VGA Input only Kit with Touch USB or RS232. SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB VGA Input, TN (RF), normally white. • 640 x 480 resolution • 300:1 contrast ratio. • 262K colors... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
Multi-Function Display -- F-16 A/B REO
from Interface Displays & Controls

The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Rack
6.4in Touch Screen LCD Open Frame/Rear Mount -- S6481
from CyberTouch

6.4in Touch Screen LCD Monitor Open Frame/Rear Mount. S6481U. USB. S6481S. Serial. S6481-Mac. Mac mini. S6481-Mac/Win7. Mac mini/Win 7. is professional-grade 6.4 " integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4 " diagonal color TFT... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Mounting Options: Open Frame
Color TFT LCD Module MCU 640x480 with RTP 5.6" -- LMT056DIDFWD-AEA
from Shenzhen Topway Technology Co., Ltd.

Resolution: 640x480. Interface: MCU. Voltage: 5V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 155.2mm x 109.0mm x 15.4mm. Size: 5.6". Active Area: 112.886mm x 84.672mm. Touch Screen: RTP [See More]

  • Image Resolution: 640x480
  • Mounting Options: Stand Alone
  • Screen Type: LCD or other Flat Panel Display
  • Sensor Type: Resistive
15.1" Color TFT Monitor With Touch -- XLM-EVUE-15RT
from EarthLCD, a division of Earth Computer Technologies, Inc.

XLM-EVUE-15RT (XLMEVUE15RT) 15.1" Color TFT Monitor w/Touch (Resistive). SPECIFICATIONS: • Sharp LCD Panel. • EarthLCD Inverter. • Analog RGB. • 640 x 480, 800 x 600, and 1024 x 768 resolution. • 300:1 contrast ratio. • 262K colors. • 250 cd/m2. • Digital RGB... [See More]

  • Image Resolution: 640x480; 800x600; 1024x768
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • External Connections: Serial Interface (optional feature); USB (optional feature)
5.7" VGA LED Kit -- OF-5.7-VGA
from EarthLCD, a division of Earth Computer Technologies, Inc.

OF-5.7-VGA - 5.7" VGA 220 Nit LED kit. Includes: NEW 5.7" LED 220 Nit LCD. VGA Input controller. OSD Button Board. Mounting Bracket [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel
6.4" Color TFT Monitor With Touch -- XLM-EVUE-64T
from EarthLCD, a division of Earth Computer Technologies, Inc.

XLM-EVUE-64T (XLMEVUE64T) 6.4" Color TFT Monitor with Touch. SPECIFICATIONS: • NEW LG Phillips LB064V02-A1 LCD Panel. • EarthLCD Inverter. • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white. • 640 x 480 resolution. • 300:1 contrast ratio. • 262K colors. [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: External
  • Sensor Type: Resistive
7.8" Color STN Touchscreen LCD -- EDMGRB8KJF
from EarthLCD, a division of Earth Computer Technologies, Inc.

Panasonic EDMGRB8KJF 7.8" Color STN Touchscreen LCD. • Passive Transmissive Color STN Touchscreen. • Effective Display Area: 7.8" Diagonal. • 640 x 480 resolution. • 0.246 x 0.246 mm pixel pitch. • 45:1 contrast ratio. • 80 cd/m2 brightness. • Includes DynaPro four... [See More]

  • Image Resolution: 640x480
  • Screen Type: LCD or other Flat Panel Display
  • Style: Internal
  • Mounting Options: Panel