Stand Alone Touch Screen Displays
from 3M Touch Systems
Maximum touch stability, peripheral attachment system, contrast ratio 430:1 [See More]
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB
from Thinklogical
Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical ’s X4 Configurator control pages or customized pages adapted to your specific installation. Each is a low powered, Linux based computer with... [See More]
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: Serial Interface; USB; Mini-PCI Socket
from Shenzhen Topway Technology Co., Ltd.
Resolution: 1024x600. Interface: LVDS. Voltage: 3.3V: 12V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 251.0mm x 145.0mm x 18.3mm. Size: 10.1". Active Area: 222.72mm x 125.28mm. Touch Screen: RTP [See More]
- Mounting Options: Stand Alone
- Sensor Type: Resistive
- Screen Type: LCD or other Flat Panel Display
- Image Resolution: 1024x600
from Planar Systems, Inc.
Planar desktop monitors are sure to dazzle with unbeatable image quality and high performance. Planar Touch Screen monitors are perfect for a variety of high-traffic environments and provide the ultimate touch experience on the desktop. [See More]
- Mounting Options: Panel (optional feature); Stand Alone; VESA
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Capacitive
from AAEON Electronics, Inc.
Application. Factory Automation. Transportation. 10.4 ” SXGA Rugged Touch Display. Main Feature. 10.4 " SVGA (800 x600) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-wire Resistive Touch Screen. 400 Nits LED Backlight [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: Serial Interface; USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from American Portwell Technology Inc.
Small footprint 12" LCD with Touch [See More]
- Mounting Options: Wall; Stand Alone; VESA
- Screen Type: LCD or other Flat Panel Display
- Style: External
- External Connections: USB; VGA
from Biamp Systems, Ltd.
The Apprimo Touch 8i is an 8 ” control panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the... [See More]
- Mounting Options: Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Capacitive
from General Digital Corporation
Designed to meet specific requirements and specifications for a flight simulator application, General Digital ’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation... [See More]
- Mounting Options: Stand Alone; Mountable
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Image Resolution: 1920 x 1080
from Shenzhen Topway Technology Co., Ltd.
Resolution: 1024x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 260.0mm x 163.0mm x 17.1mm. Size: 10.1". Active Area: 222.72mm x 125.28mm. Touch Screen: CTP [See More]
- Mounting Options: Stand Alone
- Sensor Type: Capacitive
- Screen Type: LCD or other Flat Panel Display
- Image Resolution: 1024x600
from AAEON Electronics, Inc.
12 " XGA Rugged Touch Display. Main Feature. 12.1 " XGA (1024x768) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-Wire Resistive Touch Screen. 12.1 " 500 Nits XGA LED Backlight; 12.1 " 1000 Nits XGA LED Backlight. Application. [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from General Digital Corporation
The ease of use of man / machine interaction made possible with VuePoint III ™ gives new meaning to the term user-friendly. Resistive Touch Screen. The VuePoint III ™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes... [See More]
- Mounting Options: Rack (optional feature); Stand Alone
- Screen Type: LCD or other Flat Panel Display
- Style: External
- Sensor Type: Resistive
from Shenzhen Topway Technology Co., Ltd.
Resolution: 1024x600. Interface: LVDS. Voltage: 3.3V: 12V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 251.0mm x 145.0mm x 15.5mm. Size: 10.1". Active Area: 222.72mm x 125.28mm. Touch Screen: CTP [See More]
- Mounting Options: Stand Alone
- Sensor Type: Capacitive
- Screen Type: LCD or other Flat Panel Display
- Image Resolution: 1024x600
from AAEON Electronics, Inc.
Application. Factory Automation. Transportation. 15 " XGA Rugged Touch Display. Main Feature. 15 " XGA (1024 x 768) TFT LCD Display. 15 " 250 Nits XGA CCFL Backlight; 15 " 800 Nits XGA LED Backlight. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports... [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Shenzhen Topway Technology Co., Ltd.
Resolution: 1024x600. Interface: RS232. Voltage: 12V/24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 251mm x 145mm x 19mm. Size: 10.1". Protocol: Topway. Active Area: 222.7mm x 125.2mm. Touch Screen: RTP [See More]
- Mounting Options: Stand Alone
- External Connections: Serial Interface
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from AAEON Electronics, Inc.
17 " SXGA Rugged Touch Display. Main Feature. 17 " SXGA (1280x1024) TFT LCD Display. IP65 Aluminum Die Cast Front Bezel. Supports On Screen Display (OSD). Supports 5-Wire Resistive Touch Screen. Application. Factory Automation. Transportation [See More]
- Mounting Options: Panel; Stand Alone; VESA
- External Connections: USB
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: RS232. Voltage: 12V/24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 247.8mm x 193.7mm x 19.4mm. Size: 10.4". Protocol: Topway. Active Area: 211.2mm x 158.4mm. Touch Screen: RTP. Casing: metal frame [See More]
- Mounting Options: Stand Alone
- External Connections: Serial Interface
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: LVDS. Voltage: 3.3V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 236.0mm x 176.9mm x 7.3mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: RTP [See More]
- Mounting Options: Stand Alone
- Sensor Type: Resistive
- Screen Type: LCD or other Flat Panel Display
- Image Resolution: 800x600
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: LVDS. Voltage: 5V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 272.0mm x 214.0mm x 35.0mm. Size: 10.4". Active Area: 211.2mm x 158.4mm. Touch Screen: RTP [See More]
- Mounting Options: Stand Alone
- Sensor Type: Resistive
- Screen Type: LCD or other Flat Panel Display
- Image Resolution: 800x600
from Shenzhen Topway Technology Co., Ltd.
Resolution: 800x600. Interface: RS232. Voltage: 12V/24V. Temperature: -20 °C ~ 70 °C. Wide Viewing Angle: No. Outline: 272mm x 214mm x 35mm. Size: 10.4". Protocol: Topway. Active Area: 211.2mm x 158.4mm. Touch Screen: RTP. Casing: PC/ABS [See More]
- Mounting Options: Stand Alone
- External Connections: Serial Interface
- Screen Type: LCD or other Flat Panel Display
- Sensor Type: Resistive