5/8" Nut Runners and Nut Drivers

6 Results
Nutdriver -- 630-5/8
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. CHROME PLATED FINISH. 9-3/8 INCH OVERALL LENGTH. 4 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. YELLOW HANDLE COLOR. 5/8 INCH DRIVE SIZE. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD ASME/ANSI. 630 MODEL [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 9.38
Nutdriver -- 630-5/8-INS
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. 9-3/8 INCH OVERALL LENGTH. 4 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. YELLOW HANDLE COLOR. 5/8 INCH DRIVE SIZE. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD IEC 60900 AND ASTM F1505. PROTECTION VOLTAGE RATING 1000 V. 630 MODEL [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 9.38
Nutdriver -- 640-5/8
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. 9-3/8 INCH OVERALL LENGTH. 4 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. YELLOW HANDLE COLOR. 5/8 INCH DRIVE SIZE. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD ASME/ANSI. 640 MODEL [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 9.38
Nutdriver -- 646-5/8
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. CHROME PLATED FINISH. 11-3/8 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. YELLOW HANDLE COLOR. 5/8 INCH DRIVE SIZE. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD ASME/ANSI. 646 MODEL [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 11.38
Nutdriver -- 646-5/8-INS
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. 11-3/8 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL. YELLOW HANDLE COLOR. 5/8 INCH DRIVE SIZE. STEEL SHANK MATERIAL. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD IEC 60900 AND ASTM F1505. PROTECTION VOLTAGE RATING 1000 V. [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 11.38
Nutdriver -- S20
from Klein Tools, Inc.

HOLLOW SHAFT TYPE. CHROME PLATED FINISH. 8 INCH OVERALL LENGTH. 4 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. 5/8 INCH DRIVE SIZE. SMOOTH COMFORDOME[R] BRAND. APPLICABLE STANDARD ASME/ANSI. S MODEL [See More]

  • Size: 5/8"
  • Adjustment Range: 0.6250
  • Type: Nut Driver
  • Length: 8