1/2" Nut Runners and Nut Drivers
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
- Length: 3
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Size: 1/4"; 3/8"; 1/2"
- Head Style: In-line
- Type: Nut Driver
- Type: Fixed Square Drive
from Klein Tools, Inc.
HOLLOW SHAFT TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD ASME/ANSI. 630 MODEL [See More]
- Size: 1/2"
- Adjustment Range: 0.5000
- Type: Nut Driver
- Length: 7.31
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Size: 1/2"
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Ideal Industries, Inc.
HOLLOW SHAFT TYPE. NICKEL CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 4 INCH SHANK LENGTH. RUBBER HANDLE MATERIAL. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. NUTMASTER[R] BRAND. HANDLE TYPE CUSHIONED VINYL GRIP [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability. Lightweight [See More]
- Size: 1/2"
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. 1/2 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND. PACKAGING QUANTITY 1. WARRANTY LIFETIME LIMITED [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
- Length: 2.56
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-7/8 INCH OVERALL LENGTH. 3-5/8 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
- Adjustment Range: 0.5000
from Klein Tools, Inc.
HOLLOW SHAFT TYPE. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD IEC 60900 AND ASTM F1505. PROTECTION VOLTAGE RATING 1000 V. 630 MODEL [See More]
- Size: 1/2"
- Adjustment Range: 0.5000
- Type: Nut Driver
- Length: 7.31
from ASG, Division of Jergens, Inc.
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully... [See More]
- Size: 1/2"
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 1/2 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability [See More]
- Size: 1/2"
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
- Adjustment Range: 0.5000
from Klein Tools, Inc.
HOLLOW SHAFT, MAGNETIC TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. PLASTIC HANDLE MATERIAL. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. TIP-IDENT[R] BRAND. HANDLE TYPE CUSHION GRIP. APPLICABLE STANDARD ASME/ANSI. 630 MODEL [See More]
- Size: 1/2"
- Adjustment Range: 0.5000
- Type: Nut Driver
- Length: 7.31
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 1/2 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Size: 1/2"
- Type: Fixed Square Drive
- Type: Nut Driver
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-7/8 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Size: 1/2"
- Power: Electric
- Type: Nut Driver
- Type: Fixed Square Drive
from Klein Tools, Inc.
HOLLOW SHAFT, MAGNETIC TYPE. 9.4 INCH OVERALL LENGTH. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. HANDLE TYPE CLASSIC CUSHION GRIP HANDLE [See More]
- Size: 1/2"
- Adjustment Range: 0.5000
- Type: Nut Driver
- Length: 9.4