Fixtured Nut Runners and Nut Drivers
from Visumatic Industrial Products
An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The VNR-800 incorporates our... [See More]
- Style: Hand-Held Cylindrical; Fixtured
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Runner
- Head Style: In-line
from Visumatic Industrial Products
Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms. A nut driving module... [See More]
- Style: Hand-Held Cylindrical; Fixtured
- Power: Pneumatic
- Type: Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each driving head... [See More]
- Style: Fixtured
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Runner
- Head Style: In-line (optional feature); Offset (optional feature)
from Weber Screwdriving Systems, Inc.
For nuts and head-heavy fasteners. The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving masses. Through a... [See More]
- Style: Fixtured
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Driver; Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control... [See More]
- Style: Fixtured
- Power: Electric (optional feature); Pneumatic
- Type: Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. [See More]
- Style: Fixtured
- Power: Electric (optional feature); Pneumatic
- Type: Nut Runner
- Head Style: In-line