Electric Nut Runners and Nut Drivers

37 Results
Multi-Spindle Nutdriving Station
from Visumatic Industrial Products

Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive... [See More]

  • Power: Electric; Pneumatic
  • Style: Hand-Held Cylindrical
  • Type: Nut Runner
  • Head Style: In-line
Nut Driving Systems
from Design Tool, Inc.

Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement. The nuts can be fed... [See More]

  • Power: Electric
  • Head Style: In-line
  • Type: Nut Runner
Pneutorque PT 72/1000 -- 18022
from Norbar Torque Tools, Inc.

Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Transducerized Right Angle Electric Nutrunner -- ASG-EH2-R1020-A
from ASG, Division of Jergens, Inc.

ASG-EH2-R1020-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring  ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle body style with 3/8" Square drive  and Lever Start... [See More]

  • Power: Electric
  • Head Style: Right-Angle
  • Type: Nut Runner
  • Torque Range: 2.95 to 14.75
Nutdriver -- 0253-11NH-INS
from Greenlee Textron, Inc.

INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 3/16 Inch
Pneutorque PT 72/1000 -- 18030
from Norbar Torque Tools, Inc.

Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Transducerized Right Angle Electric Nutrunner -- ASG-EH2-R1030-A
from ASG, Division of Jergens, Inc.

ASG-EH2-R1030-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring  ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle body style with 3/8" Square drive  and Lever Start... [See More]

  • Power: Electric
  • Head Style: Right-Angle
  • Type: Nut Runner
  • Torque Range: 4.42 to 22.12
Nutdriver -- 0253-12NH-INS
from Greenlee Textron, Inc.

INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/4 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: 1/4"
Pneutorque PT 72/1000.AUT -- 18022.AUT
from Norbar Torque Tools, Inc.

Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Transducerized Right Angle Nutrunner -- ASG-SD2500-10RP
from ASG, Division of Jergens, Inc.

ASG-SD2500-10RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control. Max torque range 10 lbf.in (1.1 N.m). 1/4" Square Pin Detent drive. Right angle body style with Lever Start operation. Brushless... [See More]

  • Power: Electric
  • Head Style: Right-Angle
  • Type: Nut Runner
  • Torque Range: 0.0737 to 0.8112
Nutdriver -- 0253-14NH-INS
from Greenlee Textron, Inc.

INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 11/32 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 11/32 Inch
Pneutorque PT1 -- 16011
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Transducerized Right Angle Nutrunner -- ASG-SD2500-10RQ
from ASG, Division of Jergens, Inc.

ASG-SD2500-10RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control. Max torque range 10 lbf.in (1.1 N.m). 1/4" Hex drive for insert bits. Right angle body style with Lever Start operation. Brushless DC electric... [See More]

  • Power: Electric
  • Head Style: Right-Angle
  • Type: Nut Runner
  • Torque Range: 0.0737 to 0.8112
Nutdriver -- 0253-15NH-INS
from Greenlee Textron, Inc.

INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/8 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: 3/8"
Pneutorque PT1 Remote -- 16011.X
from Norbar Torque Tools, Inc.

Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0253-16NH-INS
from Greenlee Textron, Inc.

INSULATED, NUT HOLDING TYPE. 10-7/8 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 7/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 7/16 Inch
Pneutorque PT1.AUT -- 16011.AUT
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-11I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 3/16 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 3/16 Inch
Pneutorque PT1.MTS -- 16011.MTS
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-12I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 1/4 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: 1/4"
Pneutorque PT11 -- 16046
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-13I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 5/16 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 5/16 Inch
Pneutorque PT11MTS -- 16046.MTS
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-14I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 11/32 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 11/32 Inch
Pneutorque PT2700 -- 18027
from Norbar Torque Tools, Inc.

These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-15I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 3/8 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: 3/8"
Pneutorque PT2700.MTS -- 18027.MTS
from Norbar Torque Tools, Inc.

These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-16I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 7/16 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: Other; 7/16 Inch
Pneutorque PT7.MTS -- 16066.MTS
from Norbar Torque Tools, Inc.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Nutdriver -- 0257-17I
from Greenlee Textron, Inc.

INSULATED TYPE. 9-1/4 INCH OVERALL LENGTH. 5 INCH SHANK LENGTH. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD IEC 60900, ASTM F1505. VOLTAGE RATING 1000 VAC/VDC [See More]

  • Power: Electric
  • Type: Fixed Square Drive
  • Type: Nut Driver
  • Size: 1/2"
Pneutorque PTM-119-4500-B -- 18108.B12
from Norbar Torque Tools, Inc.

The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models. Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight. [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTM-52-500-B-EC -- 18120.B06
from Norbar Torque Tools, Inc.

The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control into... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTM-52-500-F -- 18100.F06
from Norbar Torque Tools, Inc.

The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTM-72-1000-B -- 18102.B06
from Norbar Torque Tools, Inc.

PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTM-72-1000-B-EC -- 18122.B06
from Norbar Torque Tools, Inc.

PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTME-72-1000-B -- 18140.B06
from Norbar Torque Tools, Inc.

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line
Pneutorque PTME-72-1000-B-EC -- 18144.B06
from Norbar Torque Tools, Inc.

The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration... [See More]

  • Power: Electric
  • Style: Hand-Held with Pistol Grip
  • Type: Nut Runner
  • Head Style: In-line