Fixed Drive Nut Runners and Nut Drivers
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Milwaukee Electric Tool Corporation
HOLLOW SHAFT TYPE. CHROME PLATED FINISH. FORGED PROCESS. 5/16 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHAFT TYPE WRENCH-READY HEX. DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT. SHAFT SIZE 3. WARRANTY LIFETIME LIMITED [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
from Ideal Industries, Inc.
HOLLOW SHAFT TYPE. NICKEL CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3-1/4 INCH SHANK LENGTH. RUBBER HANDLE MATERIAL. BLACK HANDLE COLOR. 3/16 INCH DRIVE SIZE. NUTMASTER[R] BRAND. HANDLE TYPE CUSHIONED VINYL GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 3/16 Inch
- Type: Nut Driver
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability. Lightweight [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Mountz, Inc.
Bit Hex Size: 1/4" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Torque Range: 0.5900 to 1.7
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Type: Fixed Square Drive
- Head Style: In-line
- Type: Nut Driver
- Size: 1/4"; 3/8"; 1/2"
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. RED HANDLE COLOR. 1/4 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 3/16 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 3/16 Inch
- Type: Nut Driver
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Mountz, Inc.
Bit Hex Size: 3/8" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Torque Range: 81.12
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 3/16 Inch
- Type: Nut Driver
- Adjustment Range: 0.1875
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. AMBER HANDLE COLOR. 5/16 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 1/4 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 5/16" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Provide consistent tightening and maximum versatility in the presence of extremely soft joints. Alternative output... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Type: Fixed Square Drive
- Size: Other; 3/16 Inch
- Type: Nut Driver
- Adjustment Range: 0.1875
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. GREEN HANDLE COLOR. 11/32 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 11/32 Inch
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 3/8 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 6mm [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 1.62
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Driver
- Size: Other; 3/16 Inch
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. BLUE HANDLE COLOR. 3/8 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 7/16 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 7/16" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/4 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Adjustment Range: 0.2500
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. BROWN HANDLE COLOR. 7/16 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED TYPE. BLACK OXIDE FINISH. 5 INCH SHANK LENGTH. HARDENED, TEMPERED PROCESS. 9/16 INCH DRIVE SIZE. APPROVAL UL. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 9/16 Inch
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 1/4" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/4 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Adjustment Range: 0.2500
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. RED HANDLE COLOR. 1/2 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: 1/2"
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 3/16 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 3/16 Inch
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 1/4" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 3
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/4 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Driver
- Size: 1/4"
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC, HALLOW SHAFT TYPE. CHROME PLATED FINISH. 3 INCH SHANK LENGTH. ORANGE HANDLE COLOR. 9/16 INCH DRIVE SIZE. FORGED STEEL SHANK MATERIAL. HOLLOWCORE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 9/16 Inch
- Type: Nut Driver
- Length: 3
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 1/4 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 11/32" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 5/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
- Adjustment Range: 0.3125
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 1-7/8 INCH OVERALL LENGTH. HEAT TREATED PROCESS. AMBER HANDLE COLOR. 5/16 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
- Length: 1.88
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 5/16 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 3/16" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 11/32 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 11/32 Inch
- Type: Nut Driver
- Adjustment Range: 0.3438
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 1-7/8 INCH OVERALL LENGTH. HEAT TREATED PROCESS. BROWN HANDLE COLOR. 7/16 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
- Length: 1.88
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 3/8 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
from Mountz, Inc.
Bit Hex Size: 3/16" [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 3
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 11/32 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Driver
- Size: Other; 11/32 Inch
from Norbar Torque Tools, Inc.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. 1/4 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND. PACKAGING QUANTITY 1. WARRANTY LIFETIME LIMITED [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 7/16 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/8 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
- Adjustment Range: 0.3750
from Norbar Torque Tools, Inc.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. 3/8 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND. PACKAGING QUANTITY 1. WARRANTY LIFETIME LIMITED [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
- Length: 2.56
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 1/2 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: 1/2"
- Type: Nut Driver
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/8 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Type: Fixed Square Drive
- Size: 3/8"
- Type: Nut Driver
- Adjustment Range: 0.3750
from Norbar Torque Tools, Inc.
The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models. Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight. [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. 1/2 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND. PACKAGING QUANTITY 1. WARRANTY LIFETIME LIMITED [See More]
- Type: Fixed Square Drive
- Size: 1/2"
- Type: Nut Driver
- Length: 2.56
from Ideal Industries, Inc.
INSULATED, HEX TYPE. BLACK OXIDE FINISH. HARDENED, TEMPERED PROCESS. 9/16 INCH DRIVE SIZE. HANDLE TYPE ERGONOMIC CUSHIONED GRIP. APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900 [See More]
- Type: Fixed Square Drive
- Size: Other; 9/16 Inch
- Type: Nut Driver
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-1/4 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 3/8 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Driver
- Size: 3/8"
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control into... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. BLUE HANDLE COLOR. 10 MM DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 10 MM
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 3 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 7/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
- Adjustment Range: 0.4375
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. BROWN HANDLE COLOR. 1/4 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: 1/4"
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 7/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Type: Fixed Square Drive
- Size: Other; 7/16 Inch
- Type: Nut Driver
- Adjustment Range: 0.4375
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Milwaukee Electric Tool Corporation
MAGNETIC TYPE. 2-9/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. AMBER HANDLE COLOR. 5/16 INCH DRIVE SIZE. STEEL SHANK MATERIAL. SHOCKWAVE[TM] BRAND [See More]
- Type: Fixed Square Drive
- Size: Other; 5/16 Inch
- Type: Nut Driver
- Length: 2.56
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
INSULATED, NUT HOLDING TYPE. 10-7/8 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 7/16 INCH DRIVE SIZE. APPLICABLE STANDARD ASTM, IEC. VOLTAGE RATING 1000 VAC. HANDLE TYPE CUSHION GRIP [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Driver
- Size: Other; 7/16 Inch
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-7/8 INCH OVERALL LENGTH. 3-5/8 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: 1/2"
- Type: Nut Driver
- Adjustment Range: 0.5000
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
NUT HOLDING, HEAVY DUTY TYPE. CHROME PLATED FINISH. 10-5/16 INCH OVERALL LENGTH. 6 INCH SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 1/2 INCH DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. SHANK TYPE HOLLOW [See More]
- Type: Fixed Square Drive
- Size: 1/2"
- Type: Nut Driver
- Adjustment Range: 0.5000
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 5 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 5 MM
- Type: Nut Driver
- Adjustment Range: 0.1969
from ASG, Division of Jergens, Inc.
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 5.5 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 5.5 MM
- Type: Nut Driver
- Adjustment Range: 0.2165
from ASG, Division of Jergens, Inc.
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 6 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 6 MM
- Type: Nut Driver
- Adjustment Range: 0.2362
from ASG, Division of Jergens, Inc.
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 7 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 7 MM
- Type: Nut Driver
- Adjustment Range: 0.2756
from ASG, Division of Jergens, Inc.
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully... [See More]
- Type: Fixed Square Drive
- Power: Pneumatic
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 8 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 8 MM
- Type: Nut Driver
- Adjustment Range: 0.3150
from ASG, Division of Jergens, Inc.
ASG-EH2-R1020-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle body style with 3/8" Square drive and Lever Start... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 9 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 9 MM
- Type: Nut Driver
- Adjustment Range: 0.3543
from ASG, Division of Jergens, Inc.
ASG-EH2-R1030-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle body style with 3/8" Square drive and Lever Start... [See More]
- Type: Fixed Square Drive
- Power: Electric
- Type: Nut Runner
- Head Style: Right-Angle
from Greenlee Textron, Inc.
HOLLOW SHAFT, HEAVY DUTY TYPE. CHROME PLATED FINISH. 7-5/16 INCH OVERALL LENGTH. 75 MM SHANK LENGTH. BLACK, GREEN HANDLE COLOR. 10 MM DRIVE SIZE. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE SOFT, CUSHIONED GRIP [See More]
- Type: Fixed Square Drive
- Size: Other; 10 MM
- Type: Nut Driver
- Adjustment Range: 0.3937