In-line Nut Runners and Nut Drivers
from Visumatic Industrial Products
Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive... [See More]
- Head Style: In-line
- Power: Electric; Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Harwin Plc
Ball Hex Driver with 1.5mm A/F hex end for Hex socket fixings. Ball-shaped end can be used at a wide range of angles. Suitable for Gecko-SL hex socket fixings and Datamate board mount bolts. [See More]
- Head Style: In-line
- Style: Hand-Held Cylindrical
- Type: Nut Driver
from Visumatic Industrial Products
Our bestselling Power Driver configured for nut driving with our exclusive "X-Thread Eliminator" for linear robot or weldment mount assembly processes. Machine builders appreciate the simple integration of the VNPD automatic nut driver system. The spindle nosepiece is designed with our proprietary... [See More]
- Head Style: In-line; Right-Angle (optional feature)
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Harwin Plc
Ball Hex Driver with 2mm A/F hex end for Hex socket floating jackscrews. Ball-shaped end can be used at a wide range of angles. Suitable for Datamate, M300 and Kona hex socket floating jackscrews. [See More]
- Head Style: In-line
- Style: Hand-Held Cylindrical
- Type: Nut Driver
from Visumatic Industrial Products
An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The VNR-800 incorporates our... [See More]
- Head Style: In-line
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Runner
- Style: Hand-Held Cylindrical; Fixtured
from Visumatic Industrial Products
Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms. A nut driving module... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical; Fixtured
from Dixon Automatic Tool, Inc.
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control... [See More]
- Head Style: In-line
- Power: Electric (optional feature); Pneumatic
- Type: Nut Runner
- Style: Fixtured
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Design Tool, Inc.
Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement. The nuts can be fed... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Provide consistent tightening and maximum versatility in the presence of extremely soft joints. Alternative output... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Weber Screwdriving Systems, Inc.
For nuts and head-heavy fasteners. The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving masses. Through a... [See More]
- Head Style: In-line
- Power: Electric (optional feature); Pneumatic (optional feature)
- Type: Nut Driver; Nut Runner
- Style: Fixtured
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Head Style: In-line
- Type: Fixed Square Drive
- Type: Nut Driver
- Size: 1/4"; 3/8"; 1/2"
from Dixon Automatic Tool, Inc.
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. [See More]
- Head Style: In-line
- Power: Electric (optional feature); Pneumatic
- Type: Nut Runner
- Style: Fixtured
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Dixon Automatic Tool, Inc.
The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system and driver... [See More]
- Head Style: In-line
- Power: Electric (optional feature); Pneumatic
- Type: Nut Runner
- Style: Fixtured
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models. Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight. [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Head Style: In-line
- Power: Pneumatic
- Type: Nut Runner
- Style: Hand-Held Cylindrical
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control into... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration... [See More]
- Head Style: In-line
- Power: Electric
- Type: Nut Runner
- Style: Hand-Held with Pistol Grip