Pneumatic Nut Runners and Nut Drivers
from Visumatic Industrial Products
Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive... [See More]
- Power: Electric; Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Visumatic Industrial Products
Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms. A nut driving module... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical; Fixtured
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control... [See More]
- Power: Electric (optional feature); Pneumatic
- Style: Fixtured
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Torque Range: 0.5900 to 1.47
- Type: Nut Runner
- Free Speed: 2000
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability. Lightweight [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: Right-Angle
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. [See More]
- Power: Electric (optional feature); Pneumatic
- Style: Fixtured
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Torque Range: 0.5900 to 1.47
- Type: Nut Runner
- Free Speed: 2000
from CS UNITEC
Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible. Compact angle head allows access to confined spaces. Worm gear drive provides high torque and reliability [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: Right-Angle
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from Dixon Automatic Tool, Inc.
The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system and driver... [See More]
- Power: Electric (optional feature); Pneumatic
- Style: Fixtured
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is... [See More]
- Power: Pneumatic
- Torque Range: 0.5900 to 1.7
- Type: Nut Runner
- Free Speed: 2800
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust components offer long tool life. Tool is... [See More]
- Power: Pneumatic
- Torque Range: 81.12
- Type: Nut Runner
- Free Speed: 32
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust and highly adaptable flat head with... [See More]
- Power: Pneumatic
- Free Speed: 300
- Type: Nut Runner
- Noise Level: 75
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Torque Range: 8.85 to 24.34
- Type: Nut Runner
- Free Speed: 250
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Torque Range: 2.58 to 8.48
- Type: Nut Runner
- Free Speed: 600
from Norbar Torque Tools, Inc.
Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote control... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully... [See More]
- Power: Pneumatic
- Torque Range: 22.12
- Type: Nut Runner
- Free Speed: 300
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully... [See More]
- Power: Pneumatic
- Torque Range: 9.22
- Type: Nut Runner
- Free Speed: 550
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Provide consistent tightening and maximum versatility in the presence of extremely soft joints. Alternative output... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final torque... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
The latest extension to the PTM tool range brings the speed advantage to the twin motor handle to higher capacity Pneutorque models. Coupled with new gearbox designs, these new models deliver an ideal balance between robustness, speed and weight. [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control into... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm diameter gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from Norbar Torque Tools, Inc.
The PTME-72 series of tools was designed to meet the needs of the commercial vehicle wheel market. The integrated reaction foot is designed specifically to reach recessed wheel bolts and the 72mm gearbox is selected to cope with the high frequency of use demanded by busy tyre shops. The integration... [See More]
- Power: Pneumatic
- Style: Hand-Held with Pistol Grip
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
Manufactured with high quality materials. High performance. Reduced noise level. Maximum reliability. Reduced weight & dimensions. Reversible & non-reversible models available. Available in two starting systems: push-to-start and remote start. Optional axial compensator: an accessory to... [See More]
- Power: Pneumatic
- Style: Hand-Held Cylindrical
- Type: Nut Runner
- Head Style: In-line
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Head Style: Right-Angle
- Type: Nut Runner
- Torque Range: 0.5900 to 1.47
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Head Style: Right-Angle
- Type: Nut Runner
- Torque Range: 31.71 to 70.06
from ASG, Division of Jergens, Inc.
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool... [See More]
- Power: Pneumatic
- Head Style: Right-Angle
- Type: Nut Runner
- Torque Range: 2.21 to 10.32