Adhesive / Silicone Micro-dispensing Valves

2 Results
MicroDot™ Dispensing Valve
from Nordson EFD

The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]

  • Application: AdhesiveSilicone; Lubricants
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Application: Dot
MicroSpray™ Precision Spray Valve -- 787MS
from Nordson EFD

The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]

  • Application: AdhesiveSilicone; CoatingPaint; FluxSolder; Inks
  • Material Feed: Continuous Feed
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Application: Spray Round