Dot Micro-dispensing Valves

4 Results
MicroDot™ Dispensing Valve
from Nordson EFD

The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]

  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Number of Components: Single Component
P-Dot CT Jetting Valve
from Nordson EFD

Designed for thicker medium-viscosity to highly viscous materials, the pneumatically actuated P-Dot CT jet valve provides very precise, repeatable jetting in the form of dots, beads, and lines. With extremely short triggering intervals of less than 1 ms, it is possible to accurately apply small... [See More]

  • Dispensing Application: Dot; Bead; Line
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Inlet Pressure Range: 1450
PICO Pµlse Jet Dispensing System
from Nordson EFD

PICO ® P µlse ™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications. [See More]

  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Mounting: MachineMounted
PICO Pµlse Jetting Valve Series
from Nordson EFD

Nordson EFD ’s PICO ® P µlse ™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The PICO P µlse delivers faster, more precise jetting... [See More]

  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Mounting: MachineMounted