Batch (Syringe) Micro-dispensing Valves
from Nordson EFD
The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
- Material Feed: Batch (Syringe)
- Number of Components: Single Component
from Nordson EFD
Designed for thicker medium-viscosity to highly viscous materials, the pneumatically actuated P-Dot CT jet valve provides very precise, repeatable jetting in the form of dots, beads, and lines. With extremely short triggering intervals of less than 1 ms, it is possible to accurately apply small... [See More]
- Dispensing Equipment Type: Dispense Only
- Inlet Pressure Range: 1450
- Material Feed: Batch (Syringe)
- Syringe / Container Volume: 29.57 to 201
from Nordson EFD
Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up to 280Hz. The P-Jet CT features easily exchangeable dispensing nozzles, tappets, and fluid inlet fittings,... [See More]
- Dispensing Equipment Type: Dispense Only
- Inlet Pressure Range: 1450
- Material Feed: Batch (Syringe)
- Syringe / Container Volume: 29.57
from Nordson EFD
PICO ® P µlse ™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications. [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
- Material Feed: Batch (Syringe)
- Mounting: MachineMounted
from Nordson EFD
Nordson EFD ’s PICO ® P µlse ™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The PICO P µlse delivers faster, more precise jetting... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
- Material Feed: Batch (Syringe)
- Mounting: MachineMounted