Continuous Feed Micro-dispensing Valves
2 Results
MicroSpray Precision Spray Valve -- 787MS
from Nordson EFD
from Nordson EFD
The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Spray Round
- Material Feed: Continuous Feed
- Number of Components: Single Component
Square Wave Non-Contact Dispensing Valve
from Nordson EFD
from Nordson EFD
The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Number of Components: Single Component