Flux / Solder Micro-dispensing Valves

2 Results
MicroSpray™ Precision Spray Valve -- 787MS
from Nordson EFD

The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]

  • Application: AdhesiveSilicone; CoatingPaint; FluxSolder; Inks
  • Material Feed: Continuous Feed
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Application: Spray Round
Square Wave™ Non-Contact Dispensing Valve
from Nordson EFD

The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]

  • Application: FluxSolder
  • Material Feed: Continuous Feed
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Application: Bead