Bead Micro-dispensing Valves

3 Results
P-Dot CT Jetting Valve
from Nordson EFD

Designed for thicker medium-viscosity to highly viscous materials, the pneumatically actuated P-Dot CT jet valve provides very precise, repeatable jetting in the form of dots, beads, and lines. With extremely short triggering intervals of less than 1 ms, it is possible to accurately apply small... [See More]

  • Dispensing Application: Dot; Bead; Line
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Inlet Pressure Range: 1450
P-Jet CT Jetting Valve
from Nordson EFD

Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up to 280Hz. The P-Jet CT features easily exchangeable dispensing nozzles, tappets, and fluid inlet fittings,... [See More]

  • Dispensing Application: Bead; Line
  • Material Feed: Batch (Syringe)
  • Dispensing Equipment Type: Dispense Only
  • Inlet Pressure Range: 1450
Square Wave™ Non-Contact Dispensing Valve
from Nordson EFD

The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]

  • Dispensing Application: Bead
  • Material Feed: Continuous Feed
  • Dispensing Equipment Type: Dispense Only
  • Number of Components: Single Component