Machine Mounted Micro-dispensing Valves
from Nordson EFD
The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]
- Mounting: MachineMounted
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
from Nordson EFD
The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]
- Mounting: MachineMounted
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Spray Round
from Nordson EFD
PICO ® P µlse ™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications. [See More]
- Mounting: MachineMounted
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
from Nordson EFD
Nordson EFD ’s PICO ® P µlse ™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The PICO P µlse delivers faster, more precise jetting... [See More]
- Mounting: MachineMounted
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
from Nordson EFD
The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]
- Mounting: MachineMounted
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Bead