Capstan Winch Industrial Winches

24 Results
Utility Capstan Electric Winch-Hoist -- 30-12 (DC)
from MY-TE Products, Inc.

800-lb single-line or 1,600-lb double-line lift. .My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]

  • Type: Electric
  • Load Capacity: 800 to 1600
  • Description: 12V DC Electric
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M12
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 12000
  • Description: 50 gpm, 2200 psi Motor
  • Line Type: Cable
Utility Capstan Electric Winch-Hoist -- 300AB (AC)
from MY-TE Products, Inc.

800-lb single-line or 1,600-lb double-line lift. My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]

  • Type: Electric
  • Load Capacity: 800 to 1600
  • Description: 115V Electric Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M18
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 18000
  • Description: 76 gpm, 2300 psi Motor
  • Line Type: Cable
Vertical Mount Capstan Winch -- 35-12
from MY-TE Products, Inc.

Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10 ′ switch cord. APPLICATIONS. Ideal for utility trucks, docks, construction sites and... [See More]

  • Type: Electric
  • Line Type: Cable
  • Description: 12V Permanent Magnet Motor
  • Type: Worm
Pullmaster - Equal Speed Winches/Hoists - Model M25
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M30
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M5 -- M5-3-230-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6000
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M50
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 50000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M6 -- M6-12-70-2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6612
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M75 -- M75-7-191-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 75000
  • Description: 142 gpm, 3000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M8
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 8500
  • Description: 37 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL1 -- PL1-12-4-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 1102
  • Description: 6 gpm, 1700 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 2205
  • Description: 8 gpm, 2200 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL2 -- PL2-12-228-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 0.0 to 2204
  • Line Diameter: 0.31
Pullmaster - Equal Speed Winches/Hoists - Model PL5
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 5000
  • Description: 24 gpm, 2400 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL8 -- PL8-3-30-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 7000
  • Description: 37 gpm, 2150 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists Boom Swinger - Model PL5
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 4500
  • Description: 24 gpm, 2100 psi Motor
  • Line Type: Cable
Pullmaster - Free Fall Winches/Hoists - Model M18
from TWG Canada Consolidated, Inc.

Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand Controlled Free Fall on several... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 18000
  • Description: 76 gpm, 2300 psi Motor
  • Line Type: Cable
Pullmaster - Free Fall Winches/Hoists - Model M25
from TWG Canada Consolidated, Inc.

Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand Controlled Free Fall on several... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Free Fall Winches/Hoists - Model M30
from TWG Canada Consolidated, Inc.

Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand Controlled Free Fall on several... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Free Fall Winches/Hoists - Model M50
from TWG Canada Consolidated, Inc.

Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand Controlled Free Fall on several... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 50000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Free Fall Winches/Hoists - Model PL5
from TWG Canada Consolidated, Inc.

Pullmaster hydraulic planetary winches with Free Fall enable operators to lift and lowerloads at controlled speeds or lower at high velocities. Pullmaster's Free Fall optionis available in Emergency Free Fall, Controlled Free Fall or Combination Emergencyand Controlled Free Fall on several... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 4500
  • Description: 24 gpm, 2100 psi Motor
  • Line Type: Cable
Pullmaster - Rapid Reverse Winches/Hoists - Model H12
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor. Spring-applied, pressure-released multi-disc... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 12121
  • Description: 50 gpm, 2200 psi Motor
  • Line Type: Cable