Electric Industrial Winches

35 Results
Electric Winches - 111/3EST Three Speed, Electric Winch Stainless Steel -- 49111219
from Lewmar Limited

For larger boat we have a range of custom electric winch from size 68 to 111. [See More]

  • Type: Electric
13,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400525
from Princess Auto Limited

13,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 13500
  • Line Diameter: 0.38
Laval Underground Surveys -- CAM MINI WINCH Model 10
from LAKOS Separators and Filtration Systems

- Adjustable cable level wind. - Mechanical counter. - Mechanical footage read-out at winch. - Video depth encoder, displaying camera position at all times on TV monitor. - Variable speed control. - Choice of hydraulic or electric power sources [See More]

  • Type: Hand (optional feature); Electric
  • Line Type: Coax Video Cable
  • Description: 120/240 VAC, 50/60 Hz
  • Line Diameter: 0.25
High-Capacity Versatile Winch-Hoist -- 520
from MY-TE Products, Inc.

1,500-lb single-line or 3,000-lb double-line lift. This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It ’s also great for commercial environments... [See More]

  • Type: Electric
  • Load Capacity: 1500 to 3000
  • Description: 115 or 230V Electric Motor
  • Line Type: Cable
Base-Mounted Lifting Winch
from David Round

Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position. Rotary limit switch... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Electric Winch -- OZACW
from OZ Lifting Products LLC

FEATURES and BENEFITS. Two-braking system mechanical and dynamic. Overload protection. Fully-enclosed gearing. Machine cut and hardened gears. Easy bolt on winch to OZ davit cranes. Lightweight. CE rated. Emergency handle. Quick connection to davit. Pendant and power cord included. CAPACITY. OZACW /... [See More]

  • Type: Electric
  • Load Capacity: 1200
  • Description: 110V AC
  • Line Type: Cable
DH Series Rope Hoists
from Demag Cranes & Components

FOR DEMANDING REQUIREMENTS. Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably. Conical-rotor brake motors in... [See More]

  • Type: Electric
  • Load Capacity: 3528 to 220500
  • Description: Electric Motor
  • Line Type: Cable
Electric Winches - 40 Ocean Electric Winch -- 40EST_Ocean
from Lewmar Limited

Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the accessories. [See More]

  • Type: Electric
17,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400533
from Princess Auto Limited

17,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 17500
  • Line Diameter: 0.44
I-Beam Electric Winch-Hoist -- 800AB
from MY-TE Products, Inc.

1,000-lb single-line or 2,000-lb double-line lift. Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te ’s model 800 offers several lifting solutions for both in-plant and field operations. It ’s great for jobs that involve low headroom or... [See More]

  • Type: Electric
  • Load Capacity: 1000 to 2000
  • Description: Electric Motor
  • Line Type: Cable
Cart-Pulling Winch
from David Round

Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout. Variable speed air lever controls. Sealed gearing provides years of reliable service [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
MPW Series Open Winch
from Demag Cranes & Components

STRONG PERFORMANCE - VERSATILE DELIVERY. Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your... [See More]

  • Type: Electric
  • Load Capacity: 0.0 to 900000
  • Description: Electric Motor
  • Line Type: Cable
7,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400483
from Princess Auto Limited

7,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 7500
  • Line Diameter: 0.31
Max Electric Winch/Hoist -- AC36B
from MY-TE Products, Inc.

3,000-lb single-line or 6,000-lb double-line lift. The leader of My-te ’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it ’s ideal for jobs... [See More]

  • Type: Electric
  • Load Capacity: 2150 to 3000
  • Description: 115 or 230V AC Motor
  • Line Type: Cable
Furnace Door Lifting Winch
from David Round

Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor. Sealed gearing with oil bath lubrication. One, two and variable speed models [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
9,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400509
from Princess Auto Limited

9,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 9500
  • Line Diameter: 0.33
Standard Battery Powered Winch-Hoist -- 10-12
from MY-TE Products, Inc.

1,250-lb single-line or 2,500-lb double-line lift. This extremely portable unit packs a big punch in a small frame. It ’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it ’s 1,250-lb single-line or 2,500-lb double-line lift... [See More]

  • Type: Electric
  • Load Capacity: ? to 10000
  • Description: Standard 12 or 24V Battery
  • Line Type: Cable
General Purpose Electric Winch - Rocket 51 Series -- R5
from David Round

SUMMARY OF FEATURES. 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake. OPTIONAL FEATURES. An optional motor brake is available... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500
  • Line Diameter: 0.25
Standard Electric Cable Loop Drive -- LD100AB
from MY-TE Products, Inc.

20,000-lb rolling-load capacity is perfect for rolling load applications. This My-te standard electric cable loop drive is perfect for lifting tasks, including moving carts in and out of production areas, pulling trailers through assembly stations and pulling tarps or covers over tanks and pits. Its... [See More]

  • Type: Electric
  • Load Capacity: ? to 20000
  • Description: Single-Phase Electric Motor
  • Line Type: Cable
Grooved Drum Electric Winch - M%% Series -- 4W
from David Round

High-speed winch ideal for base-mounted lifting applications. Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500
  • Line Diameter: 0.25
Standard Electric Winch-Hoist -- 100AB
from MY-TE Products, Inc.

1,000-lb single-line or 2,000-lb double-line lift. One of My-te ’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking system for optimum... [See More]

  • Type: Electric
  • Load Capacity: ? to 8000
  • Description: 230V AC Electric Motor
  • Line Type: Cable
Industrial Grade Winch - 202 Series -- 202JR
from David Round

Reliable industrial winces for demanding applications and maintenance. Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 4000
  • Line Diameter: 0.38
Utility Capstan Electric Winch-Hoist -- 30-12 (DC)
from MY-TE Products, Inc.

800-lb single-line or 1,600-lb double-line lift. .My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]

  • Type: Electric
  • Load Capacity: 800 to 1600
  • Description: 12V DC Electric
  • Line Type: Cable
Line Tensioning Winch
from David Round

Unlike other winches with load holding brakes, this winch releases cable at a preset line tension, making it ideal for cable stringing applications. Adjustable band brake. Manual operation. Often integrated with other cabling equipment [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Utility Capstan Electric Winch-Hoist -- 300AB (AC)
from MY-TE Products, Inc.

800-lb single-line or 1,600-lb double-line lift. My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]

  • Type: Electric
  • Load Capacity: 800 to 1600
  • Description: 115V Electric Motor
  • Line Type: Cable
Marine-Grade Winch
from David Round

Weather resistant components make The David Round Company ’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing. Optional free-spooling capability. Electric, air and hydraulic units available [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Vertical Mount Capstan Winch -- 35-12
from MY-TE Products, Inc.

Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10 ′ switch cord. APPLICATIONS. Ideal for utility trucks, docks, construction sites and... [See More]

  • Type: Electric
  • Line Type: Cable
  • Description: 12V Permanent Magnet Motor
  • Type: Worm
Radial Gate Hoist
from David Round

David Round ’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds, these hoists lift... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 50000
  • Loaded Line Speed: 150.0