Hand Industrial Winches
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Compact design. Ergonomic rubber handle. Multiple frame mounting positions. Fully enclosed gearing. Solid machined gear. Automatic weatherproof weston brake. Dual cable anchor point. Large diameter drum. Rubber handle. High gear ratio. Test certificate... [See More]
- Type: Hand
- Load Capacity: 1000
- Description: Steel Handle
- Line Type: Cable
from Murphy Industrial Products Inc.
#298500 Weight 9.2 lbs. Portable Winch. w/ 2 Set Screws. Holds 10 ’ Webbing [See More]
- Type: Hand
from LAKOS Separators and Filtration Systems
- Adjustable cable level wind. - Mechanical counter. - Mechanical footage read-out at winch. - Video depth encoder, displaying camera position at all times on TV monitor. - Variable speed control. - Choice of hydraulic or electric power sources [See More]
- Type: Hand; Electric (optional feature)
- Line Diameter: 0.25
- Line Type: Coax Video Cable
- Line Length: 250.0
from David Round
Compact spur gear hand winch for lifting and pulling. Available in both standard and engineered designs. Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and... [See More]
- Type: Hand
- Line Type: Cable
- Load Capacity: 150
- Line Diameter: 0.19
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Compact design. Ergonomic rubber handle. Multiple frame mounting positions. Fully enclosed gearing. Solid machined gear. Automatic weatherproof weston brake. Dual cable anchor point. Large diameter drum. Rubber handle. High gear ratio. Test certificate... [See More]
- Type: Hand
- Load Capacity: 1000
- Description: Steel Handle
- Line Type: Cable
from Murphy Industrial Products Inc.
#299500 Weight 11.25 lbs. Portable Winch. w/ 2 Set Screws. Holds 30 ’ Webbing [See More]
- Type: Hand
from Murphy Industrial Products Inc.
#304750 Weight 11 lbs. Sliding Winch. Holds 20 ’ Webbing [See More]
- Type: Hand
from Murphy Industrial Products Inc.
#299750 Weight 12 lbs. Sliding Winch. Holds 30 ’ Webbing [See More]
- Type: Hand
from Murphy Industrial Products Inc.
#299000 Weight 9.55 lbs. Standard Portable Winch. w/ 2 Set Screws. Holds 20 ’ Webbing [See More]
- Type: Hand
from Murphy Industrial Products Inc.
#307000. Combo. Chrome. Winch Bar. Wt. 6.25 lb [See More]
- Type: Hand