Wire Rope / Cable Industrial Winches
from Certex UK
A powerful wire rope hoist that can be used for both lifting and pulling various applications. [See More]
- Line Type: Cable
- Load Capacity: 2205
from Petersen Products Co.
Connection Type Snap Hook. Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm). Diameter 1/8" (3.18mm). Length 24' (7315.20mm). Material 304 Stainlss Steel Cable. 316 SS Clamps. Sage Subcategory Number W9242. Shipping Wt 3 Lb (1.36 Kg) [See More]
- Line Type: Cable
- Line Length: 24.0
from Petersen Products Co.
Country of Origin USA. Description Cable Winch. Sage Subcategory Number W9384. Shipping Wt. 65 Lb (29.48 Kg) [See More]
- Line Type: Cable
from Tesmec USA, Inc.
Hydraulic winches are mechanical devices used to pull in (wind up) or let out (wind out) or otherwise adjust the tension of a rope or wire rope. Hydraulic winches are machines designed for stringing low and medium voltage lines, for recovering overhead lines and for assembly and lifting operations. [See More]
- Line Type: Cable
- Load Capacity: 2248
- Type: Hydraulic
from Princess Auto Limited
13,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]
- Line Type: Cable
- Load Capacity: 13500
- Type: Electric
- Line Diameter: 0.38
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Compact design. Ergonomic rubber handle. Multiple frame mounting positions. Fully enclosed gearing. Solid machined gear. Automatic weatherproof weston brake. Dual cable anchor point. Large diameter drum. Rubber handle. High gear ratio. Test certificate... [See More]
- Line Type: Cable
- Description: Steel Handle
- Type: Hand
- Load Capacity: 1000
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line lift. This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It ’s also great for commercial environments... [See More]
- Line Type: Cable
- Description: 115 or 230V Electric Motor
- Type: Electric
- Load Capacity: 1500 to 3000
from David Round
Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position. Rotary limit switch... [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 50 gpm, 2200 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 12000
from Demag Cranes & Components
FOR DEMANDING REQUIREMENTS. Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably. Conical-rotor brake motors in... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 3528 to 220500
from Princess Auto Limited
17,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]
- Line Type: Cable
- Load Capacity: 17500
- Type: Electric
- Line Diameter: 0.44
from OZ Lifting Products LLC
FEATURES and BENEFITS. Two-braking system mechanical and dynamic. Overload protection. Fully-enclosed gearing. Machine cut and hardened gears. Easy bolt on winch to OZ davit cranes. Lightweight. CE rated. Emergency handle. Quick connection to davit. Pendant and power cord included. CAPACITY. OZACW /... [See More]
- Line Type: Cable
- Description: 110V AC
- Type: Electric
- Load Capacity: 1200
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te ’s model 800 offers several lifting solutions for both in-plant and field operations. It ’s great for jobs that involve low headroom or... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 1000 to 2000
from David Round
Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout. Variable speed air lever controls. Sealed gearing provides years of reliable service [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 76 gpm, 2300 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 18000
from Demag Cranes & Components
STRONG PERFORMANCE - VERSATILE DELIVERY. Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 0.0 to 900000
from Princess Auto Limited
7,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]
- Line Type: Cable
- Load Capacity: 7500
- Type: Electric
- Line Diameter: 0.31
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Compact design. Ergonomic rubber handle. Multiple frame mounting positions. Fully enclosed gearing. Solid machined gear. Automatic weatherproof weston brake. Dual cable anchor point. Large diameter drum. Rubber handle. High gear ratio. Test certificate... [See More]
- Line Type: Cable
- Description: Steel Handle
- Type: Hand
- Load Capacity: 1000
from MY-TE Products, Inc.
3,000-lb single-line or 6,000-lb double-line lift. The leader of My-te ’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it ’s ideal for jobs... [See More]
- Line Type: Cable
- Description: 115 or 230V AC Motor
- Type: Electric
- Load Capacity: 2150 to 3000
from David Round
Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch. Sealed... [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Hydraulic
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 115 gpm, 2500 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 25000
from Princess Auto Limited
9,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]
- Line Type: Cable
- Load Capacity: 9500
- Type: Electric
- Line Diameter: 0.33
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. This extremely portable unit packs a big punch in a small frame. It ’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it ’s 1,250-lb single-line or 2,500-lb double-line lift... [See More]
- Line Type: Cable
- Description: Standard 12 or 24V Battery
- Type: Electric
- Load Capacity: ? to 10000
from David Round
Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor. Sealed gearing with oil bath lubrication. One, two and variable speed models [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 115 gpm, 2500 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 25000
from MY-TE Products, Inc.
20,000-lb rolling-load capacity is perfect for rolling load applications. This My-te standard electric cable loop drive is perfect for lifting tasks, including moving carts in and out of production areas, pulling trailers through assembly stations and pulling tarps or covers over tanks and pits. Its... [See More]
- Line Type: Cable
- Description: Single-Phase Electric Motor
- Type: Electric
- Load Capacity: ? to 20000
from David Round
SUMMARY OF FEATURES. 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake. OPTIONAL FEATURES. An optional motor brake is available... [See More]
- Line Type: Cable
- Load Capacity: 500
- Type: Electric
- Line Diameter: 0.25
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 15 gpm, 2000 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 6000
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. One of My-te ’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking system for optimum... [See More]
- Line Type: Cable
- Description: 230V AC Electric Motor
- Type: Electric
- Load Capacity: ? to 8000
from David Round
High-speed winch ideal for base-mounted lifting applications. Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4... [See More]
- Line Type: Cable
- Load Capacity: 500
- Type: Electric
- Line Diameter: 0.25
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 115 gpm, 2500 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 50000
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line. When you ’re working with a hydraulic power source, My-te ’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability... [See More]
- Line Type: Cable
- Description: Hydraulic Power
- Type: Hydraulic
- Load Capacity: ? to 10000
from David Round
Reliable industrial winces for demanding applications and maintenance. Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and... [See More]
- Line Type: Cable
- Load Capacity: 4000
- Type: Electric
- Line Diameter: 0.38
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 15 gpm, 2000 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 6612
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. My-te ’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a... [See More]
- Line Type: Cable
- Description: Pneumatic Power
- Type: Pneumatic
- Load Capacity: 1250 to 2500
from David Round
Unlike other winches with load holding brakes, this winch releases cable at a preset line tension, making it ideal for cable stringing applications. Adjustable band brake. Manual operation. Often integrated with other cabling equipment [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 142 gpm, 3000 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 75000
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. .My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Line Type: Cable
- Description: 12V DC Electric
- Type: Electric
- Load Capacity: 800 to 1600
from David Round
Compact spur gear hand winch for lifting and pulling. Available in both standard and engineered designs. Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and... [See More]
- Line Type: Cable
- Load Capacity: 150
- Type: Hand
- Line Diameter: 0.19
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 37 gpm, 2000 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 8500
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Line Type: Cable
- Description: 115V Electric Motor
- Type: Electric
- Load Capacity: 800 to 1600
from David Round
Weather resistant components make The David Round Company ’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing. Optional free-spooling capability. Electric, air and hydraulic units available [See More]
- Line Type: Cable
- Load Capacity: 500 to 100000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 6 gpm, 1700 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 1102
from MY-TE Products, Inc.
Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10 ′ switch cord. APPLICATIONS. Ideal for utility trucks, docks, construction sites and... [See More]
- Line Type: Cable
- Description: 12V Permanent Magnet Motor
- Type: Electric
- Type: Worm
from David Round
David Round ’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds, these hoists lift... [See More]
- Line Type: Cable
- Load Capacity: 50000
- Type: Electric
- Loaded Line Speed: 150.0
from TWG Canada Consolidated, Inc.
High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]
- Line Type: Cable
- Description: 8 gpm, 2200 psi Motor
- Type: Hydraulic
- Load Capacity: 0.0 to 2205